location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer Zupps Tiny Pups

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zupps
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zupps assortment
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988647332 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zoomer Zupps Tiny Pups :
The short editorial description of Zoomer Zupps Tiny Pups

Zuppies Zupps assortment, 6pieces, 3xLR44, 4+
More>>>
Zoomer Zupps Tiny Pups:
The official marketing text of Zoomer Zupps Tiny Pups as supplied by the manufacturer

Zoomer Zupps - Tiny Pups! These interactive pups respond to your touch! Pet their heads or press their noses for sweet puppy sounds. The more you play with them, the happier they'll be! With adorable light up eyes, each Zoomer Zupp has a special look, a unique secret trick, a fun 'Zupp' game, and will even bark "I love you!" These kid-powered pups love to play! Adopt the whole litter of Zupps (collector card included)! Zoomer Zupps are pocket-sized sweetness from head to paw! Features
- Zoomer Zupps respond to your love! The more you play, the happier they'll be. Pet them enough and they'll even bark "I love you!"
- These interactive pups have light up eyes and respond when you pet their heads or press their noses with adorable puppy sounds!
- Each Zoomer Zupp has a unique secret trick. Adopt the whole litter to discover them all -- collector card included! Each sold separately.
- Zoomer Zupps are for ages 4+ and require 3 LR44 batteries (included).

Short summary description Zoomer Zupps Tiny Pups:
This short summary of the Zoomer Zupps Tiny Pups data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Zupps Tiny Pups, Robotic dog, 4 yr(s), Sound effects

Long summary description Zoomer Zupps Tiny Pups:
This is an auto-generated long summary of Zoomer Zupps Tiny Pups based on the first three specs of the first five spec groups.

Zoomer Zupps Tiny Pups. Product type: Robotic dog, Recommended age (min): 4 yr(s), Sound effects. Batteries required

Features
Product type *
Robotic dog
Product color
Multicolor
Material
Plastic
Suggested gender
Girl
Recommended age (min) *
4 yr(s)
Pre-installed phrases
Yes
Movable parts
Yes
On/off switch
Yes
Sound effects
Yes
LED indicators
Yes
Power
Batteries required
Yes
Battery technology
Alkaline
Battery type
LR44
Number of batteries supported
3
Battery voltage
1.5 V
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Weight
4.97 oz (141 g)
Package width
5" (127 mm)
Weight & dimensions
Package depth
3.13" (79.4 mm)
Package height
6" (152.4 mm)
Package weight
6.7 oz (190 g)
Packaging content
Batteries included
Yes
Manual
Yes
Package assortment
6
Package type
Window box
Logistics data
Master (outer) case weight
2.51 lbs (1.14 kg)
Quantity per intermodal container (20ft)
14258 pc(s)
Quantity per intermodal container (40ft)
29056 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet layer
90 pc(s)
Quantity per pallet
810 pc(s)
Master (outer) case width
10.5" (266 mm)
Master (outer) case volume
12000 cm³
Master (outer) case length
9.53" (242 mm)
Master (outer) case height
7.09" (180 mm)
Master (outer) case net weight
30 oz (850 g)