location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dalmatian
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024956
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988113752 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zoomer :
The short editorial description of Zoomer

Zoomer, LiPo 3.7V, 350mAh, black/white
More>>>
Zoomer:
The official marketing text of Zoomer as supplied by the manufacturer

Zoomer is back! He’s twice as smart, twice as funny and will steal your heart twice as fast! With 2X the tricks, you can teach him everything a puppy needs to know. Call his name, help him learn and watch how excited he gets when you reward him with a real good belly scratch. Kids can run, play and laugh as Zoomer excitedly wags his tail and responds to their commands. Zoomer is smart as a whip and understands English, Spanish and French. He even follows your movement with his cute puppy eyes. Teach him twice as many tricks and before you know it he’ll be laying down, rolling over, chasing his tail and much more! And with his all-new friends Bentley and Shadow, there’s a whole line of Zoomer pups waiting just for you! Just like real dogs, they love to play, bark and interact with one another. When you adopt Zoomer into your home he can’t help but feel like a real part of the family. Bring home the smartest pup around with Zoomer!

Your Real Best Friend
Your REAL best friend Zoomer is back and this time he knows twice as many tricks! Bring home the experience of an authentic puppy that kids will love to train and play with. Zoomer has all of the fun and loving attention of a famliy pet but without the mess, responsibilities, and trips to the vet. When you adopt Zoomer into your home you can’t help but feel like he’s a real part of the family. Bring home the smartest dog around with Zoomer, your real best friend!

Train and Play with Zoomer!
Zoomer is twice as smart now, so he can learn twice as many tricks. Call his name and he’ll come to you. Train him to roll over, sit, chase his tail, say “I love you” and many many more tricks, all by responding to your voice commands. Zoomer is as smart as they come: he understands English, Spanish and French. He even follows your movements with his cute puppy eyes and communicates with them. Zoomer’s multiple sensors help him to behave just like a real dog. Watch how excited he gets when you reward him with a real good belly scratch!

All the Fun of a Real Dog. None of the Mess!
Even the best behaved puppies get into trouble sometimes. If Zoomer gets bored because you aren’t training or playing with him, he may wander off to find his own fun. You may even find him peeing on the carpet! (No, he doesn’t actually pee!) So make sure you keep training Zoomer so he is engaged and remembers his tricks. The more you train him, the better he’ll remember. He even has a few secret tricks for you to discover!

Adopt Zoomer today!
Zoomer is the puppy made just for kids, but without the responsibilities, vaccinations, and mess of poop and shedding. He’ll become part of your family, lighting up your child’s imagination and stimulating their desire to learn and teach. Plus, he’s amazing fun to be around! Bring home your real best friend, today!

Short summary description Zoomer:
This short summary of the Zoomer data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer , Robotic dog, 5 yr(s), Sound effects

Long summary description Zoomer:
This is an auto-generated long summary of Zoomer based on the first three specs of the first five spec groups.

Zoomer . Product type: Robotic dog, Recommended age (min): 5 yr(s), Sound effects, Motion sensor. Batteries required, Rechargeable

Features
Product type *
Robotic dog
Product color
Black, White
Material
Plastic
Suggested gender
Boy/Girl
Recommended age (min) *
5 yr(s)
Number of tricks
50 tricks
Pre-installed phrases
Yes
On/off switch
Yes
Sound effects
Yes
Motion sensor
Yes
LED indicators
Yes
Power
Batteries required
Yes
Power
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Rechargeable
Yes
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Package width
9.02" (229 mm)
Package depth
11" (280 mm)
Package height
8.03" (204 mm)
Package weight
31.4 oz (890 g)
Packaging content
Batteries included
Yes