location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sparkle Technology Check ‘Sparkle Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGNA 1200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R-SPM1200AXJ8
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Sparkle Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sparkle Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 11:59:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 W 90 - 264 V 50 - 60 Hz
  • - PC ATX 80 PLUS Bronze
  • - Active
  • - Black
Long product name Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black :
The short editorial description of Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black

MAGNA 1200W ATX12V& EPS12V Switching Power Supply
More>>>
Short summary description Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black:
This short summary of the Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sparkle Technology MAGNA 1200, 1200 W, 90 - 264 V, 50 - 60 Hz, 15 A, +12V, Active

Long summary description Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black:
This is an auto-generated long summary of Sparkle Technology MAGNA 1200 power supply unit 1200 W ATX Black based on the first three specs of the first five spec groups.

Sparkle Technology MAGNA 1200. Total power: 1200 W, AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Cooling type: Active, Number of fans: 1 fan(s). Width: 7.09" (180 mm), Depth: 5.91" (150 mm), Height: 3.38" (85.8 mm)