location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sparkle Technology GeForce 9400 GT 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sparkle Technology Check ‘Sparkle Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 9400 GT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-PX94GT1024U2-HP
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Sparkle Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sparkle Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:45:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sparkle Technology GeForce 9400 GT 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 9400 GT 1 GB GDDR2
  • - 2560 x 1600 pixels 128 bit 800 MHz PCI Express 2.0
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.1
Long product name Sparkle Technology GeForce 9400 GT 1 GB GDDR2 :
The short editorial description of Sparkle Technology GeForce 9400 GT 1 GB GDDR2

GeForce 9400 GT - 1024 Mb - DDR2
More>>>
Short summary description Sparkle Technology GeForce 9400 GT 1 GB GDDR2:
This short summary of the Sparkle Technology GeForce 9400 GT 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sparkle Technology GeForce 9400 GT, GeForce 9400 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Sparkle Technology GeForce 9400 GT 1 GB GDDR2:
This is an auto-generated long summary of Sparkle Technology GeForce 9400 GT 1 GB GDDR2 based on the first three specs of the first five spec groups.

Sparkle Technology GeForce 9400 GT. Graphics processor: GeForce 9400 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 10:57:20
Uk has collected 1 expert review for Sparkle Technology GeForce 9400 GT 1 GB GDDR2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Colorful

Colorful GT220 NVIDIA 1 GB GDDR2
(show image)
GT22/102N25 GT220 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2
(show image)
EAH5450/SI/DI/1GD2 EAH5450 SILENT/DI/1GD2 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2
(show image)
EAH5450SILENTDI1GD EAH5450 SILENT/DI/1GD2 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/1G graphics card 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1G graphics card 1 GB GDDR2
(show image)
EAH5450 SILENT/DI/1G EAH5450 SILENT/DI/1G 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 9400GT 1024MB NVIDIA GeForce 9400 GT 1 GB GDDR2
(show image)
SX94GT1024D2-DP GeForce 9400GT 1024MB 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 9400GT 512MB NVIDIA GeForce 9400 GT GDDR2
(show image)
SX94GT512D2-DP GeForce 9400GT 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 9400GT 1024MB NVIDIA GeForce 9400 GT 1 GB GDDR2
(show image)
SF-PX94GT-1024U2PASS GeForce 9400GT 1024MB 0.00
(excl. VAT)
0 (incl. VAT)