location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z600 3.88 oz (110 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z600SILI
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Z600 3.88 oz (110 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 650 mAh
Long product name Sony Z600 3.88 oz (110 g) Silver :
The short editorial description of Sony Z600 3.88 oz (110 g) Silver

SonyEricsson Z600 silver GSM 1800 GSM 1900 GSM 900
More>>>
Sony Z600 3.88 oz (110 g) Silver:
The official marketing text of Sony Z600 3.88 oz (110 g) Silver as supplied by the manufacturer

Your Z600. Dress it any way you want with removable Style-Up™ Covers. This tasteful clamshell camera phone with built-in antenna has fun and easy Internet and messaging features. Games, themes and image download. Picture messaging MMS and e-mail. And you can easily share pictures and other content via Bluetooth™.
Dual display. A 65,536 colour main display inside gives you ultimate usability while an outside display lets you see who’s calling.

QuickShare™ is easy experience sharing. With the Z600 built-in camera, you can take, save and send a an image in seconds.

Short summary description Sony Z600 3.88 oz (110 g) Silver:
This short summary of the Sony Z600 3.88 oz (110 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z600, 128 x 160 pixels, Bluetooth, 650 mAh, Silver

Long summary description Sony Z600 3.88 oz (110 g) Silver:
This is an auto-generated long summary of Sony Z600 3.88 oz (110 g) Silver based on the first three specs of the first five spec groups.

Sony Z600. Display resolution: 128 x 160 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 650 mAh, Standby time (2G): 300 h. Weight: 3.88 oz (110 g). Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
LCD
Panel type
LCD
Display number of colors
65536 colors
Memory
Internal memory
1.5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
650 mAh
Battery type
Li-Ion
Talk time (2G) *
9 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
3.54" (90 mm)
Depth
1.89" (48 mm)
Height
1.06" (27 mm)
Phone features
Java technology
Yes
Other features
Interface
USB, IrDA, Bluetooth, USB
Networking type
GSM
Operating frequency
GSM 1800 GSM 1900 GSM 900
Playback formats
MIDI