location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-Z4015 projection lens VPL-F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-Z4015
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-Z4015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524469875
Category:
Lenses used in projectors.
Projection Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 10:54:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VPLL-Z4015 projection lens VPL-F :
The short editorial description of Sony VPLL-Z4015 projection lens VPL-F

Short focus zoom lens for the VPL-F Series
More>>>
Sony VPLL-Z4015 projection lens VPL-F:
The official marketing text of Sony VPLL-Z4015 projection lens VPL-F as supplied by the manufacturer

Short focus zoom lens

Throw ratio
- 2.06:1 to 2.72:1 (XGA model)
- 2.02:1 to 2.67:1 (WUXGA model)

Short summary description Sony VPLL-Z4015 projection lens VPL-F:
This short summary of the Sony VPLL-Z4015 projection lens VPL-F data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-Z4015, 2.02:1 - 2.72:1, 2.2 - 2.6, 40 - 600, Black, VPL-F, 5.83 x 9.09 x 5.24" (148 x 231 x 133 mm)

Long summary description Sony VPLL-Z4015 projection lens VPL-F:
This is an auto-generated long summary of Sony VPLL-Z4015 projection lens VPL-F based on the first three specs of the first five spec groups.

Sony VPLL-Z4015. Throw ratio: 2.02:1 - 2.72:1, Aperture range (F-F): 2.2 - 2.6, Projected image size: 40 - 600. Dimensions (WxDxH): 5.83 x 9.09 x 5.24" (148 x 231 x 133 mm), Weight: 6.61 lbs (3 kg)

Features
Throw ratio
2.02:1 - 2.72:1
Aperture range (F-F)
2.2 - 2.6
Projected image size
40 - 600
Product color
Black
Compatibility
VPL-F
Weight & dimensions
Dimensions (WxDxH)
5.83 x 9.09 x 5.24" (148 x 231 x 133 mm)
Weight
6.61 lbs (3 kg)
Logistics data
Harmonized System (HS) code
90021100
Brand Image Article code product Stock Price from
Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-3003 VPLL-3003 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3032 VPLL-Z3032 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3024 VPLL-Z3024 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
España 1 distributor(s)