location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLEX1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EX1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8434072788580
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:36:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 750:1
Long product name Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768) :
The short editorial description of Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768)

High resolution Compact B5 size projector
More>>>
Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768):
The official marketing text of Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

VPL-EX1
Features:
High resolution Compact B5 size projector
XGA (1024 x 768) data video projector up to SXGA
1500 ANSI lumen
Weight: 2.7 kg
Auto set-up function
Soft Carrying case and RM included

Short summary description Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768):
This short summary of the Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLEX1, 1500 ANSI lumens, XGA (1024x768), 750:1, Lamp, Presentation, 5.95 lbs (2.7 kg)

Long summary description Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sony VPLEX1 data projector 1500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sony VPLEX1. Projector brightness: 1500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 750:1. Light source type: Lamp. Market positioning: Presentation. Weight: 5.95 lbs (2.7 kg). Connectivity technology: Wired, Technical features: Soft Carrying case & RM

Projector
Projector brightness *
1500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
750:1
Light source
Light source type *
Lamp
Design
Market positioning *
Presentation
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Connectivity technology
Wired
Technical features
Soft Carrying case & RM
Country Distributor
United Kingdom 1 distributor(s)