location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VMC-IL4415
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-IL4615 show
Show alternative article codes used in the online market place
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2016 05:42:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m) :
The short editorial description of Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m)

i.LINK™ Digital Interface Cable
More>>>
Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m):
The official marketing text of Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m) as supplied by the manufacturer

i.LINK™ DV in/Out Interface (IEEE-1394) provides a high-speed, bi-directional digital link between camcorders, a camcorder and editing deck, or a camcorder and computer with i.LINK capability. So you can transfer data digitally, then edit it multiple times with virtually no deterioration of picture of sound quality.

Short summary description Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m):
This short summary of the Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony i.LINK™ Digital Interface Cable, 59.1" (1.5 m)

Long summary description Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m):
This is an auto-generated long summary of Sony i.LINK™ Digital Interface Cable 59.1" (1.5 m) based on the first three specs of the first five spec groups.

Sony i.LINK™ Digital Interface Cable. Cable length: 59.1" (1.5 m)

Weight & dimensions
Cable length *
59.1" (1.5 m)
Country Distributor
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)