location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO USB Optical Mouse, Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-UMS20/R
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:37:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Gray
  • - USB Type-A
  • - Buttons quantity: 3
  • - 31.5" (0.8 m)
Guarantee: 1 year
Long product name Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI :
The short editorial description of Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI

VAIO USB Optical Mouse, Red
More>>>
Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI:
The official marketing text of Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI as supplied by the manufacturer

- 800-dpi optical precision Mouse with a cable length: Approx. 80 cm
- MousePad Material is Polycarbonate
- Exists in Red, Pink, Blue, White, Black, Red, Grey, Grey, Dark Blue, and Silver colour
- Dimension of mouse Approx. 26.7mm×52.6mm×90.6mm(w/d/h)
- Dimension of MousePad Approx. 188mm×145mm×1mm (w/d/h)

Short summary description Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI:
This short summary of the Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO USB Optical Mouse, Red, Optical, USB Type-A, 800 DPI, Gray

Long summary description Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Sony VAIO USB Optical Mouse, Red. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product color: Gray

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Gray
Material
Polycarbonate
Ergonomics
Cable length
31.5" (0.8 m)
Weight & dimensions
Weight
1.76 oz (50 g)
Other features
Mouse dimensions (WxDxH)
1.05 x 3.57 x 2.07" (26.7 x 90.6 x 52.6 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:52:06
Uk has collected 1 expert review for Sony VAIO USB Optical , Red mouse USB Type-A 800 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 05:52:04
Who would have guessed that a computer mouse can be a form of self-expression? Just what we need—another thing in the world that says "look at me!" Although a gaming mouse is a dead giveaway of your enthusiast status, it also has practical advantage...
Good Size good for notebook travelers. Stylish looking. Strong, responsive scroll wheel.
Bad Pricey. Small shape not ideal for ergonomics.
Bottom line The Sony USB Mouse VGP-UMS20 is a handy mouse for the person on-the-go, but not for somebody who will likely plop it up on a desk...
60%
Brand Image Article code product Stock Price from
Sony VAIO USB Optical , Silver mouse USB Type-A 800 DPI Sony VAIO USB Optical , Silver mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/S VAIO USB Optical Mouse, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Dark Blue mouse USB Type-A 800 DPI Sony VAIO USB Optical , Dark Blue mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/LI VAIO USB Optical Mouse, Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Black mouse USB Type-A 800 DPI Sony VAIO USB Optical , Black mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/B VAIO USB Optical Mouse, Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Blue mouse USB Type-A 800 DPI Sony VAIO USB Optical , Blue mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/L VAIO USB Optical Mouse, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Grey mouse USB Type-A 800 DPI Sony VAIO USB Optical , Grey mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/H VAIO USB Optical Mouse, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Green mouse USB Type-A 800 DPI Sony VAIO USB Optical , Green mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/G VAIO USB Optical Mouse, Green 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO USB Optical , Pink mouse USB Type-A 800 DPI Sony VAIO USB Optical , Pink mouse USB Type-A 800 DPI
(show image)
VGP-UMS20/P VAIO USB Optical Mouse, Pink 0.00
(excl. VAT)
0 (incl. VAT)