location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-CPP1/G laptop case 8" Sleeve case Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-CPP1/G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CPP1/G show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VGP-CPP1/G laptop case 8" Sleeve case Green :
The short editorial description of Sony VGP-CPP1/G laptop case 8" Sleeve case Green

VGP-CPP1/G, Carrying Pouch, Green
More>>>
Sony VGP-CPP1/G laptop case 8" Sleeve case Green:
The official marketing text of Sony VGP-CPP1/G laptop case 8" Sleeve case Green as supplied by the manufacturer

Dimensions
-Weight- Carrying Pouch (g): Approx. 70.
-Weight- Mini Pouch (g): Approx. 50.
-Carrying Pouch (mm): 145 (W) x 265 (H) x 35 (D).
-Mini Pouch (mm): 235 (W) x 95 (H) x 35 (D).

Short summary description Sony VGP-CPP1/G laptop case 8" Sleeve case Green:
This short summary of the Sony VGP-CPP1/G laptop case 8" Sleeve case Green data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-CPP1/G, Sleeve case, 8", 2.47 oz (70 g)

Long summary description Sony VGP-CPP1/G laptop case 8" Sleeve case Green:
This is an auto-generated long summary of Sony VGP-CPP1/G laptop case 8" Sleeve case Green based on the first three specs of the first five spec groups.

Sony VGP-CPP1/G. Case type: Sleeve case, Maximum screen size: 8". Weight: 2.47 oz (70 g)

Features
Maximum screen size *
8"
Case type *
Sleeve case
Product main color *
Green
Weight & dimensions
Weight
2.47 oz (70 g)
Other features
Dimensions (WxDxH)
5.71 x 1.38 x 10.4" (145 x 35 x 265 mm)
Brand Image Article code product Stock Price from
Sony VGP-CPP1/R laptop case 8" Sleeve case Red Sony VGP-CPP1/R laptop case 8" Sleeve case Red
(show image)
VGP-CPP1/R VGP-CPP1/R 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-CPP1/B laptop case 8" Sleeve case Black Sony VGP-CPP1/B laptop case 8" Sleeve case Black
(show image)
VGP-CPP1/B VGP-CPP1/B 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-CPP1/W laptop case 8" Sleeve case White Sony VGP-CPP1/W laptop case 8" Sleeve case White
(show image)
VGP-CPP1/W VGP-CPP1/W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)