location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large Capacity Battery Pack for AR, CR and SZ VAIO®
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPL9 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:26:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Large Capacity Battery Pack for AR, CR and SZ VAIO® :
The short editorial description of Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®

Large Capacity Battery Pack for AR, CR and SZ Series VAIO® Notebook Computers
More>>>
Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®:
The official marketing text of Sony Large Capacity Battery Pack for AR, CR and SZ VAIO® as supplied by the manufacturer

Get a spare to extend the battery life on-the-go for lengthy meetings and flights. Battery power gives you the ability to use your computer around the house, in the office and when you travel. This model is designed for use with AR, CR and SZ Series VAIO notebooks.

-Provides 1.5x the power of a standard notebook battery.
-Designed exclusively for use with the VAIO® AR, CR and SZ Series Notebooks.
-Get a spare to extend the battery life on the go for lengthy meetings and flights.
-Battery power gives you the ability to use your computer around the house, in the office and when you travel.

Short summary description Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®:
This short summary of the Sony Large Capacity Battery Pack for AR, CR and SZ VAIO® data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®, Battery

Long summary description Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®:
This is an auto-generated long summary of Sony Large Capacity Battery Pack for AR, CR and SZ VAIO® based on the first three specs of the first five spec groups.

Sony Large Capacity Battery Pack for AR, CR and SZ VAIO®. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
7800 mAh
Battery
Battery voltage
11.1 V
Weight & dimensions
Weight
17.3 oz (490 g)
Other features
Dimensions (WxDxH)
8.14 x 1.33 x 2.67" (206.7 x 33.9 x 67.7 mm)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI55411 laptop spare part Battery
(show image)
MBI55411 MBI55411 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI2084 laptop spare part Battery
(show image)
MBI2084 MBI2084 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPS18 laptop spare part Battery Sony VGP-BPS18 laptop spare part Battery
(show image)
VGP-BPS18 VGP-BPS18 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)