location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-NR38M/S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR38M/S.G4?AUT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Intel® Pentium® T2390 1.86 GHz
  • - 15.4" 1280 x 800 pixels Matt 16:10
  • - 2 GB DDR2-SDRAM 533 MHz 2 x 1 GB
  • - 250 GB
  • - Intel® GMA X3100
  • - Ethernet LAN
  • - 3 h
  • - Windows Vista Home Premium
Guarantee: 1 Year
Long product name Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver :
The short editorial description of Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver

Intel Pentium Dual-Core Processor T2390 (1.86GHz, 1 MB L2, 533 MHz), 15,4" WXGA (1280 x 800), 2 x 1 GB DDR2 533 MHz, 250 GB 5400rpm SATA, DVD+-RW/+-R DL/RAM, Mobile Intel® GMA X3100 350 MB,Fast Etehrnet, WLAN 802.11 b/g, Windows Vista® Home Premium SP1
More>>>
Short summary description Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver:
This short summary of the Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-NR38M/S, Intel® Pentium®, 1.86 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver:
This is an auto-generated long summary of Sony VAIO VGN-NR38M/S Intel® Pentium® T2390 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Silver based on the first three specs of the first five spec groups.

Sony VAIO VGN-NR38M/S. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Product color: Silver. Weight: 6.39 lbs (2.9 kg)

Design
Product color *
Silver
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
T2390
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket M (mPGA478MT)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor system type
Up
Processor series
Intel Pentium T2000 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
3 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.350 GB
Audio
Audio system
Intel High Definition Audio compatible
Camera
Front camera
No
Optical drive
CD read speed
24x
CD write speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW write speed
24x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
Network
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel GL960 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
87
Software
Drivers included
Yes
Trial software
McAfee Internet Security Suite, Microsoft Office Ready 2007
Operating system installed *
Windows Vista Home Premium
Bundled software
VAIO Music Box, Windows Media Player 11 Video & TV VAIO Content Importer/Exporter, WinDVD 8.0 - VAIO, DivX-Player, VAIO Movie Story Foto Google Picasa, VAIO Movie Story CD/DVD Easy Media Creator 9, Adobe Reader 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA4H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35153
Conflict-Free processor
No
Battery
Battery life (max)
3 h
Battery recharge time
3.65 h
Security
Cable lock slot
No
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.6" (269.1 mm)
Height
1.49" (37.9 mm)
Height (front)
1.24" (3.14 cm)
Height (rear)
1.49" (3.79 cm)
Weight *
6.39 lbs (2.9 kg)
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
14.2 x 10.6 x 1.49" (360 x 269.1 x 37.9 mm)
Display
LCD
Battery type
VGP-BPS9B
TV-in port
No
Internal modem
Yes
Modem speed
56.6 Kbit/s
Modem type
V.92/V.90
Brand Image Article code product Stock Price from
Toshiba

Toshiba Satellite Pro 4600 PIII1000/256/20/15.0TFT/CD-RW/DVD 15" 20 GB
(show image)
P Satellite Pro 4600 PIII1000/256/20/15.0TFT/CD-RW/DVD 0.00
(excl. VAT)
0 (incl. VAT)