location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NR31E/S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR31E/S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 1.73 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 533 MHz 2 x 1 GB
  • - 200 GB
  • - Intel® GMA X3100
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO NR31E/S, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 200 GB

Long summary description Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO NR31E/S Intel® Pentium® 15.4" 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO NR31E/S. Processor family: Intel® Pentium®, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
24x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-RW read speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
Optical drive
DVD+R Double Layer write speed
4x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Networking type
100 BASE-TX/10 BASE-T
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
VAIO Music Box, WMP 11, VAIO Content Importer, WinDVD 8.0, VAIO Movie Story, Google Picasa, Easy Media Creator 9, Adobe Reader 8.1, Microsoft Office Ready 2007, Norton 360
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.6" (269.1 mm)
Height
1.49" (37.9 mm)
Weight *
6.39 lbs (2.9 kg)
Other features
Wireless technology
802.11b/g
Infrared data port
No
Type
PC
Display
LCD
Battery type
VGP-BPS9B
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:30:34
Uk has collected 4 expert reviews for Sony VAIO NR31E/S 39.1 cm (15.4") Intel® Pentium® 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:30:33
Sony VAIO laptops are often seen as premium products, but the company is increasingly releasing a number of entry-level machines, such as the Sony VAIO VGN-NR31J/S (£500 inc. VAT). The first thing youll notice about this laptop is its appearance, as it...
Good Solid build, Dedicated graphics, Looks good, Great screen...
Bad Low performance, Basic features...
70%
pocket-lint.com
Updated:
2013-08-04 13:30:33
This is an attractive notebook with a good screen but it lacks power to make it a true multimedia machine...
Good Great, solid design, nice screen, good graphics...
Bad Sluggish keyboard, slow performance...
Bottom line This is an attractive notebook with a good screen but it lacks power to make it a true multimedia machine...
60%
Laptopmag.com
Updated:
2013-08-04 13:30:33
This $599 notebook looks good and gets the job done, but don’t expect multimedia muscle.
Good Svelte, silver, textured design, Bright and colorful display, Decent wireless performance, Comfortable keyboard...
Bad Only 1GB of memory, Too much bloatware, Poor full-screen video streaming performance...
Bottom line Thanks to its svelte, silver finish and overall good looks, the Sony VAIO VGN-NR310E looks more expensive than its $599 price tag. But while you get a large and bright glossy display and a DVD burner for a bargain-basement price, don’t expect more t...
60%