location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO CR320E/T, Crocodile
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-CR320E/T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 14.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 250 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

VAIO CR320E/T, Crocodile - Intel Core 2 Duo T7250 2.0GHz, 14.1" WXGA LCD 1280 x 800, 250GB SATA HDD, 2GB DDR2-667, DVD±RW DL, Mobile Intel GMA X3100, Fast Ethernet, 802.11a/b/g/n, V92/V.90 Modem, Bluetooth, 1.3M WebCam, Microsoft Windows Vista Home Premium
More>>>
Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
The official marketing text of Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer

Performance and style come together with this eye-catching 14.1" CR series notebook PC. Includes built-in camera, the Intel® Core™ 2 Duo Processor and sleek silver trim.

Step out and be seen with the with the portable, powerful and colorful VAIO® CR notebook, a 14.1" notebook with XBRITE-ECO™ LCD technology. This thin and light mobile masterpiece features an array of entertainment and design extras, including a built-in web cam, AV controls, powerful, cutting-edge technologies and a comfortable, easy-to-clean keyboard.

Powerful Performance
- Super-powerful Intel® Core™ 2 Duo processor T7250 (2GHz - 800MHz Front Side Bus)
- Genuine Microsoft® Windows Vista® Home Premium is easy-to-use and delivers new security and entertainment features.
- Roomy 250GB (5400RPM) hard drive and 2GB RAM.

Portable entertainment
- Perfectly portable with a 14.1” display, thin-and-light chassis and up to 4.5 hours of battery life
- Instant mode & A/V controls provide on-demand access to your entertainment without booting-up.
- CD/DVD burner provides easy backup of data, photos, music and videos.
- Stunning, smart and sophisticated, with a radiant deep blue finish and a chic silver interior.

Superior Technologies
- 802.11n offers a massive boost in speed and considerably more range than 802.11a/b/g.
- Built-in 1.3 megapixel MOTION EYE® camera and microphone let you participate in video chats and conferencing
- Enjoy brilliant colors and stunning clarity while conserving power with XBRITE-ECO™ LCD technology.
- Pulsing LED ground effects emanate and glow from beneath.

Short summary description Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO CR320E/T, Crocodile, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO CR320E/T, Crocodile. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 5.51 lbs (2.5 kg)

Display
Display diagonal *
14.1"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MS Duo, SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.358 GB
Audio
Audio system
Sony Sound Reality
Camera
Front camera resolution (numeric)
1.3 MP
Video capturing speed
30 fps
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
16x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard keystroke
0.0787" (2 mm)
Keyboard key pitch
0.752" (1.91 cm)
Keyboard layout
QWERTY
Keyboard number of keys
82
Software
Trial software
Norton 360 All-In-One Security, Microsoft Works SE 9.0
Operating system installed *
Windows Vista Home Premium
Bundled software
Click to Disc, LocationFree Player
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
13.2" (335 mm)
Depth
9.8" (249 mm)
Height (front)
0.827" (2.1 cm)
Height (rear)
1.5" (3.8 cm)
Weight *
5.51 lbs (2.5 kg)
Other features
Wireless technology
802.11a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LCD
Power requirements
86W+10%
Battery type
VGP-BPS9/S
TV-in port
No
Internal modem
Yes
Modem type
V92/V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:40:50
Uk has collected 5 expert reviews for Sony VAIO CR320E/T, Crocodile Intel® Core™2 Duo T7250 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-07-01 04:40:49
Sonys VAIO range is one of the worlds best known laptop brands and covers nearly every sector of the market. While the VAIO VGN-CR31S/W (£730 inc. VAT) is not as well specified as some rivals, it compensates with impressive performance and usability...
Good Great usability, Vibrant screen, Speedy performance, Generous software package...
Bad 160GB storage, Limited connectivity...
70%
notebookcheck.net
Updated:
2014-07-01 04:40:49
The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system i...
Good Elegant design, Userfriendly input devices, Passable performance, Low heating, Usable battery life, Userfriendly AV mode, Very even illumination, Colourcoordinated accessories...
Bad Lid sensitive to pressure, Too many preinstalled software, Unnecessary trial and advertisement software, No recovery CD/DVD provided, No DVI, HDMI, or GigabitLAN...
Bottom line The Sony Vaio VGN-CR31S/W is an elegant 14.1 inch notebook with modern design and user-friendly input devices. Equipped with fast and up-to-date core components the VGN-CR31S/W has a good performance. You even do not need to boot the operating system if y...
84%
Brand Image Article code product Stock Price from
Sony VAIO CR320E/W, White + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/W, White + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/W-B VAIO CR320E/W, White + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/W, White Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/W, White Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/W VAIO CR320E/W, White 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/T, Crocodile + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/T, Crocodile + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/T-B VAIO CR320E/T, Crocodile + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/R, Red + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/R, Red + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/R-B VAIO CR320E/R, Red + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/R, Red Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/R, Red Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/R VAIO CR320E/R, Red 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/P, Pink + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/P, Pink + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/P-B VAIO CR320E/P, Pink + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/P, Pink Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/P VAIO CR320E/P, Pink 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/N, Gold + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/N-B VAIO CR320E/N, Gold + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/N, Gold Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Sony VAIO CR320E/N, Gold Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-CR320E/N VAIO CR320E/N, Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO CR320E/L, Blue + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Blue, Silver Sony VAIO CR320E/L, Blue + Targus TCM004US Bag Intel® Core™2 Duo T7250 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Blue, Silver
(show image)
VGN-CR320E/L-B VAIO CR320E/L, Blue + Targus TCM004US Bag 0.00
(excl. VAT)
0 (incl. VAT)