location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Notebook B Serie Model VGN-B1VP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-B1VP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 14" 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 40 GB DVD-ROM
  • - Intel® 855GME
Guarantee: Guarantee 12 Months
Long product name Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME :
The short editorial description of Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME

VAIO Notebook B Serie Model VGN-B1VP - Intel® Pentium® M 725, 1.60 GHz, 14.1" TFT, 1024 x 768, RAM 512Mb, HDD 40Gb, CD-RW/DVD-ROM Drive, LAN / WLAN.
More>>>
Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME:
The official marketing text of Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME as supplied by the manufacturer

VAIO Notebook B Serie Model VGN-B1VP


CPU:

Microprocessor Full Name - Intel® Pentium® M processor 725 1.60 GHz Supports Enhanced Intel SpeedStep® Technology

Operating System:

Operating System - Microsoft® Windows® XP Professional

Display:

Diagonal Size (in) 14.1

Display Type - TFT Colour

Resolution Format - 1024 x 768

Memory:

Memory Size (MB)512

Drives:

Hard Drive Capacity (GB)40

Optical Drive Type - CD-RW/DVD-ROM Drive

Graphics:

Integrated ChipsetIntel® 855GME integrated graphics chip and 64 MB of shared memory

Connectivity:

Wireless LAN Type 802.11 b/g

Short summary description Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME:
This short summary of the Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Notebook B Serie Model VGN-B1VP, 1.6 GHz, 14", 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME:
This is an auto-generated long summary of Sony VAIO Notebook B Serie Model VGN-B1VP 14" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME based on the first three specs of the first five spec groups.

Sony VAIO Notebook B Serie Model VGN-B1VP. Processor frequency: 1.6 GHz. Display diagonal: 14", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® 855GME. Weight: 5.07 lbs (2.3 kg)

Display
Display diagonal *
14"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Memory upgrade
Yes
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Built-in Stereo Speakers, Mega Bass, Windows Sound System Compatible
Optical drive
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX / Integrated Wireless LAN, Yes
Ports & interfaces
I/O ports
Interfaces: 4 Pin i.LINK (IEEE1394), 400 Mbps - 1 DC in - 1 Docking Station Interface - 1 Headphone Jack - 1 Memory Stick Slot - 1 Memory Stick Slot Type - Standard/Duo Size, Memory Stick Pro, High-speed data transfer compatible Microphone Jack - 1 RJ-11 Direct Port (Modem)- 1 RJ-45 Direct Port (Network) - 1 USB Speed - High/Full/Low USB Port (quantity) - 2 USB Version - 2.0 USB Connector Type - A VGA Connector for Monitor - 1 PCMCIA Card Type I or II - 1
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
QWERTY
Keyboard number of keys
84
Software
Bundled software
Sony Software: Click to DVD 2.1 DVgatePlus 1.3 PictureGearStudio 2.0 SonicStage 2.1 VAIO Media 3.1 Recovery System - Hard Drive Recovery Sonic Stage Mastering Studio 1.3 Vaio Zone 1.1 Third Party Software: Adobe Acrobat Reader 6.0 Adobe Photoshop Elements 2.0 Adobe Premiere Standard WinDVD for VAIO 5.0 Microsoft Works 7.0 Norton Internet Security 2004 Adobe Acrobat Elements 6.0 Adobe Photoshop Album Starter Edition 2.0 SE Norton Password Manager 2004 Record Now! 7.2
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control
No
Other features
Bundled hardware
AC Adaptor, Battery, Power Cord
Dimensions (WxDxH)
12.6 x 10.1 x 1.14" (321 x 255.3 x 29 mm)
Battery type
Lithium-Ion battery
Compatible operating systems
Microsoft Windows XP Professional Microsoft Windows XP Service Pack 2
Internal modem
Yes
Video in
No
Modem speed
56 Kbit/s
Country Distributor
United Kingdom 1 distributor(s)