location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDG-SV5P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDG-SV5P show
Show alternative article codes used in the online market place
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:07:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s) :
The short editorial description of Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s)

Lightweight glasses with semi-transparent, white-back frame design for SimulView™ games on PS3™
More>>>
Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s):
The official marketing text of Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s) as supplied by the manufacturer

Enjoy multi-player gaming without the split screen


Two player gaming with separate big screen views: When you and a friend both put on 3D glasses, SimulView™ gives you independent views of the same nail-biting PS3™ SimulView™ games.

Game in comfort: Lightweight, semi-transparent frames keep you feeling good in even the most intense gaming sessions.

Nothing obscures your view: The unobtrusive white-back frame stays out of your eye-line, so you can focus on the action.

Pop them on and play: With no need for batteries, your SimulView™ Passive glasses let you play as long as you like.

Bring a friend: Each pack contains two pairs of glasses, so it’s always game on when you’ve got mates round.

Level the playing field: Your friend can’t see your screen as you play, which means no sneaky glances blowing your game plans.

Short summary description Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s):
This short summary of the Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TDG-SV5P, 5.83 x 1.65 x 6.85" (148 x 42 x 174 mm), 0.564 oz (16 g), White, 1 pc(s)

Long summary description Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s):
This is an auto-generated long summary of Sony TDG-SV5P stereoscopic 3D glasses White 1 pc(s) based on the first three specs of the first five spec groups.

Sony TDG-SV5P. Dimensions (WxDxH): 5.83 x 1.65 x 6.85" (148 x 42 x 174 mm), Weight: 0.564 oz (16 g). Product color: White. Quantity per pack: 1 pc(s)

Weight & dimensions
Dimensions (WxDxH)
5.83 x 1.65 x 6.85" (148 x 42 x 174 mm)
Weight
0.564 oz (16 g)
Color
Product color *
White
Packaging data
Quantity per pack *
1 pc(s)