location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAIT1-40C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAIT1-40C show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:51:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm) :
The short editorial description of Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm)

TAIT1-40N - AIT 1 Turbo - 40 GB / 104 GB
More>>>
Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm):
The official marketing text of Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm) as supplied by the manufacturer

AIT Turbo tape with IC Memory of 64Kbit. Storage capacity of 40GB native and 104GB compressed for effective cost performance. Ideal for small business data back-up.

- High storage capacity of 104GB compressed data (40GB native) in a small and compact 8mm cartridge
-Fast data transfer using efficient Helical Scan technology, up to 6MB/sec sustained native transfer rate
- TAIT1-40C features MIC (Memory In Cassette) chip technology to simplify media management and accelerate access in library environments
- Cost effective solutions while keeping reliable AIT characteristics
- Proven reliability and durability with a 30 year media life thanks to AME technology (Advanced Metal Evaporated)
- AIT Turbo Media can only be used with an AIT Turbo drive. Current AIT drives can't read nor write the new AIT TURBO media line-up (T-AIT) except AIT-3Ex drives. New AIT Turbo drives can read and write current AIT media line-up (AIT & T-AIT)
- Cleaning Tape: SDX1-CL

Short summary description Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm):
This short summary of the Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AIT-1 Turbo 40/104GB, Blank data tape, AIT, 104 GB, AIT, 5 - 45 °C, 20 - 80%

Long summary description Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm):
This is an auto-generated long summary of Sony AIT-1 Turbo 40/104GB Blank data tape 0.315" (8 mm) based on the first three specs of the first five spec groups.

Sony AIT-1 Turbo 40/104GB. Product type: Blank data tape, Media type: AIT, Compressed capacity: 104 GB. Tape size: 0.315" (8 mm), Tape length: 7322.8" (186 m), Tape thickness: 6.6 µm. Dimensions (WxDxH): 3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm), Total storage capacity: 40 GB, Technical features: 64kbit MIC

Performance
Product type *
Blank data tape
Media type *
AIT
Compressed capacity
104 GB
Film type
AIT
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 32 °C
Weight & dimensions
Tape size
0.315" (8 mm)
Tape length
7322.8" (186 m)
Tape thickness
6.6 µm
Weight
2.61 oz (74 g)
Other features
Dimensions (WxDxH)
3.74 x 2.46 x 0.591" (95 x 62.5 x 15 mm)
Technical features
64kbit MIC
Recording technology
AIT-1 Turbo
Total storage capacity
40 GB
Country Distributor
United Kingdom 1 distributor(s)