location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGPT121E2/S.E2
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 9.4" 1280 x 800 pixels IPS
  • - NVIDIA Tegra Tegra 3 1.3 GHz
  • - 16 GB Flash Card reader integrated
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Android
More>>>
Short summary description Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia S, 9.4", 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Sony Xperia S 3G NVIDIA Tegra 16 GB 9.4" 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Sony Xperia S. Display diagonal: 9.4", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.1 oz (570 g). Operating system installed: Android. Product color: Black

Display
Display diagonal *
9.4"
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
NVIDIA Tegra
Processor model *
Tegra 3
Processor frequency *
1.3 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
8 MP
Main camera resolution
3264 x 2448 pixels
Video recording
Yes
Second camera
Yes
Second camera resolution
1 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Microphone in
Yes
Headphone out
Yes
Design
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.0
Operating system installed *
Android
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Continuous video playback time
12 h
Browsing time
10 h
Media formats
Audio formats supported
AAC, FLAC, LPCM, MIDI, MP3, OGG, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG, WBMP
Video compression formats
H.263, H.264, MPEG4, WMV
Weight & dimensions
Width
9.44" (239.8 mm)
Depth
6.87" (174.4 mm)
Height
0.346" (8.8 mm)
Weight
20.1 oz (570 g)
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 13:36:52
Uk has collected 411 expert reviews for Sony Xperia S 3G 16 GB 23.9 cm (9.4") NVIDIA Tegra 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2013-04-26 13:36:41
As with its phones and TVs, Sony has lagged behind its arch-rival Samsung in the tablet market in recent years. The Sony Xperia Tablet S is out to change all that, but does it make the necessary moves? With a quad-core processor, slim profile and up-to-d...
Good Interesting design, Full-size SD card slot...
Bad Low-res screen, Ageing software, Uncompetitive pricing...
Bottom line The Sony Xperia Tablet S is a pleasant-enough tablet. Not everyone will like the folio-style design, but it has its benefits, plus it's a whole lot slimmer than its predecessor. That said, Sony hasn't been aggressive enough in its pricing of the Tablet S...
70%
pocket-lint.com
Updated:
2013-04-26 13:36:42
Sony came late to the tablet game, and when it did finally rock up with the Tablet P and S, it was hardly playing its A game. So now we have the Xperia Tablet S in our hands the question is obviously, has Sony addressed the issues, and is this a device wo...
Good Stylish, well-built, decent price, powerful, compact dimensions...
Bad Sony's entertainment services are baffling and over-expensive...
Bottom line Sony was always going to struggle to get traction with tablets because it's a fairly crowded market and there's lots to choose from. Sony might make solid hardware, but so do most companies these days, so what is there to sell us on the Xperia over...
80%
expertreviews.co.uk
Updated:
2013-04-26 13:36:42
The splash-proof Sony Xperia Tablet S was first launched a few months ago, but had to be pulled from sale because of problems with its waterproof seal. It’s now back on sale, and watertight, but has the delay sunk it, with numerous competitors breaking...
Bottom line Sony's best Android tablet yet, with some useful family-friendly features...
80%
digitalversus.com
Updated:
2013-04-26 13:36:42
Today we're reviewing Sony's PlayStation-certified, water-resistant tablet, the Xperia Tablet S. The Xperia Tablet S is Sony's third adventure in Tabletland. Don't expect any kind of revolution in the brand's... Sony's Xperia Tablet S is a splashproof de...
Good Good overall responsiveness, User sessions/accounts (excellent idea), Universal remote mode, Sony's additions (miniapps & interface), SD/SDXC memory card reader, Battery life...
Bad Coollooking design, but not the most practical for handling, Proprietary connector, Video Unlimited: little choice and not much HD, Sony may have gone overboard on the exclusive apps: 12, Bad camera sensor...
Bottom line This is a good improvement on the Sony Tablet S. It may not be a mind-blowing update, but the universal remote mode and user sessions are a real plus. It's too bad there's so little content available on Video Unlimited and PlayStation Mobile. Not many of...
80%
uk.hardware.info
Updated:
2013-04-26 13:36:42
Sony's Tablet S from last year had kind of a unique design, and made a good impression. Even if it wasn't perfect, it managed to distinguish itself from masses of Tegra 2 tablets at the time. With the new Xperia Tablet S, Sony is continuing with a simil...
Bottom line The Sony Xperia Tablet S can be called a succesful 'update' of last year's Tablet S. Virtually every aspect has been improved, and the end result is comparable to other recent tablets. The lack of Full HD resolution can be a reason for some consumers to...
0%
T3.com
Updated:
2013-04-26 13:36:43
It took years for Sony to enter the world of tablets and, when it eventually released the original Sony Tablet S (and Sony Tablet P ) last year, the slick design and great screen impressed.This time around, the Tablet S has become the Sony Xperia Tablet S...
Good Slim profile, Lighweight, Great screen...
Bad Poor web browsing...
60%
gadgetspeak.com
Updated:
2013-04-26 13:36:43
Having recently reviewed the tiny Sony P Tablet. This offering is more the normal size; however the shape of a thin wedge is still totally different from anything from any other company. So with design and style does it perform?...
84%
digitalone.com.sg
Updated:
2013-04-26 13:36:43
The universal remote control which is unique to the Sony Tablet S is another factor you should consider if you are in the market for an Android Tablet...
Good Lightweight and easy to hold; SD card slot and Micro USB for easy file transfer...
Bad A bit laggy.
Bottom line The universal remote control which is unique to the Sony Tablet S is another factor you should consider if you are in the market for an Android Tablet...
70%
3g.co.uk
Updated:
2013-04-26 13:36:45
The Sony Tablet S looks good and feels great to hold thanks to its clever wedge shape. It runs smoothly and has the added benefit of that TV remote and access to games, video and music. However, at £399, it should be in direct competition with the iPa...
Good Nice design; decent battery life; inbuilt TV remote; music and video streaming facilities well integrated...
Bad Disappointing speakers and apps; unimpressive snapper; smaller display; touchscreen sluggish at times...
Bottom line With a smaller display, incomplete apps and slower performance, the Sony Tablet S is no rival to the iPad...
80%
gadgetguy.com.au
Updated:
2013-04-26 13:36:46
Sony was slow to show its hand in the tablet space, but its uniquely designed Tablet S makes a compelling case for the Android platform. The first Sony tablet – aptly named the Tablet S – arrives with a combination of standard specs, not-so-standard...
Good Unique design; Very speedy; Nice customisation of Google's Android Honeycomb OS; Universal remote control for home theatre environments;...
Bad Proprietary charging port; Rear camera lacks flash; Some apps and functionality can be buggy;...
Bottom line While it lacks the thin design and build quality of Apple's slate, Sony's debut tablet is a nice implementation of Android that works a treat as a universal controller for your home entertainment system.There's no 3G option or a camera flash, so the story...
80%
goodgearguide.com.au
Updated:
2013-04-26 13:36:46
Sony also bundles the Tablet S with its music streaming service, Music Unlimited, and its video streaming services, Video Unlimited and Crackle. Music Unlimited ($12.99 per month) allows subscribers full access to the catalogue, which currently boasts...
Good Distinctive and comfortable design, Some handy exclusive apps, Good battery life...
Bad Build quality, Web browser performance...
Bottom line Sony has put a lot of work into the Tablet S and it definitely shows: its the most comfortable Android tablet to hold and use. It also bundles some exclusive, nifty apps that you won't find on any other tablet. We wish the screen was brighter, build quali...
80%
whathifi.com
Updated:
2013-04-26 13:36:46
remains a brand with huge appeal and popularity, with househould names such as Walkman and Bravia still going strong thanks to consistent reinvention. It no doubt hopes we’ll one day refer to its Tablet range with similar reverence.The Tablet S is the...
Good Tapered design, lots of content, Android Market and OS are well-stocked and robust...
Bad Sony content still finding its feet, AV performance doesn't match the best...
80%
tomshardware.co.uk
Updated:
2013-04-26 13:36:47
Are you a home theater enthusiast building the ultimate man cave? Sony's Tablet S is the strongest Android-based contender offering unique features for that specific segment. With DLNA compliance and IR remote control apps, it deserves special attentio...
0%
smh.com.au
Updated:
2013-04-26 13:36:48
Video review: So the great Android tablet invasion didn't quite go to plan. Who would have thought that, if you line up a barrage of iPad competitors that look pretty much identical to Apple's model except not quite as polished, people would just buy iPads? Adv...
70%
v3.co.uk
Updated:
2013-04-26 13:36:48
Sony is one of the last major manufacturers to come to market with a tablet, and the Sony Tablet S sets out to challenge the iPad 2 and Android devices with an alternative design and features like an infrared remote application. Unique design is ergono...
Good Unique design, decent screen...
Bad DLNA and infrared remote features are hard to use, poor cameras...
Bottom line The Sony Tablet S is a decent Honeycomb tablet with a unique design. It runs like a Tegra 2-powered device should, and Sony's interface additions are nice. However, key features that aim to differentiate the device from the competition let us down and...
60%
theregister.co.uk
Updated:
2013-04-26 13:36:48
Sony may be late to the Android tablet party but it has turned up with something rather unusual and hopefully different enough from the iPad to not suffer the attentions of Apple’s hyperactive legal department. A slice of Honeycomb: Sony's Tablet S Cal...
Bottom line Sony is to be congratulated for the innovative design, light weight and excellent screen of the Tablet S. And while it can share and display content on other devices using DLNA, this networking option is notoriously picky and relies on there being co...
85%
itpro.co.uk
Updated:
2013-04-26 13:36:48
The Sony Tablet SSony has been rather tardy in coming to the Android tablet market, but its first effort - the Tablet S - is certainly noteworthy for numerous reasons. The slightly wedge-like shape is the first thing you'll notice. The odd sha...
Bottom line The Tablet S has some commendable features, most obviously its rather avant-garde yet eminently practical shape. The lack of video output and a less-than stellar screen will be concerns for some, but the reasonably long battery life compensates for thi...
67%
pcauthority.com.au
Updated:
2013-04-26 13:36:48
The electronics retail shelves are full up with near identical Android tablets. And Google's Ice Cream Sandwich revision to its OS is just around the corner. So how does a relative latecomer, like Sony's Tablet S, get potential punters interested? By b...
Bottom line There's more to the Tablet S than striking looks: it does have substance as well as style. Just not quite enough to make it a compelling buy over similarly priced alternatives...
67%
Zdnet.com.au
Updated:
2013-04-26 13:36:48
Tweet Submit Sony's track record in industrial design, hardware engineering, gaming and media makes it the best possible candidate to challenge Apple's iPad. A year and a half after Apple's tablet debut, Sony is striking back with an Android 3.2...
Good Exclusive apps, Ergonomic design, PlayStation certification, DLNA video and music streaming, Integrated IR universal remote control...
Bad It's on the pricey side, Charging adapter is proprietary, Screen brightness isn't what it could be...
Bottom line Sony took its time with Tablet S, and it shows. The industrial design is smart, and the software refinements are both practical and restrained.
77%
wired.co.uk
Updated:
2013-04-26 13:36:48
Sony has to be different. It is a strategy which has seen the company both rise and fall, but it doggedly refuses to change its ways. So there's little surprise Sony's long awaited iPad rival shows all the benefits and drawbacks this approach brings.Th...
Good The wedge design sets the Tablet S apart from the pack and an excellent camera, stylish revamp of the Android UI, exclusive media content and PlayStation certification will win it further fans...
Bad Build materials lack flair considering the asking price and the choice of a 9.4in screen and tinny speakers undermine its media credibility.
Bottom line Just looking at the Tablet S will likely attract or repel you to Sony's vision for the blossoming tablet sector. The wedge shaped design works well in landscape, but feels unbalanced when held in portrait and the reduced screen size, proprietary chargi...
70%
pocket-lint.com
Updated:
2013-04-26 13:36:48
Sony is a comparatively late entrant into the Android tablet fray, bringing forth two tablets of very different character. The Tablet S is the rather more conventional of the pair, but Sony does at least manage to differentiate. Is there a place for t...
Good Nice screen, light and comfortable to hold, universal remote features...
Bad Consistent Wi-Fi problems, hobbled Reader app, moronic SD card issues...
Bottom line Sony could make this a much better tablet with a few tweaks. The lack of SD expandability, despite supporting SD cards, is ludicrous. The build quality could be better, but we like pretty much everything else and the universal remote is cool...
70%
siliconrepublic.com
Updated:
2013-04-26 13:36:49
In a sea of iPad-lookalikes, the design of the Sony Tablet S is rather refreshing. Early descriptions of the device said it looked like a folded-over magazine and it really does. Its black facade curves at the top and continues around the back of the devi...
Bottom line In a sea of iPad-lookalikes, the design of the Sony Tablet S is rather refreshing. Early descriptions of the device said it looked like a folded-over magazine and it really does. Its black facade curves at the top and continues around the back of the d...
0%
expertreviews.co.uk
Updated:
2013-04-26 13:36:49
Apple dominates the tablet market, and most competitors seem happy to go along with its ultra-skinny look - with Samsung even coming to legal blows with Apple over alleged design similarities. Sony, refreshingly, isn't following anyone's lead, and Appl...
Bottom line A clever shape and built-in IR control make the Tablet S a great coffee table tablet, but it can't outshine the competition overall...
80%
gadgetshow.channel5.com
Updated:
2013-04-26 13:36:49
The Sony Tablet S is the latest addition to the ever growing tablet market. It runs Android – as with most of its rivals – but gets a distinctive design to help it stand out. Is that enough in such a competitive market, however? Join us after the break...
Good Out of the two tablets Sony has recently launched – the Sony Tablet S1 and the Sony Tablet S2 – the S1 is the more conservative. There's no double screen, no clamshell design, just a regular single display. At 9.4 inches, it's a slightly unusual size, proving notably smaller than the 9.7-inch Apple iPad 2. The screen may be smaller, but it's also very sharp, with a resolution of 1280 x 800 pixels...
Bad Unfortunately, the Sony Tablet S1 doesn't offer the build quality we were hoping for. It's an entirely plastic affair, and feels a lot cheaper in the hands than an Apple iPad 2. It also feels cheaper than other tablets, such as the Samsung Galaxy Tab.
Bottom line Overall, the Sony Tablet S1 is a good tablet. The screen is a cracker, and it's a comfortable and well designed piece of kit. It's just a shame it feels so cheap – a factor that would make us think twice when there are so many other options on the mark...
80%
trustedreviews.com
Updated:
2013-04-26 13:36:49
The relentless advance of touchscreen technology has brought many advantages to the tech world, but the increasingly generic look of slab-like devices is a noticeable downside. So praise be to Sony for deciding thin definitely is not in. The Sony Tablet S...
Good Practical wedge design separates it from rivals, Android skin is practical and stylish, Strong camera, Good battery life...
Bad Sony exclusive content not ready for launch, Proprietary charging an unwelcome throwback, As expensive as an iPad 2...
Bottom line Sony has taken its time to enter the tablet race and the Tablet S shows the company has learnt from many of the mistakes made by its rivals and worked hard to integrate worthwhile differentiators. This effort is largely successful and while PlayStation co...
80%
techradar.com
Updated:
2013-04-26 13:36:49
It has taken two years for Sony to enter the tablet market, and in that time every manufacturer and their budget Taiwanese spin-off have colluded to fill the tablet market with dross.This presents both and opportunity and a threat to Sony, and while there...
Good Exclusive content, Nice tweaks to Android, PlayStation games...
Bad Lack of Apps, Media problems, Not as slick as iPad 2...
Bottom line ForExclusive contentNice tweaks to AndroidPlayStation games...
80%
alphr.com
Updated:
2013-04-26 13:36:49
Sony has an enviable record of producing top-quality, high-end laptops, but its attempts to jump on the budget portable bandwagon have so far met with mixed success. It ignored netbooks until it was too late, and even tried to reinvent the genre with the...
Bottom line A top-quality tablet, with a thoughtful design and a host of useful software and extras...
83%
channelpro.co.uk
Updated:
2013-04-26 13:36:49
A top-quality tablet, with a thoughtful design and a host of useful software and extras Sony has an enviable record of producing top-quality, high-end laptops, but its attempts to jump on the budget portable bandwagon have so far met with mixed success...
Bottom line There’s a lot packed in, and despite some ragged edges the software line-up certainly adds plenty of value. And that’s the picture we take away from Sony’s Tablet S as a whole. It may be unusual, but it isn’t quirky for the sake of it. The design works...
80%
zdnet.co.uk
Updated:
2013-04-26 13:36:49
Sony's tablet is uniquely its own. Beyond the eye-catching design, you can't help but see Sony's hard work in the attention to detail running throughout the subtle Android optimisations, software selections and feature refinements. Now, Sony's timing i...
Good Exclusive apps, Ergonomic design, DLNA video and music streaming, Integrated IR universal remote control, PlayStation certification for mobile gaming...
Bad Pricey, Proprietary charging adapter, Screen could be brighter...
77%
hardwareheaven.com
Updated:
2013-04-26 13:36:49
Today we take a look at the Sony Tablet S, an Android Honeycomb (3.2) capable tablet which has impressive specifications and a design that sets it apart from the competition. Let's find out how Sony aim to change what we feel a tablet should be like wi...
Bottom line with build quality but in the case of Sony's Tablet S it really has to be the design. Rather than go with a very square, boxy chassis as most manufacturers do, Sony have clearly put thought into making their tablet different. Thankfully though it isn'...
90%
techadvisor.co.uk
Updated:
2013-04-26 13:36:51
Sony has unveiled two Google Android tablets. Here we preview the S1 tablet - check back for a full review in the near future. It has taken a little longer than expected, but Sony has finally joined the rest of the tech world in unveiling an Android ta...
Bottom line Sony has not announced any availability or launch details, but the Sony S1 Android tablet is likely to hit shops towards the end of the year. Watch this space for a full review of the Sony S1...
80%
whathifi.com
Updated:
2013-09-25 12:59:59
The Sony Xperia Tablet S is the successor to one of our favourite Android tablets, the Sony Tablet S , but while the Xperia name has been added, the Tablet S's most obvious design feature has gone – the big wedge. Thankfully, the new Xperia Tablet S is a...
Good Lovely design, Especially nice to hold in portrait, Great video quality, Movies Unlimited...
Bad Not Full HD, Sounds a touch soft...
Bottom line It all adds up to an accomplished do-it-all tablet, and one of our favourite Android devices around. The problem is that the iPad with Retina Display is just £70 more expensive – and worth every penny. MORE: Sony Xperia Tablet Z review Best tablets 20...
80%
hardwarezone.com.sg
Updated:
2013-10-09 10:27:42
Announced at IFA 2012 , the Xperia Tablet S is the first tablet from Sony under the Xperia branding that's also used for its smartphone portfolio (with the most recent addition being the recently announced Xperia Z full HD screen mobile phone).However, th...
Good Unique design, Excellent handling, Good overall performance...
Bad Proprietary connector for charging and file transfer, Reflective display, Mediocre camera performance...
85%
tech.uk.msn.com
Updated:
2013-11-06 14:08:22
Sony has learned much from the dominance of the iPad and the failings of rival tablets. The Sony Tablet S uses brushed aluminum for the back of the body and matt black for the front. The only way you'll notice it's not an iPad or rival Android tablet is t...
Good Lightweight with a great screen it looks great, out of the box.
Bad Clunky web browsing...
Bottom line Sony style, Sony build quality and Sony movie skills in a package which only loses out against the new iPad which has a superior spec for the same price tag...
80%
goodgearguide.com.au
Updated:
2013-11-07 05:50:44
The Sony Tablet S , which incorporated a curved design that attempted to resemble a folded magazine, is one of the most distinctive tablets on the market. Sony has kept much of the same formula for its new Xperia Tablet S but has revamped the design and a...
Good Revamped aluminium build, Splash-proof finish, Some nice software features...
Bad Screen could have been higher res, Awaiting Jelly Bean update...
Bottom line The Sony Xperia Tablet S is thinner, lighter and better constructed than its predecessor. Sony keeps the same distinctive, curved design but has added some interesting new features and given the product a splash-proof coating...
0%
reviewed.com
Updated:
2014-02-08 01:44:57
As far as tablets go in terms of hardware, the Tablet S is a subpar model with only a couple bells and whistles worthy of note. Its screen performance is average at best, its battery is terrible, and there's very little if any advantage that it holds over...
Bottom line Sections...
0%
uk.hardware.info
Updated:
2014-02-16 01:19:41
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
tweaktown.com
Updated:
2014-03-14 02:43:21
To be brutally honest, I haven't touched a single Sony smart device until the Xperia Tablet S. The last Sony phone I even used was an old Sony Ericsson flip phone from many moons ago. In a world completely dominated by the likes of Apple and Samsung...
Bottom line " on virtually all smart devices I review until we get more of the pure Android experience, but this is what I want to bring my readers - the complete and utter truth, from my personal experiences with these devices. Sony and the rest of the companies...
73%
stuff.tv
Updated:
2014-03-14 02:43:21
The feeling of the Xperia Tablet S's cold, hard aluminium beneath our fingertips feels wonderfully expensive compared to the countless creaky plastic tabs we've fondled of late. At 570g, it's much lighter than the iPad 3 and though the textured magazine s...
Good Manages multi-tasking without drama, Quirky extras, The luxurious feel of aluminium...
Bad Full HD would be nice, Not the most powerful tablet out there...
Bottom line The most obvious rival to the Xperia Tablet S is Samsung's 10in, S-Pen toting Galaxy Note 10.1 . But compared to Sony's smooth and sexy aluminium effort, the build quality now seems disappointing and we prefer the Xperia's more open, free-for-all stance...
80%
theglobeandmail.com
Updated:
2014-03-14 02:43:22
One can almost hear the grinding of chair legs against the floor as the rest of the players at the crowded tablet table reluctantly shuffle over and make room for Sony, the latest big-name electronics manufacturer to bring an Android Honeycomb device t...
0%
stuff.tv
Updated:
2014-03-14 02:43:22
Stuff magazine Fri, Sep 23 2011, 5:24PM Unique wedge-shaped designSharp screen with excellent viewing anglesPlayStation support The shelves in Currys, Carphone Warehouse and Best Buy are full up with near identical Android tablets. And Google's Ic...
80%
crowdedbrain.co.uk
Updated:
2014-03-19 01:57:46
The Sony Xperia™ Tablet S should not be confused with Sony's previous tablet with a similar name (The Sony Tablet S) as the specs, UI and subtle cosmetic design changes make this a totally different kettle of fish.While we never got around to reviewing th...
0%
delimiter.com.au
Updated:
2014-03-23 02:19:16
The first wave of Android tablets made it clear that raw specs weren't going to win the war against the iPad. HDMI and USB ports, microSD expansion, dual-core Nvidia processors … who cared when the tablets themselves were ugly as sin and using one...
Bottom line You know what the Sony Tablet S kind of reminded us of? The Amazon Kindle Fire . Sony is using the same MO of bundling its various content services in to make the tablet more appealing than the standard-issue Android, and it comes close to pulling it off...
0%
whatlaptop.co.uk
Updated:
2014-03-26 02:13:42
The Android Market is given a boost with Select App, Sony's own app storeThe Sony Tablet S ( £345 inc. VAT ) is a sleek, good looking tablet that brings a different kind of design and experience from any other Google Android device on the market. Excellen...
0%
whatmobile.net
Updated:
2014-04-04 03:30:29
It€s unusual for Sony to arrive late to the party when new technology is concerned. Blu-ray and 3D TV saw Sony on the starting line and the Sony Reader arrived years before the Amazon research and development lab put the Kindle on the drawing board. The T...
80%
techradar.com/au/
Updated:
2014-04-14 02:10:34
This is the second time out the gate for the Sony Xperia Tablet S. It originally launched in September, but was quickly pulled from the shelves thanks to a manufacturing fault. That's unfortunate for Sony, because in the interim the Google Nexus 10, Amazo...
Good Great for music, Mini apps, Premium and distinctive build, Powerful processor...
Bad Terrible battery life, Underwhelming screen, Glitchy camera, Dated Android OS...
Bottom line The Sony Xperia Tablet S does so many things right but many other things wrong. As a portable music player it's almost unrivalled, it's pretty good for video too in a lot of ways, but the poor screen resolution holds it back from being brilliant. The buil...
60%
whattabletpc.com
Updated:
2014-05-06 01:50:24
As lightweight as the iPad but with a unique design that makes it easier to hold, the Sony Tablet S is the latest innovation from the well-known manufacturer of laptops. For tablet PC users that love the Android operating system, the Sony Tablet S is a gr...
0%
androidaustralia.com.au
Updated:
2014-05-30 06:37:55
The Sony Tablet S has recently received the Android 4.0 ICS update, so we thought it a good idea to do a full review of the device. While this device first came out in the latter part of 2011, it works just a smooth as any 2012 tab. It may not have the fa...
0%
ausdroid.net
Updated:
2014-05-30 06:37:55
The Sony Tablet S is more than just the typical rectangle slab of tablet which is all too commonly seen lined up at your favourite electronics retailer. The unique ‘wedge' shape of the Sony Tablet S sets it apart from its competitors, as do a number of it...
Good Unique style, comfortable to hold and use, Can be used as an IR remote, Music Unlimited and Video Unlimited services...
Bad Proprietary power connector is hard to fit, Screen is a fingerprint magnet...
Bottom line Initially I dismissed the Sony Tablet S as too expensive, and there's no question it would be much more attractive if Sony Australia had passed on the price cut it gave its US customers, but at $599 from Mobicity compared to (for example) $549 for the Gal...
0%
brisbanetimes.com.au
Updated:
2014-06-14 04:45:18
Government website security not up to scratchTransport minister comments on UberHuman microchipsPlease Log in to update your video settingsFairfax technology editor Asher Moses reviews the Sony Tablet S.Sony Tablet S Price: $579 (16GB), $689 (32GB) Rating...
Bottom line Return to videoVideo settingsPlease Log in to update your video settingsVideo will begin in 5 seconds.Don't playPlay nowMore videoRecommendedOptus hack explainedThe future of streaming musicGovernment website security not up to scratchTransport minister c...
70%
thunderbaylive.com
Updated:
2014-08-06 11:35:21
Lisa Gade reviews the Sony Xperia Tablet S Android tablet. This is Sony's second gen Android Tablet with a 9.4″ TruBlack 1280 x 800 display, 1.4GHz quad core Nvidia Tegra 3 CPU with GeForce graphics and an IR blaster AV remote. It has an 8MP rear camera...
0%
theregister.co.uk
Updated:
2015-03-21 09:26:33
Product Round-up With Android 4 Ice Cream Sandwich upon us, it's a good time to take stock of the impact - or lack of it - of Android 3 Honeycomb and Nvidia's Tegra 2, the chipset and release of Google’s mobile OS that were hoped would knock the iPad o...
0%
gizmodo.com.au
Updated:
2015-07-05 08:01:35
Last year's Sony Tablet S wasn't perfect, but it was refreshing. It was a sign that Sony could still innovate and that it wasn't afraid to try something different. The new Xperia S tablet is an improvement in every way, but it's still hung up on those sam...
Bottom line Good hardware is nothing without solid software these days. We can't recommend the Xperia Tablet S until Sony gets the software right — especially the Wi-Fi issues. This could be such a capable and fantastic device, but it had its brains scrambled at birt...
0%
technave.com
Updated:
2016-11-25 03:06:16
Sony recently released the names to two new android tablets that will hit the market in 2011. They are named the Sony Tablet S 3G and Sony Tablet P. In this post we are going to review what we know about the Sony Tablet S 3G , and how it compares to other...
Bottom line Overall we think the Sony Tablet S 3G should be an excellent addition to the tablet market. One thing we are concerned about is the low amount of RAM. Hopefully Sony designed the tablet around this weakness. There are a lot of positives about the Tablet S...
0%
gadgetsmagazine.com.ph
Updated:
2016-11-25 03:06:16
My relationship with tablets is a bit bipolar. There are times when I want to purchase a tablet, as well as times when I realize that they're not for me. Very few tablets have been able to convince me that I...
Good Excellent screen responsiveness, Good screen resolution, Builtin Social Life app, Comfortable to hold and operate...
Bad WiFi connectivity problems, Short battery life, Tinny sound coming from speakers     at full volume, Pricey...
Bottom line The SonyXperia Tablet S may not be as popular and as competitive as the other tablets within its price range, but it's an option worth mulling over. My relationship with tablets is a bit bipolar. There are times when I want to purchase a tablet, as well a...
0%
yugatech.com
Updated:
2016-11-25 03:06:16
The Xperia Tablet S is Sony's 10-inch slate from last year that packs a good set of hardware and an unusual design. With the Xperia Tablet Z on the way, let's find out if this tablet is still worth looking into by reading our full review.Sony hasn't been...
Bottom line The Sony Xperia Tablet S is a good 10-incher that has a good build quality and a unique design. There's not much to boast about in terms of display resolution but the accurate colors and good viewing angles, plus splash proofing compensates for the lack o...
0%
hardwarezone.com.my
Updated:
2016-11-25 03:06:17
Announced at IFA 2012 , the Xperia Tablet S is the first tablet from Sony under the Xperia branding that's also used for its smartphone portfolio (with the most recent addition being the recently announced Xperia Z full HD screen mobile phone).However, th...
Bottom line At RM1,799, the Sony Xperia Tablet S is one of the best Android tablets you can get in the market at the moment. We like the Sony tablet for its unique fold design at its rear, splash-proof build (as claimed by Sony), solid build quality and good overall...
0%
cnwintech.com
Updated:
2016-11-25 03:06:17
This product is a bit out of the grip physical design tablet computers in general. Is it more convenient? Or even vice versa?Instead of making a tablet computer as thin as possible, Sony actually makes a thicker. However, the thickness is tiered. Thickest...
Good good screen, good performance, Playstation certification...
Bad The protective layer of the screen is less convincing, does not support USB Charging...
76%
Mobile88.com
Updated:
2016-11-25 03:06:18
IF YOU you are looking for an Android Tablet that lets you browse the Internet, read electronic books and magazines, manage Word documents or Excel reports, you might want to check out the Sony Tablet S...
0%
thestar.com.my
Updated:
2016-11-25 03:06:18
Published: Wednesday February 29, 2012 MYT 9:18:00 AMUpdated: Wednesday February 29, 2012 MYT 9:28:37 AM Sony breaks away from the mould with its latest Android Tablet. IF YOU you are looking for an Android Tablet that lets you browse the Internet, r...
Good Lightweight and easy to hold; SD card slot and Micro USB for easy file transfer.
Bad A bit laggy.
70%
tbreak.ae
Updated:
2016-11-25 03:06:18
Every other day at the office there’s a new tablet waiting to be explored. Big ones, small ones, some that glow in the dark, some that claim to be bigger, brighter, and faster than anything out in the market. But more often that not, these end up being...
Good Clean interface, remote control app is extremely useful...
Bad No other games available to download yet, finicky power connector, limited video file support...
80%
technoodling.net
Updated:
2016-11-25 03:06:18
Sony may not be the electronics juggernaut that it once was, but whenever they come out with a new product, people take notice, and it was no different when Sony announced that they were going into the tablet market. The S1 tablet is Sony's first contende...
Bottom line I'm not that big a fan of tablets, truth be told, I seldom carry my iPad with me. The Sony S1 changed all that and it's all thanks to Sony's smart design decision in making the S1 light weight and easy to handle. Even the small act of adding a lanyard str...
0%
hardwarezone.com.ph
Updated:
2016-11-25 03:06:18
The tablet category was one of the few frontiers that Sony had no presence until recently when the company launched its assault with two tablets , the Tablet S and the Tablet P. While the Tablet P is expected to arrive in Q1 2012, we already had our hands...
Bottom line Smashing New ConceptBefore Sony entered the tablet market with the Tablet S, it seemed as if ASUS was the only brand improving tablet designs like its Eee Pad Slider. The market was already filled with tablet form factors that looked no different from one...
0%
tweaktown.com
Updated:
2013-04-26 13:36:42
To be brutally honest, I haven't touched a single Sony smart device until the Xperia Tablet S. The last Sony phone I even used was an old Sony Ericsson flip phone from many moons ago. In a world completely dominated by the likes of Apple and Samsung...
Bottom line " on virtually all smart devices I review until we get more of the pure Android experience, but this is what I want to bring my readers - the complete and utter truth, from my personal experiences with these devices. Sony and the rest of the companies...
73%
computershopper.com
Updated:
2013-04-26 13:36:42
It was 2011’s Rodney Dangerfield of Android tablets. A little over a year ago, we looked at Sony’s first foray into the Android-tablet market, the . Back then (August 2011, a lifetime ago as tablets go), we were so impressed with its unique design and...
Good Respectable display quality, Light, thin, and uniquely shaped for comfort, Built-in IR emitter, Enhanced multimedia and home entertainment features, Good battery life...
Bad No dedicated USB port, HDMI-out dongle prevents charging while in use, Heavy on app bloatware...
Bottom line A unique body shape, good performance, and long battery life merge in this Android tablet. It's a good pick if media consumption is your main tablet aim, and it’s light, thin, and attractive, too...
80%
slashgear.com
Updated:
2013-04-26 13:36:42
It might be time for you to take another look at one of the oddest tablets released in the year 2012, that being the quad-core NVIDIA Tegra 3 processor-packing Sony XPERIA Tablet S. This machine is not the most high-resolution nor the most undeniably powe...
Bottom line It might be time for you to take another look at one of the oddest tablets released in the year 2012, that being the quad-core NVIDIA Tegra 3 processor-packing Sony XPERIA Tablet S. This machine is not the most high-resolution nor the most undeniably p...
0%
phonearena.com
Updated:
2013-04-26 13:36:42
Hey, what's that tablet that looks like a flip notepad over there? Why, a Sony one, of course. Sony rebranded its tablet line to fall under the popular Xperia tag that users already associate with its Android devices, and the first fruit of that effor...
Good Universal remote control with useful apps, SD card slot for cheap storage expansion...
Bad There are tablets with higher screen resolution at that price...
Bottom line Android slates are mostly competing on specs and price these days, rather than with design and overall experience, and the Sony Xperia Tablet S is bringing a knife to a gun fight here.The 16GB version goes for $400 from Sony, and, granted, this is $10...
75%
gsmarena.com
Updated:
2013-04-26 13:36:42
Ironic or convenient, our review comes out the day Sony announced putting the Xperia Tablet S on hold over manufacturing faults. Essentially, the splash resistance is compromised and a recall is under way, meaning Sony already has a solution to the pr...
0%
mobiletechreview.com
Updated:
2013-04-26 13:36:43
twitter: @lisagade) The Sony Xperia Tablet S is Sony's second generation Android tablet that features an updated design, the latest Tegra 3 quad core CPU, Android OS 4.0 Ice Cream Sandwich (upgradable to Jelly Bean) and an excellent consumer IR remot...
Good Unique and ergonomic design, lovely TruBlack display, excellent AV remote, Unique and ergonomic design, lovely TruBlack display, excellent AV remote, Unique and ergonomic design, lovely TruBlack display, excellent AV re...
Bad Full HD tablet enthusiasts won't find that feature here, Full HD tablet enthusiasts won't find that feature here, Full HD tablet enthusiasts won't find that feature here, Full HD tablet enthusiasts won't fin...
Bottom line We liked Sony's first gen Android tablet, even though it was late to market. This time Sony's really hit their stride with the slimmer and better looking Xperia Tablet S. The 9.4" form factor is a winner for ergonomics and portability while maintainin...
80%
ld2.ciol.com
Updated:
2013-04-26 13:36:43
Sony Tablet S is a graphic rich 1.2 GHZ Nvidia Tegra2 dual core processor powers this Wi-Fi tablet which runs on the Android Honeycomb 3.2 operating system. It comes with 16GB of internal storage and a full sized SD card slot to use up to 32GB external...
Good Built-in Universal remote control, 5MP rear camera...
Bad Poor front camera, 6 hrs charging time...
0%
digital-photography-school.com
Updated:
2013-04-26 13:36:43
I have just spent a couple of weeks with the Android powered S series Sony Tablet computer… What does this have to do with photography I hear you mutter… well, a lot, actually! Read on…Sony S Wi-Fi Tablet (32GB) on Amazon.comI’ve started photographing...
0%
star-techcentral.com
Updated:
2013-04-26 13:36:43
Published: Wednesday February 29, 2012 MYT 9:18:00 AMUpdated: Wednesday February 29, 2012 MYT 9:28:37 AM Sony breaks away from the mould with its latest Android Tablet. IF YOU you are looking for an Android Tablet that lets you browse the Internet, r...
Good Lightweight and easy to hold; SD card slot and Micro USB for easy file transfer.
Bad A bit laggy.
70%
tbreak.ae
Updated:
2013-04-26 13:36:44
Every other day at the office there’s a new tablet waiting to be explored. Big ones, small ones, some that glow in the dark, some that claim to be bigger, brighter, and faster than anything out in the market. But more often that not, these end up being...
Good Clean interface, remote control app is extremely useful...
Bad No other games available to download yet, finicky power connector, limited video file support...
80%
mobilemag.com
Updated:
2013-04-26 13:36:44
Consumers have a lot of choices when it comes to tablets these days. There’s the iPad 2, of course, but you’ve also got an assortment of Android tablets, in addition to cheaper alternatives like the Kindle Fire. In the world of Honeycomb tablets, thou...
Bottom line What makes you special? It’s the question that we ask of just about every tablet that we see, since they’re all so similar. They come with different sized screens, but the processing power is roughly similar, as are battery life and general daily perfo...
70%
pcworld.in
Updated:
2013-04-26 13:36:44
The Sony Tablet S marks the company's first foray into Android tablets. The 9.4-inch slate is no run-of-the-mill iPad lookalike, though. The Tablet S shows that the consumer electronics giant has not lost its design mojo over the years, as this model b...
Good PlayStation Certified, Lightweight and attractive design, Interesting software tweaks...
Bad No HDMI port, SD Card is for transferring files only...
Bottom line This unique tablet has a comfy-to-hold wedge design, an IR port for use as a universal remote, and PlayStation Certified support...
78%
tech2.com
Updated:
2013-04-26 13:36:44
Sony made a debut in the flourishing tablet market with two distinctly designed devices – Tablet S and the Tablet P. The Tablet S sports a stylish and sophisticated look, while the Tablet P turns heads over its dual screen, clutch form factor. We’ve...
Bottom line The Sony Tablet S is a very good first attempt by Sony. There are however, a few issues. Priced at an MRP of Rs.29,990, it's almost the same as the cheapest iPad 2. There's a good amount of firepower. Except for a few complaints - primarily not being a...
75%
hothardware.com
Updated:
2013-04-26 13:36:45
Fans of Google's Android platform are proving to be a patient lot. It hasn't been easy pulling for Android in the tablet space, which for a period of time was limited to a few overpriced and underwhelming Gingerbread slates. Things began to change when...
Good Unique design is comfortable to hold, looks snazzy, Bright and vibrant screen, Universal remote is awesome, PlayStation Certification has the potential to be awesome...
Bad Expensive for what you're getting, Keyboard didn't always keep up with our keystrokes, particularly when typing in a Web address, Below average performance, Sony services don't mesh well together...
Bottom line So the Tablet S isn't going to win any benchmarking bragging rights, and there are some quirks to deal with. But in terms of usability, the Tablet S isn't a wash. Web browsing is excellent with pinch-to-zoom performance that's smooth and fast, which is so...
60%
mobilechoiceuk.com
Updated:
2013-04-26 13:36:46
The Sony Tablet S's smaller screen, slower performance and incompletely implemented apps don’t quite topple Apple’s slate from its plinth Others to consider Apple iPad 2 User opinions(0) Add opinion Read all opinions...
Good Good integration of music and video streaming services, great design, strong battery life, built-in TV remote...
Bad Incomplete apps, poor speakers, mediocre camera, occasional lag on touch-screen, screen smaller than rivalsLook and Feel...
Bottom line The Sony Tablet S's smaller screen, slower performance and incompletely implemented apps don’t quite topple Apple’s slate from its plinth...
80%
techcrunch.com
Updated:
2013-04-26 13:36:46
Short VersionThe Sony Tablet S is actually a pretty hot 9.4-inch slate, and doesn’t look like every other Android tablet out there (thank goodness). On the performance side, however, I found myself frustrated on more than one occasion. The design is e...
Good Smart, elegant design, Comfortable in the hand, Great Playstation gameplay performance...
Bad Super sluggish scrolling, pinchtozoom, Difficult to get comfortable in portrait, Drops Wifi connection more often than I’m OK with...
Bottom line The Sony Tablet S has a lot going for it in terms of design. I love the folded-over look, and think its much more comfortable during use and in the hand. The 10-inch form factor has always been a tad big for me, but anyone who appreciates the size of a...
0%
thinkdigit.com
Updated:
2013-04-26 13:36:46
Fashionably late to arrive for the tablet war bloodshed, but we don’t really mind. The Tablet S catches your attention with the excellent performance, unique design and interesting extra features like the Universal Remote and the PlayStation app. Howe...
Bottom line In terms of sheer performance comparison, it is touch-and-go between the Sony Tablet S and the Samsung Galaxy Tab 750. Both have their own uniqueness when it comes to the form factor. It is a very close call between the two, except the Tab 750 also com...
70%
pcmag.com
Updated:
2013-04-26 13:36:47
Here's a riddle: Why is Sony not like Apple and Amazon? Sony is a multimedia powerhouse with a long history of solidly designed products, a full-fledged movie studio, a massive record label, and one of the world's top gaming brands. The Sony Tablet S (...
Good Comfortable, ergonomic design, Excellent music player, Good universal remote control app...
Bad Expensive, Poor battery life, Aging CPU, No way to add memory, Buggy camera...
Bottom line The Android-based Sony Tablet S is good looking and well designed, but it's underpowered, overpriced, and doesn't pull Sony's multimedia services together in a convincing way...
60%
g4tv.com
Updated:
2013-04-26 13:36:47
Video Review: The Sony Tablet S comes with a 9.4" touch screen, a universal IR remote and access to the Sony Entertainment Network for unlimited music, video and games. Kevin Pereira and Candace Bailey review the device, which starts at $499, to wrap u...
60%
vr-zone.com
Updated:
2013-04-26 13:36:47
What Sony is renowned for - technology packaged in squeaky clean lines and eye-pleasing aesthetic details; and the Japanese firm reaffirms this in their latest Sony Tablet S. Sony is finally catching up to the tablet market, and it may not be such a b...
Bottom line The Sony Tablet S, for the most part, clearly wins one over with its sleek design that almost forgives any flaws or missing elements that users may crave from, say, the Apple iPad. The device boasts a solid built and is, to a degree, thorough in its m...
75%
Theinquirer.net
Updated:
2013-04-26 13:36:48
We're not bowled over by the name 'Tablet S' but we do like the unique wedge shape that Sony has clearly taken its time over, although going by initial reactions it seems to be a love it or hate it type scenario. Rather than just going for a flat and...
60%
hardwarezone.com.sg
Updated:
2013-04-26 13:36:48
The tablet category was one of the few frontiers that Sony had no presence until recently when the company launched its assault with two tablets, the Tablet S and the Tablet P. While the Tablet P is expected to arrive in Q1 2012, we already had our han...
Bottom line Before Sony entered the tablet market with the Tablet S, it seemed as if ASUS was the only brand improving tablet designs like its Eee Pad Slider. The market was already filled with tablet form factors that looked no different from one another. We are...
0%
notebookcheck.net
Updated:
2013-04-26 13:36:49
If "Vaio" stands for notebooks, "Bravia" for televisions and "PlayStation" for gaming consoles, why is there no "Tabea" or "Bronko" for the new category of tablet PCs? The marketing as " Sony Tablet " could be seen as the high rank that the Japanese ascri...
Good Wide viewing angles, Handy size, Stable case, Brilliant colors / high contrast, Good Tegra 2 processing power, Memory expansion via standard SD card, Remote control via IR sensor, 24 month warranty...
Bad Videos/music can't be played from SD card, High-gloss screen surface, No video out, Short battery life in tablet comparison, High standby power consumption, High body temperature in tablet comparison...
Bottom line With the S1, Sony has a tablet in its range that can keep up with the best Android tablets on the market. Multitasking with Tegra 2 is fast and even stays stable with dozens of opened apps. Honeycomb's multi-touch functionality is fun to use and the Andro...
86%
phonearena.com
Updated:
2013-04-26 13:36:49
Hiding in the shadows, Sony has been reserved in fully committing themselves into the Android tablet scene, but it seems as though they’ve been doing their homework while the competition brought forth its offerings. In this new venture, they simply de...
Good Very different looking design, Sharp looking TruBlack display, Eyecatching multimedia customizations, PlayStation Certified, Builtin remote control...
Bad No HDMIout, Slow response with its keyboard, Struggles to play 1080p videos...
Bottom line When we see so many tablet makers cranking out the same looking designs, we’re happy to find the Sony Tablet S standing out from the crop – and especially more with its hip looks. Besides that one instant distinguishable feature, we’re mightily impres...
80%
notebookcheck.net
Updated:
2013-04-26 13:36:49
A feature of the S1 is the infrared port. The tablet mutates to a remote control for stereo systems (also third-party) and TVs ( integrated universal infrared remote ). A quick trial on the Onkyo system at home didn't work, though. Another media feature i...
Bottom line We like the Android tablet, Sony S1. The multi-tasking capabilities of Tegra 2 and Honeycomb's easy to use multi-touch control are swiftly implemented. The S1 offers everything that we expect of a modern tablet PC based on Android and is topped off with a...
0%
electronista.com
Updated:
2013-04-26 13:36:50
Sony has often been one to pick its battles carefully: sometimes it enters first, like with the Walkman, while in others it waits until it thinks it can achieve something distinct. With the Tablet S, that's more true than ever: Sony is taking on the...
Good Clever ergonomics, Truly usable SD card slot; file transfers, Infrared remote feature, AirPlaystyle media 'throwing.', Sony speed boosts, Alwayson home screen shortcuts, Generally good display, Solid battery life, Special docking features...
Bad Terrible cameras, Weak speakers, Remote control app is limited, Numerous glitchy or limited special features, PlayStation Suite not really suited to the tablet UI, Low number of tabletnative apps, Still somewhat laggy due to Android...
Bottom line Virtually every Android tablet maker that has shipped so far has faced a tough question: what would make someone want to buy your product instead of an iPad? Providing that answer has so far been tough. A few, like Samsung and its Galaxy Tab 10.1, have...
70%
audioholics.com
Updated:
2013-04-26 13:36:50
Sony's new Tablets let you “throw” music, photos, and video to DLNA-compatible TVs with the touch of a button. On top pf that, the Sony Tablet S is equipped with IR technology, so it can be a universal remote control that not only controls...
0%
thelobeandmail.com
Updated:
2013-04-26 13:36:50
One can almost hear the grinding of chair legs against the floor as the rest of the players at the crowded tablet table reluctantly shuffle over and make room for Sony, the latest big-name electronics manufacturer to bring an Android Honeycomb device t...
0%
luminous-landscape.com
Updated:
2013-04-26 13:36:50
Sony Tablet S On the last day of August Sony launched two new tablets, the Sony Tablet S and the Sony Tablet P. Both run the latest Android Honeycomb 3.2 operating system. The S has a 9.4" 1280X800 Tru-Black screen and will be available in 8GB and 1...
0%
stuff.tv
Updated:
2013-04-26 13:36:50
Stuff magazine Fri, Sep 23 2011, 5:24PM Unique wedge-shaped designSharp screen with excellent viewing anglesPlayStation support The shelves in Currys, Carphone Warehouse and Best Buy are full up with near identical Android tablets. And Google's Ic...
80%
slashgear.com
Updated:
2013-04-26 13:36:50
It’s been some time since Sony had a tablet on the market. Times have changed since the VAIO UX’s day, though, and where once tablets were niche devices, now they’re making headway into our living rooms. The Sony Tablet S is the first model of the comp...
Bottom line Sony’s UX series VAIO UMPCs were, with their tiny slide-out keyboards and futuristic design, innovative enough to still show up in motion pictures as space-age props long after their actual hardware was outdated. The company has attempted some of that...
0%
Laptopmag.com
Updated:
2013-04-26 13:36:51
To challenge the , Sony knows that it can't just slap its brand on an Android tablet and expect shoppers to open their wallets. So the company took its time bringing the Tablet S to market. The goal: to deliver a one-of-a-kind design, a smoother web br...
Good Stylish and ergonomic design, Excellent TruBlack display, Doubles as remote control, Access to Sony's book, video, and music stores, PlayStation certified...
Bad Some software bugs, Streaming content via DLNA hit or miss, No HDMI port, Annoying port cover flap...
70%
gizmodo.com
Updated:
2013-04-26 13:36:51
Shaped like a folded over magazine, Sony's Tablet S is maybe the weirdest looking tablet we've ever seen. But it's also the most comfortable.AdvertisementWhy It MattersIt's Sony. After a rut, glimmers of the old Sony are peaking through. That crazy PlaySt...
0%
computershopper.com
Updated:
2013-04-26 13:36:51
Leave it to Sony to break the 10-inch tablet cookie-cutter mold. We got our hands on a prerelease unit of the company's new $499 Sony Tablet S, and although some features were not quite finished, our first impression is that this pretty lit...
Good Lots of entertainment features; good display quality; compatible with PlayStation; works with non-Sony devices...
Bad No HDMI port; screen could be brighter; no headphones or Micro-USB adapter in the box...
Bottom line This Android tablet has all the quality and style you'd expect from Sony, while providing gobs of entertainment options at a highly competitive price...
90%
pcmag.com
Updated:
2013-05-02 01:54:57
Sony has done a nice job distinguishing its products from the sea of monotonous slate tablets. Its two previous efforts, the Tablet S and Tablet P, both featured unique designs that set them apart. Unfortunately, that didn't make them usable. The Son...
Good Universal remote. Unique and ergonomic design. Useful Android tweaks. Fast performance. Splashproof.
Bad HDMI requires dongle. Some Wi-Fi connectivity issues. Below average battery life...
Bottom line The Sony Xperia Tablet S is a solid home entertainment focused Android tablet, with an elegant design and some useful built in extras, but mild performance issues and poor battery life temper our enthusiasm...
60%
androidcentral.com
Updated:
2013-08-25 22:52:06
Review Toshiba Excite Pro reviewby Aug 16, 2013 A Tegra 4 powerhouse, sure, but don't get too excited about the Excite Pro Finally, a readily available Tegra 4-powered Android tablet — the Toshiba Excite Pro — is up ... Review ASUS MeMO Pad HD7 review...
0%
techtree.com
Updated:
2013-10-09 10:28:05
Sony Tablet S MRP: Rs 27,000 Street Price (As On 11-Feb-2011): Rs 27,000 ( Homeshop18.com ); Rs 28,000 ( Tradus.in ); Rs 30,000 ( Letsbuy.com , Flipkart.com )UPDATE: The video review of the Sony Tablet S is now available here .With the Tablet S, Sony plan...
Good Great Design, Impressive music player.
Bad Proprietary Charging port, Only one PlayStation game available in India, Poor battery life...
Bottom line The 5000 mAh battery's performance is disappointing. A couple of hours of gaming and the battery drains down to almost 50%. For moderate use, the battery would last up to 7 hours. The tablet is feature-rich, but it doesn't justify its expensive price tag...
60%
Digitaltrends.com
Updated:
2013-11-03 10:56:00
Sony has a lot to prove in the mobile space. For years, it has struggled to earn a substantial following with its smartphones, and its first two tablets landed on shelves last year with a thud. Things could be better for Sony. Still, the manufacturer trud...
Good Comfortable, good-looking design, Great screen size, Smooth user interface, Good battery life, Full SD port...
Bad Wi-Fi glitch, Random hardware problems, Bad camera & camera app, Proprietary charger, Poorly designed default keyboard...
Bottom line There is a lot to love about Sony's new tablet. It looks good, has a smooth user interface, and its size makes it comfortable to hold. The downsides are mostly quality-control issues. Sony has fixed a paralyzing Wi-Fi bug, but we've had issues pressing...
50%
chipchick.com
Updated:
2013-11-06 14:08:22
Lets face it, most tablets nowadays all look alike. Or they are trying to follow in the footsteps of a certain popular tablet. Fortunately, it's apparent that Sony took the time out to create a unique and very functional design. That is because the Sony T...
Good Great display, builtin fullsize SD card reader, works as an IR universal remote control, PlayStation certified for gaming, Sony has refined the U.I. with some helpful tweaks and special apps, builtin DLNA functionality, The...
Bad Comes with a proprietary charging cable – so don't lose the charger! During testing the WiFi connection frequently dropped, memory isn't expandable...
Bottom line We have to admit that we were skeptical about the Sony Tablet S's unusual form-factor at first, but we have come to appreciate its slight angle when typing or while resting the device on our laps. All in all, the Sony Tablet S may not be the most port...
0%
theverge.com
Updated:
2013-12-12 02:51:10
The Xperia Tablet S is the first Sony tablet to feature the Xperia branding, and as such is something of a re-launch for the company. The tablet is out now, starting at $399 — is it enough to elevate Sony into the Android tablet race? Read on...
Good Awesome added software features, Fast performance, Cool remote functionality...
Bad Expensive compared to competition, Slightly drab design, Too many preinstalled apps...
76%
theverge.com
Updated:
2013-12-12 02:51:14
There's no questioning that Sony has come up with a stand-out look for its first tablet. From the second you see the S, it's clear that the company is making a statement about how you'll live and work with the device. The basic shape calls to mind a folde...
Good Interesting industrial design, Great looking display, Capable cameras...
Bad Software additions are underwhelming, Honeycomb still feels incomplete, Pricey considering the alternatives...
60%
stuff.tv
Updated:
2014-01-20 01:23:58
The feeling of the Xperia Tablet S's cold, hard aluminium beneath our fingertips feels wonderfully expensive compared to the countless creaky plastic tabs we've fondled of late. At 570g, it's much lighter than the iPad 3 and though the textured magazine s...
Good Manages multitasking without drama, Quirky extras, The luxurious feel of aluminium...
Bad Full HD would be nice...
Bottom line The most obvious rival to the Xperia Tablet S is Samsung's 10in, S-Pen toting Galaxy Note 10.1 . But compared to Sony's smooth and sexy aluminium effort, the build quality now seems disappointing and we prefer the Xperia's more open, free-for-all stance...
80%
booredatwork.com
Updated:
2014-01-29 02:22:59
Sony S Tablet is Sony's first Android Powered Tablet , running Android 3.2 with Quick and Smooth UX overlay. Powered by a Tegra 2 dual-core processor, 2MP front facing camera for video chat and 5MP camera in the rear with HD playback. The 9.4 inch tablet...
0%
gadgetreview.com
Updated:
2014-02-06 03:03:49
Most tablets have followed Apple's design for thinness and design: make it as light, and perhaps as small, as possible. Keep the screen big, but the size has to remain small. Tablets like Samsung's Galaxy Tabs or the Motorola Xyboards are exactly like tha...
Good Excellent design for onehanded use, Excellent software services, and good potential for future services, A solid lineup of unique features that make this tablet different from all other tablets, like an IR sensor and universal remote app...
Bad Technology is dated, and was dated when first released, The glass is too abrasive, and isn't slick enough for consistent use, especially for gaming, Some services, like the Playstation Store, are good concepts but still very shallow...
Bottom line The most comfortable tablet on the market. The Tablet S is most like the tablet we envisioned when...
80%
tabletpcreview.com
Updated:
2014-03-20 02:38:15
The Sony Tablet S may be a late arrival in the crowded Android tablet market, but it certainly stands out from the pack of rectangles that are virtually indistinguishable at a glance. With a design that can best be described as resembling a folded magazin...
Good Great ergonomic design, Excellent Sony Entertainment and PlayStation features, Fullsized SD card slot...
Bad Build heavy on plastic, A bit buggy, Lousy speakers...
Bottom line With the Tablet S, Sony provides a fine example for other Android tablet makers to follow. The Tablet S has a very different, but still innovative design from the iPad and other thin, large-screen tablets, and it has some great proprietary features and s...
70%
tablet-news.com
Updated:
2014-03-21 02:17:05
I'll tell you from the start: Sony Xperia Tablet S is a letdown. We were expecting a huge jump from last year's disappointing Sony Tablet S and they actually went ahead and upgraded that machine… slightly. The result is the Sony Xperia Tablet, that was sh...
Good great audio experience, equalizer and visualizer, decent video experience, the form factor may appeal to some, aluminum back is a nice touch, lots of special apps to play with, very good remote feature, with macros, the price is reasonable, splashproof sc...
Bad not many apps work in some parts of the world...
0%
recombu.com
Updated:
2014-03-26 02:13:42
The Sony Xperia Tablet Z, nothing short of a supermodel.Looking lithe, poised and (to use Tyra Banks' vernacular) fierce, it will make you look better, onlookers will stop and stare and it will turn heads when it goes for a swim. But is it any good?Thanks...
Good Thin, light and elegant design, Sharp screen, Water resistance is novel & useful...
Bad UI stutters with Sony widgets, Mediocre battery life, Ports under flaps can get irksome...
80%
gizmodo.com
Updated:
2014-05-22 05:46:16
Last year's Sony Tablet S wasn't perfect, but it was refreshing. It was a sign that Sony could still innovate, and that it wasn't afraid to try something different. The new Xperia S tablet is an improvement in every way. But it's still hung up on those sa...
Bottom line Good hardware is nothing without solid software these days. Avoid the Xperia S until Sony gets this software fixed—especially the Wi-Fi issues. This could be such a capable and fantastic device, but it had its brains scrambled at birth. Sony should just g...
0%
mobiletechreview.com
Updated:
2014-06-20 12:26:34
The tablet has a gig of RAM and either 16 or 32 gigs of internal storage that's divided between space for application installation and data such as files, videos, photos, etc.. Storage is divided to allocate 9 gigs to data and 4 gigs to application instal...
Good Unique, ergonomic and very attractive design. Comfortable to hold and carry. Lovely display, lots of built-in apps for Sony media and services. USB host and full size SD card slot, Unique, ergonomic and very attractive design. Comf...
Bad USB and SD card storage support isn't as integrated into the OS as it should be. Battery drains overnight more than normal, USB and SD card storage support isn't as integrated into the OS as it should be. Battery drains overnight m...
Bottom line We like Sony's first Android tablet, especially as a consumer-oriented lifestyle product. It's unique looking, very attractive and seemingly sturdy despite Sony's reliance on plastics. Best of all it's light and easy to hold-- it's the first 10" class tab...
70%
examiner.com
Updated:
2014-07-24 03:49:22
DesignAs I said before this design is one to surely stand out in a lineup of tablets. It has a wedge shaped design, giving it a very distinct futuristic look and does a great job when placed on a table. The forward slant takes a great bite out of glare an...
100%
mobiletechreview.com
Updated:
2014-08-07 04:40:45
and ErgonomicsSony clearly pulls ahead here, at least if you want to use the device as a tablet and not a notebook. The Sony weighs 1.3 pounds vs. 1.55 pounds and has a more compact and balanced design. It' simply the most comfortable tablet to hold for...
Bottom line In the end, these are both top Android Honeycomb 3.2 tablets, and I'd be happy with either one. If you're looking for a multimedia and ebook reader tablet or want to play lots of accelerometer based games, the Sony is our pick. If you want a powerfully ex...
0%
mobiletechreview.com
Updated:
2014-08-10 09:03:15
and ErgonomicsSony cut back on the shiny plastics and increased aluminum real estate for an improved look. The folded magazine design is very ergonomic, particularly in portrait mode and we like it a lot. The Xperia Tablet S has a unique look. The 9.4...
0%
androidauthority.com
Updated:
2014-08-20 03:02:10
In a San Francisco press event held last week, Sony showed off some of the capabilities and features of its upcoming Sony Tablet S1 and Sony Tablet S2. PCWorld had the rare opportunity to play with both tablets. Mere mortals like you and me, though, got o...
0%
androidauthority.com
Updated:
2014-12-31 07:37:58
Portability is one of the key factors that made Android tablets a big success. These book-like gadgets are pretty much everywhere nowadays. Almost every month we see makers release new tablets and upgraded models of existing ones. They can't help it–these...
Bottom line The pricier Sony tablet is not really offering that much to the table. You will indeed get a bigger screen with the Tablet S, but for a US$100 price difference, it might not be worth it for some. The approach Sony took on the Tablet S form factor is uni...
0%
techspot.com
Updated:
2015-03-21 09:26:33
It's no secret that tablet makers are having a hard time competing with Apple in this still nascent market. In fact, the iPad is selling so well that it surpassed the number of PCs shipped by any individual PC manufacturer over the last quarter of 2011 --...
0%
zdnet.com
Updated:
2015-05-01 08:20:38
Sony's two tablets, the S and the P, have both been around for a while now. Both are quite different takes on the standard tablet fare, with the P being the one sitting furthest from the mainstream. I've been living with them for a few weeks.Of the two de...
0%
t3me.com
Updated:
2015-07-05 08:01:35
The Tablet S is a curvaceous, wedge-shaped tablet, which looks as if it has been folded out of a single piece of textured black plastic. The design means typing is comfortable when laid flat on a table and desk, which is a flaw in most flat tablet. The bo...
Good The tactility of the keyboard, The wedge shape, Comfortable typing, Power saving mode...
Bad Price, Proprietary power connector...
80%
computershopper.com
Updated:
2016-11-05 11:53:42
It was 2011's Rodney Dangerfield of Android tablets. A little over a year ago, we looked at Sony's first foray into the Android-tablet market, the Tablet S . Back then (August 2011, a lifetime ago as tablets go), we were so impressed with its unique desig...
Good Respectable display quality, Light, thin, and uniquely shaped for comfort, Built-in IR emitter, Enhanced multimedia and home entertainment features, Good battery life...
Bad No dedicated USB port, HDMI-out dongle prevents charging while in use, Heavy on app bloatware...
Bottom line A unique body shape, good performance, and long battery life merge in this Android tablet. It's a good pick if media consumption is your main tablet aim, and it's light, thin, and attractive, too. Read More…...
80%