location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SELP18105G camera lens MILC Telephoto zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G Series E PZ 18-105 mm F4 G OSS Camera Lenses, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SELP18105G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493229907 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 10:19:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SELP18105G camera lens MILC Telephoto zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Advanced optical design that incorporates two ED glass elements and three aspherical elements
  • - Providing smooth, quiet operation that is also responsive
  • - Enhancing smoothness and producing natural highlights
  • - Built-in Optical SteadyShot image stabilization compensates for camera shake
  • - Ideal for low-light photography, portraiture and astrophotography
Guarantee: 2 Years
Long product name Sony SELP18105G camera lens MILC Telephoto zoom lens Black :
The short editorial description of Sony SELP18105G camera lens MILC Telephoto zoom lens Black

G Series E PZ 18-105 mm F4 G OSS Camera Lenses, Black
More>>>
Sony SELP18105G camera lens MILC Telephoto zoom lens Black:
The official marketing text of Sony SELP18105G camera lens MILC Telephoto zoom lens Black as supplied by the manufacturer

Sony E PZ 18-105 mm F4 G OSS Camera Lenses for E-mount cameras. Quiet power zoom with SteadyShot image stabilisation and zoom lever. An advanced optical design that incorporates two ED (Extra-low Dispersion) glass elements. The length of the lens remains constant while zooming or focusing. Zoom reversing is available after software update. Fingertip control of zoom speed via the zoom lever on the lens barrel or the zoom ring makes it possible to zoom smoothly. Specifications: Mount: Sony E-mount, Format: APS-C, Focal-Length: 18-105mm, Focal-Length (mm): 18-105mm, Focal Length (35mm) (APS-C): 27–157.5 mm (APS-C), 35mm equivalent focal-length (APS-C): 27-157.5mm, Product Name: E PZ 18-105mm F4 G OSS, Lens Groups/Elements: 12/16, Minimum Aperture (F): 22, Angle of View (APS-C): 76 degrees-15 degrees, Lens Groups/Elements: 12-16, Maximum aperture (F): 4, Aperture Blades: 7 blades, Angle of View (APS-C): 76 degrees–15 degrees (APS-C), Angle of View (35mm): 16 elements/12 groups, Circular Aperture: Yes, Minimum Aperture (F): 22, Minimum Focus Distance: 0.45 m (W), 0.95 m (T), Aperture Range: F4–22, Aperture Blades: 7, Circular Aperture: Yes, Maximum Magnification ratio: 0.11x, Filter Diameter: 72 mm, Minimum Focus Distance: 0.45 (Wide)-0.95m (Tele) (1.48 (Wide)-3.12ft (Tele)), Minimum Focus Distance (Tele): 0.95m (3.12 ft), Maximum Magnification ratio (x): 0.11x, Elements and Coating: 16 elements/12 groups, Filter Diameter: 72mm, Filter Diameter (mm): 72mm, Image stabilization (SteadyShot): Optical SteadyShot, Zoom system: Power zoom, Minimum Focus Distance (Wide): 0.45m (1.48 ft).

Short summary description Sony SELP18105G camera lens MILC Telephoto zoom lens Black:
This short summary of the Sony SELP18105G camera lens MILC Telephoto zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SELP18105G, Telephoto zoom lens, 16/12, 18 - 105 mm, Sony E, Auto focus

Long summary description Sony SELP18105G camera lens MILC Telephoto zoom lens Black:
This is an auto-generated long summary of Sony SELP18105G camera lens MILC Telephoto zoom lens Black based on the first three specs of the first five spec groups.

Sony SELP18105G. Component for: MILC, Lens structure (elements/groups): 16/12, Lens type: Telephoto zoom lens. Maximum magnification: 0.11x, Compatibility: NEX-3/5/6/7. Product color: Black. Country of origin: Japan, Quantity per pack: 1 pc(s). Diameter: 3.15" (8 cm), Filter size: 2.83" (7.2 cm), Length: 6.89" (175 mm)

Lens system
Component for *
MILC
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
16/12
Lens viewing angle, diagonal
76 - 15°
Focal length range
18 - 105 mm
Minimum aperture number *
22
Number of diaphragm blades
7
Closest focusing distance *
17.7" (0.45 m)
Maximum aperture number *
4
Focal length (35mm film equivalent)
1.06 - 6.2" (27 - 157.5 mm)
Zoom capability *
Yes
Minimum focal length (35mm film equiv)
1.06" (27 mm)
Maximum focal length (35mm film equiv)
6.2" (157.5 mm)
Image sensor format
APS-C
Lens mount interface *
Sony E
Performance
Auto focus
Yes
Maximum magnification
0.11x
Compatibility
NEX-3/5/6/7
Lens hood
Yes
Design
Product color
Black
Logistics data
Country of origin
Japan
Quantity per pack
1 pc(s)
Weight & dimensions
Length
6.89" (175 mm)
Weight
29.6 oz (840 g)
Diameter *
3.15" (8 cm)
Filter size *
2.83" (7.2 cm)
Packaging data
Package width
9.84" (250 mm)
Package depth
9.84" (250 mm)
Package height
9.84" (250 mm)
Package weight
2.2 lbs (1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 6 expert reviews for Sony SELP18105G and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
dxomark.com
Updated:
2022-10-17 18:56:23
Another Sony lens that's not new, exactly, but one we've been asked in our forums to review is the Sony E PZ 18-105mm F4 G OSS. Featuring the maker's G moniker indicating high-end construction, this stabilized 28-164mm equivalent has been designed for the...
Bottom line ConclusionIt might not have the Zeiss badge, but the Sony E PZ 18-105mm F4 G OSS has good center sharpness throughout the whole zoom range, and that includes the initial aperture where zooms like this are usually poor, and particularly so at the longer en...
0%
Slrgear.com
Updated:
2022-10-17 18:56:23
With its power zoom function and constant ƒ/4 aperture, the lens is clearly aimed at the video market. The lens is designed to fit the APS-C sized sensor of its digital cameras and provides an effective field of view of 27-158mm in 35mm film terms.The len...
Bottom line Adding power zoom to a lens seems like a good idea, especially to capture the interest of video-centric camera users; the problem here is that serious professionals currently using the FS100 and FS700 cameras don't have the benefit of in-camera distortion...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
The Sony E PZ 18-105mm F4 G OSS ($599.99) is a power zoom lens for Sony APS-C E-mount cameras that covers a 27-158mm field of view in classic 35mm photography, all at a maximum f/4 aperture. It's larger than some other lenses in the E-mount library...
Good 5.8x zoom ratio. Optically stabilized. Power zoom design.
Bad Extreme pincushion distortion. Inconsistent sharpness. Big...
Bottom line The Sony E PZ 18-105mm F4 G OSS lens has a long zoom range and a power zoom design that's great for video, but it makes some optical compromises...
70%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Top Sample Images IntroductionPerformance RecommendationsSony Power Zoom 18-105mm f/4 G OSS (for Sony E Mount, 72mm filters, 15.1 oz./427 g, 1.5'/0.45m close-focus, about $598 ). bigger. I got mine at Adorama. I'd also suggest getting it at Amazon, at...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)