location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE 70-200 mm F4 G OSS Camera Lenses, Black/White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL70200G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524951363
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 10:19:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prevents dust and moisture from entering the lens
  • - Compact, lightweight full-frame E-mount zoom lens
  • - Designed for intuitive operation so the user can concentrate on the image
  • - A compact design that works well with accessories like lens hoods and polarising filters
  • - Ideal for low-light photography, portraiture and astrophotography
Guarantee: 2 Years
Long product name Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White :
The short editorial description of Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White

FE 70-200 mm F4 G OSS Camera Lenses, Black/White
More>>>
Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White:
The official marketing text of Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White as supplied by the manufacturer

Sony FE 70-200 mm F4 G OSS Camera Lenses a compact design that works well with accessories like lens hoods and polarising filters. 70–200mm E-mount G lens with Optical SteadyShot for stable images, F4 aperture and two ED glass elements. E-mount, Full Frame format. Reliable operation in a variety of conditions is ensured by a design that prevents dust and moisture from entering the lens. This lens coating has been designed to accurately transmit light while reducing the negative effects of glare, reflection and ghosting. Specifications: Mount: Sony E-mount, Format: 35mm full frame, Focal-Length (mm): 70-200mm, Focal-Length: 70-200mm, Product Name: FE 70-200mm F4 G OSS, 35mm equivalent focal-length (APS-C): 105-300mm, Focal-Length: 70–200 mm (35 mm Full Frame), Focal Length: 70–200 mm (35 mm Full Frame), Focal Length (35mm) (APS-C): 105–300 mm (APS-C), Lens Groups/Elements: 15/21, Lens Groups/Elements: 15-21, Angle of View (35mm): 34 degrees-12 degrees, Angle of View (APS-C): 22 degrees-8 degrees, Maximum aperture (F): 4, Angle of View (APS-C): 22 degrees–8 degrees (APS-C), Minimum Aperture (F): 22, Aperture Blades: 9, Circular Aperture: Yes, Angle of View (35mm): 21 elements/15 groups, Minimum Focus Distance: 1-1.5m (AF)/1-1.35m (MF) (3.28-4.93ft (AF)/3.28-4.43ft (MF)), Aperture Range: F4–22, Maximum Magnification ratio (x): 0.13x, Maximum Magnification ratio: 0.13x, Aperture Blades: 9 blades, Filter Diameter: 72mm, Filter Diameter (mm): 72mm, Image stabilization (SteadyShot): Optical SteadyShot, Elements and Coating: 21 elements/15 groups, Minimum Focus Distance: 1–1.35 m, Filter Diameter: 72 mm.

Short summary description Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White:
This short summary of the Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL70200G, Telephoto zoom lens, 15/21, 70 - 200 mm, Image stabilizer, Sony E, Auto focus

Long summary description Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White:
This is an auto-generated long summary of Sony SEL70200G camera lens SLR Telephoto zoom lens Black, White based on the first three specs of the first five spec groups.

Sony SEL70200G. Component for: SLR, Lens structure (elements/groups): 15/21, Lens type: Telephoto zoom lens. Maximum magnification: 0.13x. Product color: Black, White. Country of origin: Japan, Quantity per pack: 1 pc(s). Diameter: 3.15" (8 cm), Filter size: 2.83" (7.2 cm), Length: 6.89" (175 mm)

Lens system
Component for *
SLR
Lens type *
Telephoto zoom lens
Lens structure (elements/groups) *
15/21
Lens viewing angle, diagonal
22 - 8°
Focal length range
70 - 200 mm
Minimum aperture number *
22
Number of diaphragm blades
9
Maximum aperture number *
4
Zoom capability *
Yes
Lens mount interface *
Sony E
Image stabilizer
Yes
Performance
Auto focus
Yes
Maximum magnification
0.13x
Design
Product color
Black, White
Logistics data
Country of origin
Japan
Quantity per pack
1 pc(s)
Weight & dimensions
Length
6.89" (175 mm)
Weight
29.6 oz (840 g)
Diameter *
3.15" (8 cm)
Filter size *
2.83" (7.2 cm)
Packaging data
Package width
9.84" (250 mm)
Package depth
9.84" (250 mm)
Package height
9.84" (250 mm)
Package weight
2.2 lbs (1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 26 expert reviews for Sony FE 70-200 mm F4 G OSS Camera Lenses, Black/White and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
Slrgear.com
Updated:
2022-10-17 18:56:23
The Sony FE 70-200mm ƒ/4 OSS was announced shortly after the unveiling of the first two Sony full-frame mirrorless cameras, the A7 and A7R. Announced next to its wide-angle cousin -- the FE 24-70mm f/4 OSS Zeiss -- the 70-200mm FE lens appeared on store s...
Bottom line Until recently, the FE 70-200mm was the longest focal length lens offered for Sony's relatively new full-frame mirrorless models. The Sony FE 70-200 ƒ/4 OSS offers a compact and comfortable shooting experience with a classic, versatile range of focal leng...
0%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
If you're looking for an upgrade to your ‘budget' telephoto but can't stretch to a fully professional lens, there are some smart mid-range options to be had. We test 8 top optics to find out which is the best telephoto lens for your money. On test are:Can...
60%
dxomark.com
Updated:
2022-10-17 18:56:23
We've tested the image quality of the 24-Mpix Sony A6000 with over 23 zoom and prime lenses. Read on to find out which of those models perform best with Sony's current top-of-the-line APS-C mirrorless model.With no replacement yet for the NEX-7, Sony's re...
36%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
Is the FE 70-200mm f/4 G OSS, the first telephoto zoom for Sony's Alpha 7 full-frame cameras, a worthy addition to the range? Richard Sibley finds outLaunching a new range of cameras is a brave endeavour, and all the more so if it makes use of a brand-new...
89%
pcmag.com
Updated:
2022-10-17 18:56:23
The Sony FE 70-200mm F4 G OSS ($1,499.99) is a telephoto zoom lens for Sony's full-frame mirrorless camera system. A 70-200mm zoom is the go-to lens of many an event shooter, and this is a great one in terms of sharpness, but it does show some distortion...
Good Image stabilization. Very sharp. Full-frame coverage. Includes hood and tripod collar.
Bad Some distortion. Large. Not an f/2.8 zoom...
Bottom line The Sony FE 70-200mm F4 G OSS is a sharp zoom lens for Sony's full-frame mirrorless system, although it doesn't deliver the f/2.8 aperture that many photographers desire...
80%
cameralabs.com
Updated:
2022-10-17 18:56:23
4.51MB, Aperture-priority AE, 1/1600, f/4.0, 200 ISO, 70-200mm at 200.0 mm (300mm equivalent)5.24MB, Aperture-priority AE, 1/2000, f/4.0, 200 ISO, 70-200mm at 200.0 mm (300mm equivalent)4.72MB, Aperture-priority AE, 1/800, f/4.0, 200 ISO, 70-200mm at 200...
Bottom line Support Cameralabs!Support me when you shop for anything at Amazon.com, B&H or Adorama. Or if you find this review useful, treat me to a coffee...
0%
dxomark.com
Updated:
2022-10-17 18:56:23
We've analyzed the image quality of the 20-Mpix Sony A5000 with over 20 zooms and primes. Read on to find out which of those models you should be using with Sony's smallest and lightest mirrorless model.Sony like rival makers continue to miniaturize model...
34%
dxomark.com
Updated:
2022-10-17 18:56:23
One of the four lenses announced at the time of the introduction of the Sony A7 and A7R, this high-grade G-series telephoto zoom looks like a promising addition to the range. Read on to find out how well it performs on the 36-Mpix Sony A7R.The Sony FE 70-...
Bottom line The Sony's performance is very good and sharpness levels are very high, and even though it can't quite match the best in class – the Nikkor 70-200mm f4 - at 200mm, it's still unlikely to disappoint. Coming bundled with a tripod collar, the Sony even sligh...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Performance Compared Usage RecommendationsSony FE 70-200mm f/4 OSS G (72mm filters, 33.3 oz./944g with collar as shown (29.5 oz./838g without collar), 4'/1.2m close focus, about $1,398 ). bigger. I got mine at B&H. I'd also get it at Adorama, at Amazon...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
Buy Now ► Rent Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Sony FE 70-200mm f/4.0 G OSS Lens now from...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
Buy Now ► Rent Now ►Where you buy your gear matters. You expect to get what you ordered and you want to pay a low price for it. The retailers I recommend below are the ones I trust for my own purchases. Get your Sony FE 70-200mm f/4 G OSS Lens now from:P...
0%
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)