location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL2470Z camera lens Standard lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL2470Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL2470Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524934793
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SEL2470Z camera lens Standard lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard lens Black
  • - Lens structure (elements/groups): 10/12
  • - Maximum aperture number: 22
  • - Closest focusing distance: 15.7" (0.4 m)
  • - Auto focus Manual focus
Long product name Sony SEL2470Z camera lens Standard lens Black :
The short editorial description of Sony SEL2470Z camera lens Standard lens Black

Carl Zeiss 24-70mm F4 Lens, 426g
More>>>
Sony SEL2470Z camera lens Standard lens Black:
The official marketing text of Sony SEL2470Z camera lens Standard lens Black as supplied by the manufacturer

This full-frame Carl Zeiss mid-range zoom lens answers the needs of advanced photo enthusiasts. It covers the frequently used 24mm through 70mm zoom range with a constant maximum aperture of F4, providing outstanding shooting and creative flexibility in a high-performance mid-range zoom.

- Compact full-frame mid-range zoom lens for 35mm full frame format bodies
- Built-in optical image stabilization
- Constant F4 maximum aperture throughout the zoom range
- Carl Zeiss® T* anti-reflective coating
- Dust and moisture resistant design

Short summary description Sony SEL2470Z camera lens Standard lens Black:
This short summary of the Sony SEL2470Z camera lens Standard lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL2470Z, Standard lens, 10/12, 24 - 70 mm, Auto focus

Long summary description Sony SEL2470Z camera lens Standard lens Black:
This is an auto-generated long summary of Sony SEL2470Z camera lens Standard lens Black based on the first three specs of the first five spec groups.

Sony SEL2470Z. Lens structure (elements/groups): 10/12, Lens type: Standard lens, Closest focusing distance: 15.7" (0.4 m). Camera brands compatibility: Sony, Maximum magnification: 0.2x. Product color: Black. Filter size: 2.64" (6.7 cm), Length: 3.72" (94.5 mm), Weight: 15 oz (426 g). Dimensions (Height x Diameter): 2.87 x 3.72" (73 x 94.5 mm)

Lens system
Lens type *
Standard lens
Lens structure (elements/groups) *
10/12
Focus adjustment
Auto/Manual
Focal length range
24 - 70 mm
Number of diaphragm blades
7
Closest focusing distance *
15.7" (0.4 m)
Maximum aperture number *
22
Zoom type
Turn
Performance
Auto focus
Yes
Performance
Manual focus
Yes
Camera brands compatibility *
Sony
Maximum magnification
0.2x
Design
Product color
Black
Weight & dimensions
Length
3.72" (94.5 mm)
Weight
15 oz (426 g)
Filter size *
2.64" (6.7 cm)
Other features
Dimensions (Height x Diameter)
2.87 x 3.72" (73 x 94.5 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:19:14
Uk has collected 11 expert reviews for Sony SEL2470Z and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
itreviews.com
Updated:
2014-01-03 17:19:14
The Sony Carl Zeiss 24-70mm f/2.8 Zoom Lens ($1,999.99 direct) is the top-end standard angle zoom lens for Alpha cameras. It can be used with full-frame and APS-C bodies alike, and is impeccably sharp throughout its zoom range—but that performance comes a...
Bottom line The Sony Carl Zeiss 24-70mm f/2.8 Zoom Lens is extremely sharp and has a fixed f/2.8 aperture, but performance comes at a price...
80%
pcmag.com
Updated:
2014-01-03 17:19:14
The Sony Carl Zeiss 24-70mm f/2.8 Zoom Lens ($1,999.99 direct) is the top-end standard angle zoom lens for Alpha cameras. It can be used with full-frame and APS-C bodies alike, and is impeccably sharp throughout its zoom range—but that performance come...
Good Extremely sharp, Fast f/2,8 aperture, Relatively compact, Full-frame coverage...
Bad Very expensive, Heavy, Some distortion...
Bottom line The Sony Carl Zeiss 24-70mm f/2.8 Zoom Lens is extremely sharp and has a fixed f/2.8 aperture, but performance comes at a price...
80%
whatdigitalcamera.com
Updated:
2014-01-03 17:19:14
Sony Zeiss Vario-Sonnar 24-70mm f/2.8 ZA T* SSM reviewSony’s top-rank standard zoom comes courtesy of Carl Zeiss and enjoys the same Vario-Sonnar lineage that made the German manufacturer famous throughout the film-camera world. It is also good-lookin...
Good Streamlined design that makes the lens easy to hold...
Bad Stiff zoom ring is uncomfortable for fingertip rotation...
92%
Slrgear.com
Updated:
2014-04-25 01:40:51
After seeing superb results from the two Sony/Zeiss FE primes, the 55mm ƒ/1.8 and 35mm ƒ/2.8, we had high hopes that the Zeiss-branded 24-70 ƒ/4 lens would be another excellent piece of glass. In terms of build quality, the Sony FE 2...
0%
dxomark.com
Updated:
2015-07-05 07:18:40
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
38%
dxomark.com
Updated:
2015-07-05 07:18:40
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
38%
Slrgear.com
Updated:
2015-07-05 07:18:40
The lens includes a variety of high-end features like Sony's Optical SteadyShot image stabilization technology, Carl Zeiss' T* coatings for reduced flare and boosted contrast, and a rugged build quality that's resistant to dust and moisture.This compact f...
Bottom line After seeing superb results from the two Sony/Zeiss FE primes, the 55mm ƒ/1.8 and 35mm ƒ/2.8, we had high hopes that the Zeiss-branded 24-70 ƒ/4 lens would be another excellent piece of glass. In terms of build quality, the Sony FE 24-70 Zeiss is indeed e...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)