location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL20F28 camera lens MILC/SLR Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide-Angle Prime E 20 mm F2.8 Camera Lenses, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL20F28 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524923216
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 10:19:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SEL20F28 camera lens MILC/SLR Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers outstanding performance, use it for interiors, nature, snapshots and more
  • - APS-C E-mount lenses deliver big camera performance
  • - Minimise distortion and flatness of the image plane
  • - Enabling a more compact design, faster autofocus response and reduced minimum focusing distances
  • - Ideal for low-light photography, portraiture and astrophotography
Guarantee: 2 Years
Long product name Sony SEL20F28 camera lens MILC/SLR Wide lens Black :
The short editorial description of Sony SEL20F28 camera lens MILC/SLR Wide lens Black

Wide-Angle Prime E 20 mm F2.8 Camera Lenses, Black
More>>>
Sony SEL20F28 camera lens MILC/SLR Wide lens Black:
The official marketing text of Sony SEL20F28 camera lens MILC/SLR Wide lens Black as supplied by the manufacturer

Sony Wide-Angle Prime E 20 mm F2.8 Camera Lenses is lightweight pancake lens offers outstanding performance. Use it for interiors, nature, snapshots and more. Coupled with α E- mount cameras from Sony, APS-C E-mount lenses deliver big camera performance.2 to optimise performance, aspherical lens elements maintain high contrast (even with the aperture wide open) and minimise distortion and flatness of the image plane. Specifications: Mount: Sony E-mount, Format: APS-C, Focal-Length (MM): 20mm, Focal Length (35MM) (APS-C): 30mm, Lens Groups/Elements: 6/6, Angle of View (APS-C): 70 degrees, Maximum Aperture (F): 2.8, Minimum Aperture (F): 16, Aperture Blades: 7, Circular Aperture: Yes, Minimum Focus Distance: 0.2m (0.66ft), Maximum Magnification Ratio (X): 0.12x, Filter Diameter (MM): 49mm.

Short summary description Sony SEL20F28 camera lens MILC/SLR Wide lens Black:
This short summary of the Sony SEL20F28 camera lens MILC/SLR Wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL20F28, Wide lens, 6/6, 20 - 30 mm, Sony E, Auto focus

Long summary description Sony SEL20F28 camera lens MILC/SLR Wide lens Black:
This is an auto-generated long summary of Sony SEL20F28 camera lens MILC/SLR Wide lens Black based on the first three specs of the first five spec groups.

Sony SEL20F28. Component for: MILC/SLR, Lens structure (elements/groups): 6/6, Lens type: Wide lens. Maximum magnification: 0.12x, Compatibility: NEX-VG900E NEX-VG30EH NEX-VG20EH. Product color: Black. Country of origin: Japan, Quantity per pack: 1 pc(s). Diameter: 2.46" (6.26 cm), Filter size: 1.93" (4.9 cm), Length: 0.803" (20.4 mm)

Lens system
Component for *
MILC/SLR
Lens type *
Wide lens
Lens structure (elements/groups) *
6/6
Fixed focal length
0.787" (2 cm)
Lens viewing angle, diagonal
70°
Focal length range
20 - 30 mm
Minimum aperture number *
16
Number of diaphragm blades
7
Closest focusing distance *
7.87" (0.2 m)
Maximum aperture number *
2.8
Focal length (35mm film equivalent)
30
Zoom capability *
Yes
Image sensor format
APS-C
Lens mount interface *
Sony E
Performance
Auto focus
Yes
Performance
Maximum magnification
0.12x
Compatibility
NEX-VG900E NEX-VG30EH NEX-VG20EH
Lens hood
Yes
Design
Product color
Black
Logistics data
Country of origin
Japan
Quantity per pack
1 pc(s)
Weight & dimensions
Length
0.803" (20.4 mm)
Weight
2.47 oz (70 g)
Diameter *
2.46" (6.26 cm)
Filter size *
1.93" (4.9 cm)
Packaging data
Package width
3.94" (100 mm)
Package depth
3.94" (100 mm)
Package height
3.94" (100 mm)
Package weight
5.29 oz (150 g)
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 11 expert reviews for Sony SEL20F28 and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
dxomark.com
Updated:
2022-10-17 18:56:23
Continuing our series of lens recommendations for new camera models, we've had the opportunity to assess the new entry-level Sony A3000 - the first of a new DSLR form-factor from the firm to adopt the mirrorless E-mount. We've assessed and collated data o...
34%
dxomark.com
Updated:
2022-10-17 18:56:23
Street photography is an appealing genre for many photographers, and has become increasingly popular in recent years thanks to the proliferation of small high quality digital cameras and lenses. We've put together a concise round up of moderate wide-angle...
34%
dxomark.com
Updated:
2022-10-17 18:56:23
We've tested the image quality of the 24-Mpix Sony A6000 with over 23 zoom and prime lenses. Read on to find out which of those models perform best with Sony's current top-of-the-line APS-C mirrorless model.With no replacement yet for the NEX-7, Sony's re...
36%
dxomark.com
Updated:
2022-10-17 18:56:23
We've analyzed the image quality of the 20-Mpix Sony A5000 with over 22 zooms and primes. Read on to find out which of those models you should be using with Sony's smallest and lightest mirrorless model.Sony like rival makers continue to miniaturize model...
34%
dxomark.com
Updated:
2022-10-17 18:56:23
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
28%
dxomark.com
Updated:
2022-10-17 18:56:23
Introduced during 2011, the 24-Mpix Sony NEX-7 remains a high-watermark for mirrorless models despite recent introductions from rivals. We've now had the opportunity to measure the performance of this camera with a number of promising new lens models. Rea...
34%
Brand Image Article code product Stock Price from
Sony VCLECU2 SLR Ultra-wide lens Black Sony VCLECU2 SLR Ultra-wide lens Black
(show image)
VCLECU2.SYH VCL-ECU2 0.00
(excl. VAT)
0 (incl. VAT)
Sony VCLECF2 SLR Black Sony VCLECF2 SLR Black
(show image)
VCLECF2.SYH VCL-ECF2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)