location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SDX1-CL cleaning media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX1-CL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX1-CL show
Show alternative article codes used in the online market place
Category:
Materials used for cleaning.
Cleaning Media Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony SDX1-CL cleaning media :
The short editorial description of Sony SDX1-CL cleaning media

Cleaning Cartridge
More>>>
Short summary description Sony SDX1-CL cleaning media:
This short summary of the Sony SDX1-CL cleaning media data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SDX1-CL, 5 - 45 °C, 5 - 32 °C, 20 - 80%, 20 - 60%

Long summary description Sony SDX1-CL cleaning media:
This is an auto-generated long summary of Sony SDX1-CL cleaning media based on the first three specs of the first five spec groups.

Sony SDX1-CL

Technical details
Tape size
0.315" (8 mm)
Tape thickness
7.5 µm
Media format
AIT-1/2/3
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 60%