location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL1635Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL1635Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524415544
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: SLR Wide lens Black
  • - Lens structure (elements/groups): 17/13
  • - Maximum aperture number: 22
  • - Closest focusing distance: 11.8" (0.3 m)
Long product name Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black :
The short editorial description of Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black

Vario-Sonnar T 16-35mm F2.8 ZA
More>>>
Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black:
The official marketing text of Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black as supplied by the manufacturer

- Very high quality, wide aperture zoom lens covering wide angle to medium telephoto.
- Smooth, silent AF operation using high-torque SSM (Super Sonic wave Motor).
- 17 lens elements in 13 groups, including 3 aspherical elements and 2 ED glass elements: delivers optical performance equivalent to fixed focal length lenses.
- Clear, sharp description with minimized spherical aberration at telephoto end.
- T coating on optical surfaces ensures higher light transmission with minimal flare and ghosting.

Short summary description Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black:
This short summary of the Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Vario-Sonnar T 16-35mm F2.8 ZA, Wide lens, 17/13, 16 - 35 mm

Long summary description Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black:
This is an auto-generated long summary of Sony Vario-Sonnar T 16-35mm F2.8 ZA SLR Wide lens Black based on the first three specs of the first five spec groups.

Sony Vario-Sonnar T 16-35mm F2.8 ZA. Component for: SLR, Lens structure (elements/groups): 17/13, Lens type: Wide lens. Compatibility: Alpha DSLR. Product color: Black. Diameter: 3.27" (8.3 cm), Filter size: 3.03" (7.7 cm), Length: 4.49" (114 mm). Magnification: 0.24x

Lens system
Component for *
SLR
Lens type *
Wide lens
Lens structure (elements/groups) *
17/13
Lens viewing angle, diagonal
107°
Focal length range
16 - 35 mm
Closest focusing distance *
11.8" (0.3 m)
Maximum aperture number *
22
Focal length (35mm film equivalent)
0.945 - 2.07" (24 - 52.5 mm)
Number of aspheric elements
3
Performance
Compatibility
Alpha DSLR
Design
Product color
Black
Weight & dimensions
Length
4.49" (114 mm)
Weight
30.3 oz (860 g)
Diameter *
3.27" (8.3 cm)
Filter size *
3.03" (7.7 cm)
Other features
Magnification
0.24x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:48
Uk has collected 3 expert reviews for Sony SAL1635Z and the average expert rating is 32 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
32%
Source Review comments Score
dxomark.com
Updated:
2016-11-14 23:17:48
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
32%