location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL-18200 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL-18200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL 18200
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SAL-18200 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lens structure (elements/groups): 13/15
  • - Maximum aperture number: 22
Long product name Sony SAL-18200 Black :
The short editorial description of Sony SAL-18200 Black

SAL-18200 - Focus hold button, Circular aperture, ADI flash metering
More>>>
Sony SAL-18200 Black:
The official marketing text of Sony SAL-18200 Black as supplied by the manufacturer

When you want to travel light and shoot a variety of subjects without having to change lenses, the wide zoom coverage of the DT 18–200mm F3.5–6.3 (SAL18200) delivers all the quality and flexibility you need. Specifically designed for APS-C format digital SLRs, it offers a focal length range equivalent to that of a 35mm format, 27–300mm lens, enabling you to move easily from taking long-range telephoto close-ups to shooting portraits, group photos, and indoor scenes. Constructed of 15 elements in 13 groups, the lens includes three aspherical elements and two ED (Extralow Dispersion) glass elements to correct aberration and assure clear, color-accurate images with excellent resolution and contrast across the entire zoom range. Flaring and ghosting are also suppressed, and an internal focusing mechanism enables any focal length setting to be used at the minimum shooting distance of 45cm/17.7". Add the smooth defocusing and snappy AF response that this lens offers, and you've got a combination that's tough to beat.

Short summary description Sony SAL-18200 Black:
This short summary of the Sony SAL-18200 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL-18200, 13/15, 18 - 200 mm

Long summary description Sony SAL-18200 Black:
This is an auto-generated long summary of Sony SAL-18200 Black based on the first three specs of the first five spec groups.

Sony SAL-18200. Lens structure (elements/groups): 13/15, Lens viewing angle, diagonal: 76°, Focal length range: 18 - 200 mm. Product color: Black. Diameter: 2.8" (7.1 cm), Filter size: 2.44" (6.2 cm), Length: 4.02" (102 mm). Magnification: 0.27x

Lens system
Lens structure (elements/groups) *
13/15
Lens viewing angle, diagonal
76°
Focal length range
18 - 200 mm
Number of diaphragm blades
7
Maximum aperture number *
22
Focal length (35mm film equivalent)
1.06 - 11.8" (27 - 300 mm)
Design
Product color
Black
Weight & dimensions
Length
4.02" (102 mm)
Weight
16.2 oz (460 g)
Diameter *
2.8" (7.1 cm)
Filter size *
2.44" (6.2 cm)
Other features
Magnification
0.27x
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:00:22
Uk has collected 8 expert reviews for Sony SAL-18200 Black and the average expert rating is 38 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
38%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-04 07:00:17
Unfortunately, the Sony DT 18-200mm f/3.5-6.3 doesn’t feature the Super Sonic wave Motor (SSM) to cut down on AF noise.Along with an 18-250mm model, Sony also includes the DT 18-200mm f/3.5-6.3 superzoom in its line-up, with a virtually identical fini...
60%
whatdigitalcamera.com
Updated:
2011-10-04 07:00:20
This lens arrived a little late for inclusion in our March round up of 18-200mm lenses, so for the sake of completeness, we decided to give it a separate review here. The lens is suitable for Sony cameras and will also fit both Konica Mi...
Good Good focal range, convenient...
Bad Fringing, price, sharpness...
82%
Slrgear.com
Updated:
2011-10-04 07:00:22
The 18-200mm ƒ/3.5-6.3 is a good, but not great, lens. Optically its above average - when shot at conservative focal lengths and apertures, it gives pleasantly sharp images with little chromatic aberration. Corner shading isnt an issue unless...
0%
dxomark.com
Updated:
2015-07-04 08:01:55
Continuing our series of lens recommendations for new camera models, we've had the opportunity to assess the new entry-level Sony A3000 - the first of a new DSLR form-factor from the firm to adopt the mirrorless E-mount. We've assessed and collated data o...
24%
dxomark.com
Updated:
2015-07-05 08:06:32
We've tested the image quality of the 24-Mpix Sony A6000 with over 23 zoom and prime lenses. Read on to find out which of those models perform best with Sony's current top-of-the-line APS-C mirrorless model.With no replacement yet for the NEX-7, Sony's re...
24%
dxomark.com
Updated:
2015-07-05 08:06:32
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
18%