location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RDR-GX210 DVD Recorder Dual compatibility, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDR-GX210 DVD Recorder Dual compatibility, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-GX210B show
Show alternative article codes used in the online market place
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony RDR-GX210 DVD Recorder Dual compatibility, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Audio formats supported: MP3
  • - Progressive scan output
Long product name Sony RDR-GX210 DVD Recorder Dual compatibility, Black :
The short editorial description of Sony RDR-GX210 DVD Recorder Dual compatibility, Black

RDR-GX210 DVD Recorder Dual compatibility with iLink, Black
More>>>
Sony RDR-GX210 DVD Recorder Dual compatibility, Black:
The official marketing text of Sony RDR-GX210 DVD Recorder Dual compatibility, Black as supplied by the manufacturer

Features:
• DVD-R/DVD+R/DVD-RW/DVD+RW Recording (dual RW compatibility)
• MP3 and JPEG Digital Image Playback ( CD-R/RW )
• Progressive Scan
• DV-Input ( i.LINK ) with Camcorder Control
• Picture in Picture
• Zoom
• Multi Brand TV Control Remote
• Virtual 3D surround
• DVD-R/DVD-RW/DVD+R/DVD+RW Playback S-VCD/VCD Playback
• S-Video In and Analog AV In/OUT
• 2X Scart (1 including RGB input)
• Digital Audio Output and Component Video Output
• 10bit / 27MHz DAC
• ShowView
• VPS/PDC

Short summary description Sony RDR-GX210 DVD Recorder Dual compatibility, Black:
This short summary of the Sony RDR-GX210 DVD Recorder Dual compatibility, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RDR-GX210 DVD Recorder Dual compatibility, Black, NTSC, PAL, SECAM, 24-bit/192kHz, MP3, DVD-R, DVD+R, DVD-RW, DVD+RW, 16.9 x 11 x 2.99" (430 x 280 x 76 mm), DV-Input (i.LINK) S-Video In Analog AV In/Out 2x Scart Digital Audio Output Component Video Output

Long summary description Sony RDR-GX210 DVD Recorder Dual compatibility, Black:
This is an auto-generated long summary of Sony RDR-GX210 DVD Recorder Dual compatibility, Black based on the first three specs of the first five spec groups.

Sony RDR-GX210 DVD Recorder Dual compatibility, Black. Analog signal format system: NTSC, PAL, SECAM. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Optical disc recording: DVD-R, DVD+R, DVD-RW, DVD+RW, Dimensions (WxDxH): 16.9 x 11 x 2.99" (430 x 280 x 76 mm), I/O ports: DV-Input (i.LINK) S-Video In Analog AV In/Out 2x Scart Digital Audio Output Component Video Output

Video
Analog signal format system
NTSC, PAL, SECAM
Progressive scan output *
Yes
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Audio formats supported
MP3
Technical details
Product color
Black
Other features
Optical disc recording
DVD-R, DVD+R, DVD-RW, DVD+RW
Dimensions (WxDxH)
16.9 x 11 x 2.99" (430 x 280 x 76 mm)
I/O ports
DV-Input (i.LINK) S-Video In Analog AV In/Out 2x Scart Digital Audio Output Component Video Output