location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie TJ25 NON 16MB Palm OS5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-TJ25
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 x 320 pixels
  • - 0.016 GB
  • - 0.2 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g) :
The short editorial description of Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g)

Clié handheld PDA TFT Colour Display with back light 16MB RAM Palm OS 5.0 USB 320x320 pixels
More>>>
Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g):
The official marketing text of Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g) as supplied by the manufacturer

The new PEG-TJ25 CLIÉ® handheld provides everything you need to stay organized and entertained. The high-resolution color screen shows images in full details and color with amazing clarity. The super-slim aluminum body is less than 1/2" thick and discreetly slides into your pocket or purse. Expand the memory capacity with the optional Memory Stick PRO™ media2 to store and transfer digital files. Plus, the unique Center Jog Dial™ Navigator Wheel and arrows enable four-way directional movements for easy access to your applications and information. The PEG-TJ25 comes bundled with a variety of entertainment and productivity applications to fit both your needs and your lifestyle.

Short summary description Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g):
This short summary of the Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Clie TJ25 NON 16MB Palm OS5, 320 x 320 pixels, LCD, 65536 colors, 0.016 GB, 8 MB, 0.2 GHz

Long summary description Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g):
This is an auto-generated long summary of Sony Clie TJ25 NON 16MB Palm OS5 handheld mobile computer 320 x 320 pixels 4.94 oz (140 g) based on the first three specs of the first five spec groups.

Sony Clie TJ25 NON 16MB Palm OS5. Display resolution: 320 x 320 pixels. Internal memory: 0.016 GB. Processor frequency: 0.2 GHz

Display
Display
LCD
Display resolution *
320 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.016 GB
ROM capacity
8 MB
Processor
Processor frequency *
0.2 GHz
Built-in processor
iMXL
Ports & interfaces
I/O ports
USB
Interface
USB, Infrared (IrDA 1.2)
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Address Book, Calculator, Card Info Date Book, Graffiti 2, HotSync, Memo Pad, Palm Desktop v.4.1 (for PC), Security, To Do List, CLIÉ Files, CLIÉ Launcher, CLIÉ Memo, CLIÉ Viewer, Data Export v.1.0 (for PC), Data Import, Image Converter v.1.1 (for PC), Memory Stick Backup, World Alarm Clock
Power
Battery technology
Lithium-Ion (Li-Ion)
AC adapter input voltage
100/240 V
Weight & dimensions
Weight *
4.94 oz (140 g)
Width
1.5" (38 mm)
Depth
2.99" (76 mm)
Height
0.472" (12 mm)
System requirements
Minimum system requirements
Microsoft Windows 98 Second Edition, Windows Millennium Edition, Windows 2000 Professional,Windows XP Home Edition, Windows XP Professional; Pentium II 400 MHz or faster (Pentium III 500 MHz or faster is recommended); 96 MB RAM minimum (128 MB or more is recommended. 256 MB or more is recommended with Windows XP.); 200 MB available hard disk space
Compatible operating systems
Palm OS 5.2.1
Technical details
Bundled hardware
USB HotSync cable, AC adapter, Retractable stylus, Hand strap
Country Distributor
United Kingdom 1 distributor(s)