location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WIRELESS LAN CONVERTER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WIRELESS LAN CONVERTER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCWADE30 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:49:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony WIRELESS LAN CONVERTER :
The short editorial description of Sony WIRELESS LAN CONVERTER

Wireless LAN 802.11g Adapter
More>>>
Sony WIRELESS LAN CONVERTER:
The official marketing text of Sony WIRELESS LAN CONVERTER as supplied by the manufacturer

Turn your Ethernet port into a high-speed 802.11g device! Plug the PCWA-DE30 into the Ethernet port on your laptop, desktop or PlayStation2 and enjoy the world of high-speed wireless. The compact and stylish design fits any living room or office. Setting the device up with non-PC products can be done in seconds without having to use your PC. Just press the "SETUP" buttons on the PCWA-DE30 converter and the PCWA-A320 Access Point and let the devices do the work!
Data transfer speed: Up to 54 Mbps (Link Rate)*
Range: Up to 100 m**
Standard: IEEE 802.11g
Compliant standards: IEEE 802.11b, IEEE 802.11g
Connector: PC card slot type-II
Interface: CardBus (PC Card)
Supported OS: Windows® XP Professional, XP Home Editon, 2000 Professional, Millennium Edition
Frequency rate: 2.4 GHz ISM Band (2.4 - 2.4835 GHZ, 11 channel)

Short summary description Sony WIRELESS LAN CONVERTER:
This short summary of the Sony WIRELESS LAN CONVERTER data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WIRELESS LAN CONVERTER, Wireless

Long summary description Sony WIRELESS LAN CONVERTER:
This is an auto-generated long summary of Sony WIRELESS LAN CONVERTER based on the first three specs of the first five spec groups.

Sony WIRELESS LAN CONVERTER. Connectivity technology: Wireless

Ports & interfaces
Connectivity technology *
Wireless
Network
Security algorithms
128-bit WEP
Bandwidth
2.4 GHz
Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Dimensions (WxDxH)
3.86 x 1.38 x 3.86" (98 x 35 x 98 mm)
Data transfer rate
0.054 Gbit/s
Country Distributor
United Kingdom 1 distributor(s)