location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCGESECU1.YD Security Cable with Alarm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGESECU1.YD
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m) :
The short editorial description of Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m)

PCGESECU1.YD - The only hardware security alarm combining a security cable, alarm and motion detector
More>>>
Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m):
The official marketing text of Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m) as supplied by the manufacturer

The PCGE-SECU1 is a versatile battery powered anti-theft alarm system that protects notebooks, desktops, displays or even carrying cases. It combines a security cable, a resettable combination lock that provides 1,000 unique combinations, a lock slot adapter that fits into the security slot found on most notebooks, desktops or displays, an alarm and a motion sensor with adjustable sensitivity.
The PCGE-SECU1's retractable steel cable is run through the lock slot adapter or simply through the pull tab of a carrying case, through a fixed object (such as a desk) and back to the PCGE-SECU1 to secure the device.
-Versatile, pocket-sized combination lock and security cable.
-Simple to use, difficult for thieves to disarm.
-Easily attaches to your carrying case or any notebook with a security lock slot.
-Motion detector triggers high-pitch alarm.
-Flashing LED lets you know PCGE-SECU1 is on guard.
-Audible 'chirps' warn of movement before alarm sounds.
-110 dB alarm activated when cable is severed and when motion sensor is armed and triggered.
-Up to 1,000 user-settable combinations, resettable.
-Battery life (locked, alarm off): 90 days, alkaline battery.
-Compatible with notebooks, desktops, displays that have a Kesington lock.
-Compatible with all carrying cases.

Short summary description Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m):
This short summary of the Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PCGESECU1.YD Security Cable with Alarm, 55.1" (1.4 m)

Long summary description Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m):
This is an auto-generated long summary of Sony PCGESECU1.YD Security Cable with Alarm cable lock 55.1" (1.4 m) based on the first three specs of the first five spec groups.

Sony PCGESECU1.YD Security Cable with Alarm. Cable length: 55.1" (1.4 m), Dimensions (WxDxH): 55.1 x 0.0630 x 0.0630" (1400 x 1.6 x 1.6 mm)

Weight & dimensions
Cable length *
55.1" (1.4 m)
Weight & dimensions
Dimensions (WxDxH)
55.1 x 0.0630 x 0.0630" (1400 x 1.6 x 1.6 mm)