location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWZ-A826K MP3/MP4 player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-A826K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZ-A826K
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony NWZ-A826K MP3/MP4 player Black :
The short editorial description of Sony NWZ-A826K MP3/MP4 player Black

4GB, Bluetooth® and wireless headphones, 2.4" LCD
More>>>
Sony NWZ-A826K MP3/MP4 player Black:
The official marketing text of Sony NWZ-A826K MP3/MP4 player Black as supplied by the manufacturer

4GB (1,000 songs, 15h video) Bluetooth® enabled WALKMAN® mp3/mp4 player with 2.4" LCD screen and wireless headphones. With advanced Clear Audio technologies, high quality video playback and 36 hours battery life. Your favourite music, without wires.


Stream your music wire free - that's up to 1,000 songs - to any compatible Bluetooth® device and play it back wherever you are. Whether that's in the car, at home or on the move with wireless headphones. And watch up to 15 hours of video in incredible LCD screen quality.

Hands free listening and streaming:

With Wireless Bluetooth™, you get total freedom to play your music on any compatible device - from Bluetooth™ speakers and headphones to car stereos, hi fis and more. You can also listen to your tunes completely hands-free in stunning Sony sound quality, with no more messy, tangled wires....

No restrictions with open format:

Open format means it doesn't matter where your music is stored, or what format it's in (WMA, mp3 and AAC (non-DRM only)). You can transfer your entire library onto your WALKMAN®, just by dragging and dropping it from Windows Media Player 11®, iTunes® or Windows Explorer. It's a cinch!.

Drag-and-drop your favourite content:

Transferring video and music to your WALKMAN® is so easy with drag-and-drop, you'll have your whole library at your fingertips in seconds. Using Windows Media Player 11®, iTunes® or Windows Explorer, managing your playlists and moving files over is hassle-free. Just drag, drop, relax and enjoy..


Built-in Bluetooth (AVRCP1.3 A2DP) - easily stream your music to compatible products (car audio, mini hi-fi, wireless headphones, etc).

Wireless Bluetooth headphones with basic player controls supplied (DR-BT21G).

Ready to use straight out of the box with built-in rechargeable battery.

Pair with other Bluetooth devices including your Bluetooth phone (music cuts out when you receive a call).

Stylish new design featuring a lightweight, durable aluminium body.

High quality 30 frame p/sec video playback for outstanding clarity from even fast-moving images.

2.4" QVGA (320x240) high brightness screen for superior colour reproduction. Plays video horizontally or vertically..

Superb sound quality from 3 built-in audio technologies: Clear Stereo, Clear Bass and DSEE digital sound enhancement.

4GB with capacity of up to 1,000 songs or 15 hours of video files.

Plays most popular music formats: mp3, AAC (non DRM), L-PCM and WMA (DRM).

Compatible with popular video formats MPEG4 & AVC (H.264/AVC).

Listen for longer - incredible battery life of 36 hrs music or 10 hrs video.

Intuitive operation from mobile phone-like interface and menus.

Transfer video and music from your collection via simple drag-and-drop, Windows Media Player or Sony's easy to use Media Manager.

JPEG viewer with slideshow mode.

Easy video file delete function.

Short summary description Sony NWZ-A826K MP3/MP4 player Black:
This short summary of the Sony NWZ-A826K MP3/MP4 player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWZ-A826K, Black

Long summary description Sony NWZ-A826K MP3/MP4 player Black:
This is an auto-generated long summary of Sony NWZ-A826K MP3/MP4 player Black based on the first three specs of the first five spec groups.

Sony NWZ-A826K. Product color: Black

Design
Product color *
Black
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:57:21
Uk has collected 23 expert reviews for Sony NWZ-A826K MP3/MP4 player Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
electricpig.co.uk
Updated:
2014-08-29 01:57:15
Sony’s nano-sized player aims to blast Apple out of its, er, tree by combining the twin cannons of video playback and Bluetooth technology.So is it successful? Very nearly. It’s certainly a more-than-capable nano substitute. That 2.4-inch, 320×240-pixe...
Good Wireless headphones. Extremely long battery life. Great (if small) screen.
Bad The headphones can cut out on occasion.
Bottom line The Sony NWZ-A826K takes it to its rivals with the twin cannons of music/video-playing and wireless headphones. Awesome...
100%
gadgetshow.channel5.com
Updated:
2014-08-29 01:57:15
The Sony NWZ-A826K is 4GB media player supporting MP3, AAC, PCM, WMA, H.264 and MPEG-4 files. It has 2.4-inch, 320x240-pixel screen and Bluetooth pairing. Measures 94x50x9mm and weighs 58g. The goodThe last time anyone sent news by cable was around the...
Good The last time anyone sent news by cable was around the time of the Suez Crisis, so why are we still using outdated wire-based technology to enjoy our digital tunes? Sony snips the sonic apron strings with a bang up-to-date Bluetooth Walkman that can strea...
Bad The headphones’ 11-hour battery life can’t rival the monstrous day and a half of audio playback from the A826 itself – and they’re actually heavier (65g) than the player itself. The headphones can occasionally cut out, especially w...
Bottom line Whether blocking out a noisy bus journey or showing a razor-sharp vid on the train, the lack of headphone cables makes the A826K one of the smoothest commuters around – and that’s before you factor in the top sound quality and socket-shunning...
100%
theregister.co.uk
Updated:
2014-08-29 01:57:16
Round-up Yes, the news is dominated by this week's revamped iPods, but that doesn't mean there aren't plenty of other good media players out there. Put off the colourful Nano, or the shiny Touch? Then here are ten of the best alternatives. Counting dow...
85%
T3.com
Updated:
2014-08-29 01:57:18
High price + small memory = slim chances. Or so you might think. The Sony grabs a fistful of your dollars, but the payback is a player that is a joy to own, use, fondle or, indeed, stick under Madonnas pillow. Oh, one thing, the bundled Bluetooth ca...
Good Brilliant sound, Sharp images, Usability...
Bad High price, Low memory, Rubbish Bluetooth headphones...
Bottom line Itll cost you, but for those who want the best sound and vision, the Sony is the one...
100%
letsgomobile.org/en
Updated:
2014-08-29 01:57:20
Sony Walkman MP3 test O n May 8th, 1946, Sony was founded by Masaru Ibuka and his friend Akio Morita. The company started under the name of Tokyo Telecommunications Engineering. With just 20 staff members they were able to bring a taperecorder on the m...
0%
expertreviews.co.uk
Updated:
2014-08-29 01:57:20
Get the wow factor without the wires. A real rival to Apples iPod nano. The iPod may dominate the MP3 player market, but it pays to shop around. Sonys latest Walkman is every bit as stylish, admittedly in a more hi-fi component way, and has compara...
80%
whathifi.com
Updated:
2014-08-29 01:57:21
Historically, Sony's Walkman brand has given birth to some sensational audio products. Can its latest offering keep up the good work?The NWZ-A826 is Sony's new 4GB entry-level Walkman. Compared to its predecessor, it's slimmer and boasts a more attract...
Good Excellent sound quality, builtin Bluetooth, easy to use...
Bad Price: transferring video can be a pain, supplied headphones sound mediocre...
80%
pcadvisor.co.uk
Updated:
2014-08-29 01:57:21
This Sony NWZ-A826 ranks among the best portable digital media players in terms of audio quality. Clocking in at £139, Sonys 4GB Walkman isnt cheap – if you take the iPod nano route, you can get twice that capacity for £10 less. So what do you ge...
Bottom line The Sony NWZ-A826 is an excellent example of a multimedia player, one that looks good and benefits superbly from Bluetooth technology. Getting just 4GB capacity for ?139 is rather galling, however. David Price...
80%
digitalversus.com
Updated:
2014-08-29 01:57:21
The Sony NWZ-A826 succeeds the NWZ-A81* series. Taking advantage of the true success of the latter, Sony launches this version with various improvements. The new player is lighter and now equipped with a minimum memory of 4 GB (versus 2 GB for the pr...
Good Audio quality, Design, Included headphones, Autonomy, Bluetooth...
Bad No carry pouch, Video compatibility, Glossy screen, No FM tuner, Sony exclusive connection...
80%
alphr.com
Updated:
2014-08-29 01:57:21
It might not have the simple lines of the iPod, but Sony's new Walkman is every bit as stylish as the manufacturer's TVs and hi-fi components. The black brushed-metal back is as resilient as it is attractive, and the glossy screen is wonderfully vivid...
Bottom line The player itself is stylish and thin, but the major innovation is let down by shoddy design...
67%
stuff.tv
Updated:
2014-08-29 01:57:21
Video review: An audiophile-friendly MP3 player that also happens to do a neat line in video. At a lower price itd certainly receive five stars...
Good Possibly the best-sounding player available. Simple, fast and intuitive to use. Good screen...
Bad Price. Bluetooth isn’t for everyone. Not the nicest-looking player...
Bottom line An audiophile-friendly MP3 player that also happens to do a neat line in video. At a lower price itd certainly receive five stars...
80%
techworld.com
Updated:
2014-08-29 01:57:21
This Sony NWZ-A826 ranks among the best portable digital media players in terms of audio quality.Clocking in at £139, Sony's 4GB Walkman isn't cheap – if you take the iPod nano route, you can get twice that capacity for ?10 less. So what do you get fo...
Bottom line The Sony NWZ-A826 is an excellent example of a multimedia player, one that looks good and benefits superbly from Bluetooth technology. Getting just 4GB capacity for ?139 is rather galling, however...
0%