location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 4GB Memory Stick Pro Duo + adapter MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Memory Stick Pro Duo + adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-M4GSX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3355830018310
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:04:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony 4GB Memory Stick Pro Duo + adapter MS :
The short editorial description of Sony 4GB Memory Stick Pro Duo + adapter MS

MSX-M4GSX - 4GB Memory Stick Pro Duo + adapter
More>>>
Sony 4GB Memory Stick Pro Duo + adapter MS:
The official marketing text of Sony 4GB Memory Stick Pro Duo + adapter MS as supplied by the manufacturer

The MSX-M4GS Memory Stick PRO Duo™ media from Sony gives you maximum storage for your compact digital camera, portable audio device, or PSP™ Handheld Entertainment System. With a huge total storage capacity of 4 gigabytes and an wide operating temperature range of -13° F to 185° Fahrenheit, the MSX-M4GS provides you with durable, high capacity storage for your digital files. With the included adaptor, the MSX-M4GS can be used in most devices that use full-sized Memory Stick PRO™ media, making it perfect for both your older devices and the latest electronics.

-4 GB storage capacity.
-Minimum write speeds of 15 Mbps on Memory Stick PRO Duo™ enabled devices optimized with 4-pin parallel interface.
-Increased operating temperature range of -13° F to 185° F for greater durability.
-Included adapter allows compatibility with Memory Stick PRO™ media enabled devices.
-Backwards compatible with most devices that use Memory Stick PRO Duo™ media.
-Designed especially for compact digital cameras and the PSP™ Handheld Entertainment System.
-One of the smallest digital storage devices available.

Short summary description Sony 4GB Memory Stick Pro Duo + adapter MS:
This short summary of the Sony 4GB Memory Stick Pro Duo + adapter MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 4GB Memory Stick Pro Duo + adapter, 4 GB, MS, 15 MB/s

Long summary description Sony 4GB Memory Stick Pro Duo + adapter MS:
This is an auto-generated long summary of Sony 4GB Memory Stick Pro Duo + adapter MS based on the first three specs of the first five spec groups.

Sony 4GB Memory Stick Pro Duo + adapter. Capacity: 4 GB, Flash card type: MS, Write speed: 15 MB/s

Memory
Capacity *
4 GB
Flash card type *
MS
Write speed
15 MB/s
Power
Input voltage
2.7 - 3.6 V
Weight & dimensions
Weight
0.0705 oz (2 g)
Other features
Dimensions (WxDxH)
1.22 x 0.0394 x 0.787" (31 x 1 x 20 mm)
Interface type
10-pin Serial Memory Stick & 4-pin Parallel
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:51:56
Uk has collected 1 expert review for Sony 4GB Memory Stick Pro Duo + adapter MS but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)