location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick PRO Duo 2GB MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick PRO Duo 2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-M2GSX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524372533 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:08:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Memory Stick PRO Duo 2GB MS :
The short editorial description of Sony Memory Stick PRO Duo 2GB MS

Memory Stick Pro Duo 2GB - Portable data storage with fast read/write speeds, higher capacity and greater durability.Optimum for user enjoying high capacity data
More>>>
Sony Memory Stick PRO Duo 2GB MS:
The official marketing text of Sony Memory Stick PRO Duo 2GB MS as supplied by the manufacturer

-delivered with an adaptor;
-One-third the volume and half the weight of standard-size Memory Stick; -PRO delivered with an adaptor;
-High capacity;
-High speed data transfer;
-Enabling high-resolution moving image recording due to Minimum write speed guarantee;

Short summary description Sony Memory Stick PRO Duo 2GB MS:
This short summary of the Sony Memory Stick PRO Duo 2GB MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick PRO Duo 2GB, 2 GB, MS, 15 MB/s

Long summary description Sony Memory Stick PRO Duo 2GB MS:
This is an auto-generated long summary of Sony Memory Stick PRO Duo 2GB MS based on the first three specs of the first five spec groups.

Sony Memory Stick PRO Duo 2GB. Capacity: 2 GB, Flash card type: MS, Write speed: 15 MB/s

Memory
Capacity *
2 GB
Flash card type *
MS
Write speed
15 MB/s
Weight & dimensions
Width
1.22" (31 mm)
Weight & dimensions
Depth
0.0630" (1.6 mm)
Height
0.787" (20 mm)
Weight
0.0705 oz (2 g)
Other features
Interface type
Parallel (4 pins)
Source Testseek summary Average rating
Reviews
Updated:
2016-04-02 19:52:02
Uk has collected 1 expert review for Sony Memory Stick PRO Duo 2GB MS but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)