location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Marine Pack for Cyber-Shot T1 camera dock Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marine Pack for Cyber-Shot T1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPKTHA
Category:
Device similar to a tripod mount, this allows its user to quickly transfer photos and videos from a camera to a computer.
Camera Docks Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Marine Pack for Cyber-Shot T1 camera dock Silver :
The short editorial description of Sony Marine Pack for Cyber-Shot T1 camera dock Silver

Rugged marine pack for Cyber-shot T1 camera
More>>>
Sony Marine Pack for Cyber-Shot T1 camera dock Silver:
The official marketing text of Sony Marine Pack for Cyber-Shot T1 camera dock Silver as supplied by the manufacturer

Rugged marine pack for Cyber-shot T1 camera – take great shots underwater!

-For use down to 40 m (133 feet)
-Controls all main functions (power on/off, mode, shutter, zoom, flash, Self-timer,Review,Menu,Control,Image Size/Delete).
-Weight: approx. 380 g.
-Dimensions: (W x H x D) 135 x 96 x 55 mm.
-Made from plastic and glass.

Short summary description Sony Marine Pack for Cyber-Shot T1 camera dock Silver:
This short summary of the Sony Marine Pack for Cyber-Shot T1 camera dock Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Marine Pack for Cyber-Shot T1, Silver, 5.31 x 3.78 x 2.17" (135 x 96 x 55 mm)

Long summary description Sony Marine Pack for Cyber-Shot T1 camera dock Silver:
This is an auto-generated long summary of Sony Marine Pack for Cyber-Shot T1 camera dock Silver based on the first three specs of the first five spec groups.

Sony Marine Pack for Cyber-Shot T1. Product color: Silver. Dimensions (WxDxH): 5.31 x 3.78 x 2.17" (135 x 96 x 55 mm)

Color
Product color
Silver
Weight & dimensions
Dimensions (WxDxH)
5.31 x 3.78 x 2.17" (135 x 96 x 55 mm)
Technical details
Weight
13.4 oz (380 g)
Country Distributor
United Kingdom 1 distributor(s)