location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniDisc Recorder MDS-JE780 B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDSJE780B show
Show alternative article codes used in the online market place
Category:
Devices which can play minidiscs.
Minidisc Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black :
The short editorial description of Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black

MDS-JE780 B - A high quality MiniDisc Recorder featuring Net MD for a new age in online music
More>>>
Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black:
The official marketing text of Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black as supplied by the manufacturer

Hybrid Pulse D/A Converter
ATRAC DSP Type-S
Long Time Recording and Playback (LP2, LP4)
Pitch Control
Scale Factor Edit
NetMD
Control A1
Keyboard Terminal
1 x Optical & 1 x Coaxial Input & 1 x Optical Output

Short summary description Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black:
This short summary of the Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MiniDisc Recorder MDS-JE780 B, 16.9 x 11.2 x 3.74" (430 x 285 x 95 mm), 6.83 lbs (3.1 kg), Black, 15 W, 0.5 W, 230 (V), 50/60 (Hz)

Long summary description Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black:
This is an auto-generated long summary of Sony MiniDisc Recorder MDS-JE780 B HiFi minidisc player Black based on the first three specs of the first five spec groups.

Sony MiniDisc Recorder MDS-JE780 B. Dimensions (WxDxH): 16.9 x 11.2 x 3.74" (430 x 285 x 95 mm), Weight: 6.83 lbs (3.1 kg). Product color: Black. Power consumption (typical): 15 W, Power consumption (standby): 0.5 W, Power requirements: 230 (V), 50/60 (Hz)

Technical details
Device type *
HiFi minidisc player
I/O ports
Digital Input: coaxial; Digital Input: optical; Digital Output: optical; Headphone Output 6.3 mm PIN; PS 2 Connection: PC Keyboard; USB Connection (Net MD)
Audio D/A Converter (DAC)
Hybrid Pulse
Frequency range
5 - 20000 Hz
Signal-to-Noise Ratio (SNR)
98 dB
Line-in
Yes
Line-out
Yes
Technical details
Audio A/D Converter (ADC)
24 bit
Shock resistant memory
10 s
Weight & dimensions
Dimensions (WxDxH)
16.9 x 11.2 x 3.74" (430 x 285 x 95 mm)
Weight
6.83 lbs (3.1 kg)
Color
Product color
Black
Power
Power consumption (typical)
15 W
Power consumption (standby)
0.5 W
Power requirements
230 (V), 50/60 (Hz)
Brand Image Article code product Stock Price from
Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver Sony MiniDisc Recorder MDS-JE780 HiFi minidisc player Silver
(show image)
MDSJE780SJ MiniDisc Recorder MDS-JE780 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDisc Recorder MDS-JE780 S HiFi minidisc player Silver Sony MiniDisc Recorder MDS-JE780 S HiFi minidisc player Silver
(show image)
MDSJE780S MiniDisc Recorder MDS-JE780 S 0.00
(excl. VAT)
0 (incl. VAT)