location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-EX52LPW headphones/headset Wired In-ear White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-EX52LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-EX52LPW show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MDR-EX52LPW headphones/headset Wired In-ear White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White In-ear Headphones
  • - Wired
  • - Intraaural 6 - 23000 Hz 16 Ω 100 dB
Long product name Sony MDR-EX52LPW headphones/headset Wired In-ear White :
The short editorial description of Sony MDR-EX52LPW headphones/headset Wired In-ear White

Dual style closed in-ear headphones supplied with a detachable clip-on hanger providing a stable fit
More>>>
Sony MDR-EX52LPW headphones/headset Wired In-ear White:
The official marketing text of Sony MDR-EX52LPW headphones/headset Wired In-ear White as supplied by the manufacturer

-Ultra small 9 mm driver unit and the soft silicon earbud provides a stable and comfortable fit.
-400 kj/m3 high-power Neodymium magnet is used to reproduce powerful bass and clear treble sound.
-Soft silicone rubber ear buds supplied in Small, Medium & Large sizes.
-Available in Black/White.
-Carrying pouch supplied.
-Earphone holder supplied.

Short summary description Sony MDR-EX52LPW headphones/headset Wired In-ear White:
This short summary of the Sony MDR-EX52LPW headphones/headset Wired In-ear White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-EX52LPW, Wired, 6 - 23000 Hz, 0.212 oz (6 g), Headphones, White

Long summary description Sony MDR-EX52LPW headphones/headset Wired In-ear White:
This is an auto-generated long summary of Sony MDR-EX52LPW headphones/headset Wired In-ear White based on the first three specs of the first five spec groups.

Sony MDR-EX52LPW. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23000 Hz. Cable length: 47.2" (1.2 m). Weight: 0.212 oz (6 g). Product color: White

Performance
Product type *
Headphones
Wearing style *
In-ear
Product color *
White
Cable length
47.2" (1.2 m)
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
6 - 23000 Hz
Impedance
16 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Weight & dimensions
Weight
0.212 oz (6 g)
Other features
Cable type
OFC
Brand Image Article code product Stock Price from
Sony EX52LP Dual style closed in-ear headphones, Black Wired Sony EX52LP Dual style closed in-ear headphones, Black Wired
(show image)
MDR-EX52LPB MDR-EX52LP 0.00
(excl. VAT)
0 (incl. VAT)