location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-EX15LP Headphones Wired In-ear Music Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-EX15LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-EX15LP/V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242868663 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MDR-EX15LP Headphones Wired In-ear Music Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Violet Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 8 - 22000 Hz 16 Ω 100 dB
Long product name Sony MDR-EX15LP Headphones Wired In-ear Music Violet :
The short editorial description of Sony MDR-EX15LP Headphones Wired In-ear Music Violet

FASHION IN EAR W/ MULTIPLE STYLISH VLT
More>>>
Sony MDR-EX15LP Headphones Wired In-ear Music Violet:
The official marketing text of Sony MDR-EX15LP Headphones Wired In-ear Music Violet as supplied by the manufacturer

Enjoy high-resolution treble and midrange with powerful bass produced from Sony MDR-EX15LP's 400 kJ/m3 high power neodymium magnets. Comes with cord slider to prevent cord from tangling.

- Enjoy clear, powerful sound with high-power neodymium magnets
- Avoid annoying tangles with the Y-type cord and slider
- Get a comfortable fit with hybrid silicone earbuds (3 sizes)
- Cord adjuster supplied

Great sound

Enjoy powerful sound and high-resolution treble and midrange sound with high-power neodymium magnets.

Style & comfort

Choose from four vibrant colour options and enjoy a comfortable fit with hybrid silicone earbuds.

Short summary description Sony MDR-EX15LP Headphones Wired In-ear Music Violet:
This short summary of the Sony MDR-EX15LP Headphones Wired In-ear Music Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-EX15LP, Wired, 8 - 22000 Hz, Music, 0.106 oz (3 g), Headphones, Violet

Long summary description Sony MDR-EX15LP Headphones Wired In-ear Music Violet:
This is an auto-generated long summary of Sony MDR-EX15LP Headphones Wired In-ear Music Violet based on the first three specs of the first five spec groups.

Sony MDR-EX15LP. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 22000 Hz. Weight: 0.106 oz (3 g). Product color: Violet

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product color *
Violet
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
100 mW
Ear coupling *
Intraaural
Headphone frequency
8 - 22000 Hz
Impedance
16 Ω
Headphones
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
0.354" (9 mm)
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
0.106 oz (3 g)
Packaging content
Ear pads
Yes
Quantity
1
Other features
Manual
Yes
Brand compatibility
Any brand