location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Datacartridge LTO4 800 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTX800G show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm) :
The short editorial description of Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm)

Ideal for data-intensive backup and archiving in network and high-end servers, LTO4 provides a storage capacity of 800GB (native) and a transfer rate of 120MB/s (native).
More>>>
Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm):
The official marketing text of Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm) as supplied by the manufacturer

-Impressive storage capacity of up to 1.6TB compressed data (800GB native).
-Ultra fast data transfer rate of 120MB/s native and 240MB/s compressed.
-Ideal to back up, restore and archive large applications.
-High-speed access with 8KB LTO Cartridge Memory (LTO-CM) chip.
-High reliability and durability.
-Cleaning Tape: LTXCL.

Short summary description Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm):
This short summary of the Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Datacartridge LTO4 800 GB, Blank data tape, LTO, 800 GB, 1.6 TB, 120 MB/s, 10 - 45 °C

Long summary description Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm):
This is an auto-generated long summary of Sony Datacartridge LTO4 800 GB Blank data tape LTO 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Sony Datacartridge LTO4 800 GB. Product type: Blank data tape, Media type: LTO, Native capacity: 800 GB. Transfer rate: 120 MB/s. Tape size: 0.5" (1.27 cm), Tape length: 32283.5" (820 m), Tape thickness: 6.6 µm. Dimensions (WxDxH): 4.15 x 4.04 x 0.846" (105.4 x 102.5 x 21.5 mm), Operating temperature (T-T): 50 - 113 °F, Tape width: 0.5" (1.27 cm)

Performance
Product type *
Blank data tape
Native capacity
800 GB
Media type *
LTO
Compressed capacity
1.6 TB
Data transmission
Transfer rate
120 MB/s
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
16 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Tape size
0.5" (1.27 cm)
Tape length
32283.5" (820 m)
Tape thickness
6.6 µm
Weight
9.7 oz (275 g)
Other features
Dimensions (WxDxH)
4.15 x 4.04 x 0.846" (105.4 x 102.5 x 21.5 mm)
Operating temperature (T-T)
50 - 113 °F
Tape width
0.5" (1.27 cm)
Total storage capacity
800 GB
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)