location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp f VPL-AW15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP-H160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524433753
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2019 20:31:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP :
The short editorial description of Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP

Optional lamp for VPL-AW15/VPL-AW10
More>>>
Short summary description Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP:
This short summary of the Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Replacement Lamp f VPL-AW15, UHP, 160 W

Long summary description Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP:
This is an auto-generated long summary of Sony Replacement Lamp f VPL-AW15 projector lamp 160 W UHP based on the first three specs of the first five spec groups.

Sony Replacement Lamp f VPL-AW15. Lamp type: UHP, Bulb power: 160 W

Features
Bulb power *
160 W
Features
Lamp type
UHP
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL630 projector lamp 160 W UHP
(show image)
GL630 GL630 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10331 projector lamp 165 W
(show image)
ML10331 ML10331 0.00
(excl. VAT)
0 (incl. VAT)