location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIB-81/A1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIB-81EA-A1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:12:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB :
The short editorial description of Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB

AIT-1 Tape Library, 8 Tape Cartridges with up to .72 TB Capacity, 1 AIT-1 Tape Drive
More>>>
Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB:
The official marketing text of Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB as supplied by the manufacturer

For the ultimate in small size and BIG storage capacity, the Sony LIB-81/A1 offers up to 720 GB of data storage and a 37.4 GB/hour transfer rate. The library features an innovative 8-slot internal carousel configuration, and houses one AIT-1 tape drive. All this performance and capacity is packed into a space-saving 1U rack height.


Download PDF Data Sheet Model Highlights
Up to 0.72 TB capacity (2.6:1 compression)
Robotics rated for greater than 1,000,000 cartridge changes
Unique 8 slot internal carousel configuration
Transfer rate up to 37.4 GB per hour (2.6:1 compression) with one AIT-1 drive
Low profile 1U height ideally suited for rack mount environment
Leading storage density design per cubic foot
Sony's MIC technology allows fast access to data
User-friendly set up and operation for unattended backup

Short summary description Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB:
This short summary of the Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LIB-81/A1, Storage auto loader & library, Tape Cartridge, 280 GB, 10 MB, 37.4 GB/h, 14.4 GB/h

Long summary description Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB:
This is an auto-generated long summary of Sony LIB-81/A1 Storage auto loader & library Tape Cartridge 280 GB based on the first three specs of the first five spec groups.

Sony LIB-81/A1. Product type: Storage auto loader & library, Media type: Tape Cartridge. Native capacity: 280 GB, Drive device, buffer size: 10 MB. Backup rate compressed performance: 37.4 GB/h, Backup rate native performance: 14.4 GB/h, Burst transfer rate: 12 MB/s

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Storage
Native capacity *
280 GB
Drive device, buffer size
10 MB
Data transmission
Backup rate compressed performance
37.4 GB/h
Data transmission
Backup rate native performance
14.4 GB/h
Burst transfer rate
12 MB/s
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Brand Image Article code product Stock Price from
Sony LIB-81/A2 Storage auto loader & library Tape Cartridge 409.6 GB Sony LIB-81/A2 Storage auto loader & library Tape Cartridge 409.6 GB
(show image)
LIB-81EA-A2 LIB-81/A2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)