location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Case LCS-VCB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case LCS-VCB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-VCB show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:33:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Case LCS-VCB Black :
The short editorial description of Sony Case LCS-VCB Black

Case LCS-VCB
More>>>
Sony Case LCS-VCB Black:
The official marketing text of Sony Case LCS-VCB Black as supplied by the manufacturer

Soft case compatible with: HDR-FX1/FX1E, DCR-VX2100/VX2000

- Easily acts as a rain cover
- Includes large pockets on the front and both sides
- Includes cushioned shoulder strap
- Compatible with: HDR-FX1/FX1E, DCR-VX2100/VX2000

Short summary description Sony Case LCS-VCB Black:
This short summary of the Sony Case LCS-VCB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Case LCS-VCB, Black

Long summary description Sony Case LCS-VCB Black:
This is an auto-generated long summary of Sony Case LCS-VCB Black based on the first three specs of the first five spec groups.

Sony Case LCS-VCB. Product color: Black

Features
Product color *
Black
Weight & dimensions
Weight
4.3 lbs (1.95 kg)
Other features
Dimensions (WxDxH)
23.6 x 11.8 x 9.84" (600 x 300 x 250 mm)
Country Distributor
United Kingdom 1 distributor(s)