location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-BP3 camera case Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-BP3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-BP3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524886306
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony LCS-BP3 camera case Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack
  • - Material: Polystyrene
  • - Brand compatibility: Sony
  • - Side pocket
  • - Moisture resistant
  • - Black
More>>>
Short summary description Sony LCS-BP3 camera case Backpack Black:
This short summary of the Sony LCS-BP3 camera case Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-BP3, Backpack, Sony, Notebook compartment, Black

Long summary description Sony LCS-BP3 camera case Backpack Black:
This is an auto-generated long summary of Sony LCS-BP3 camera case Backpack Black based on the first three specs of the first five spec groups.

Sony LCS-BP3. Case type: Backpack, Brand compatibility: Sony, Maximum tablet screen size: 15.5", Product color: Black

Features
Case type *
Backpack
Product color *
Black
Material *
Polystyrene
Brand compatibility *
Sony
Notebook compartment
Yes
Maximum tablet screen size
15.5"
Features
Side pocket
Yes
Protection features
Moisture resistant
Weight & dimensions
Width
13" (330 mm)
Depth
9.84" (250 mm)
Height
18.9" (480 mm)
Weight
3.42 lbs (1.55 kg)