location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Plasma TV 42" Black 42"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plasma TV 42" Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE-P42M1B
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Plasma TV 42" Black 42"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42" Plasma
  • - 852 x 480 pixels 16:9
  • - 750:1
  • - PAL, Secam
  • - 365 W
Long product name Sony Plasma TV 42" Black 42" :
The short editorial description of Sony Plasma TV 42" Black 42"

KE-P42M1B Plasma TV 42"
More>>>
Sony Plasma TV 42" Black 42":
The official marketing text of Sony Plasma TV 42" Black 42" as supplied by the manufacturer

New 42" entry-level M-series plasma television with sophisticated design, VGA resolution (852x480), Wega Engine and Virtual Dolby.
-42" Plasma TV .
-Sophisticated Monocoque Cosmetic Design .
-Black colour .
-VGA Panel (852x480 Pixels) .
-WEGA Engine display Technology .
-Virtual Dolby Surround and Digital BBE Sound Processing .
-3 scarts (2x RGB) .
-Component Input .
-PAL Progressive input .

Short summary description Sony Plasma TV 42" Black 42":
This short summary of the Sony Plasma TV 42" Black 42" data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Plasma TV 42" Black, 42", 852 x 480 pixels, Plasma, Black

Long summary description Sony Plasma TV 42" Black 42":
This is an auto-generated long summary of Sony Plasma TV 42" Black 42" based on the first three specs of the first five spec groups.

Sony Plasma TV 42" Black. Display diagonal: 42", Display resolution: 852 x 480 pixels, Display technology: Plasma, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
42"
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (typical) *
750:1
Display resolution *
852 x 480 pixels
TV tuner
Analog signal format system *
PAL, Secam
Audio
RMS rated power *
10 W
Design
Product color *
Black
Performance
Teletext
250 pages
Power
Power consumption (typical) *
365 W
Weight & dimensions
Width (without stand)
42.3" (1075 mm)
Depth (without stand)
4.33" (110 mm)
Height (without stand)
29.5" (750 mm)
Weight (without stand)
87.1 lbs (39.5 kg)
Brand Image Article code product Stock Price from
Sony KE-P42M1 42" Plasma TV, Silver 42" Sony KE-P42M1 42" Plasma TV, Silver 42"
(show image)
KE-P42M1 KE-P42M1 42" Plasma TV, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Sony 42" plasma-TV Silver 42" Sony 42" plasma-TV Silver 42"
(show image)
KE-P42M1S 42" plasma-TV Silver 0.00
(excl. VAT)
0 (incl. VAT)