location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-55W829B TV 55" Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-55W829B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-55W829B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524967890
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:23:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-55W829B TV 55" Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55"
  • - Full HD 1920 x 1080 pixels 16:9
  • - Motionflow XR 800 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 61 W
Long product name Sony KDL-55W829B TV 55" Full HD Wi-Fi Black :
The short editorial description of Sony KDL-55W829B TV 55" Full HD Wi-Fi Black

55", 3D, LCD, Full HD, DVB-T/T2/S/S2/C, WI-FI, CI+, MHL, SCART, USB, Ethernet, HDMI
More>>>
Sony KDL-55W829B TV 55" Full HD Wi-Fi Black:
The official marketing text of Sony KDL-55W829B TV 55" Full HD Wi-Fi Black as supplied by the manufacturer

Improve everything you watch
Experience stunning picture quality—from Blu-ray Discs and regular TV broadcasts to web videos and smartphone clips. Sony unique processing engine analyzes, cleans and refines images for beautiful results, with dramatically reduced picture noise for the truest quality of Full HD.

Made to listen
ClearAudio+
Make your listening as lifelike as your viewing. ClearAudio+ fine-tunes TV sound for an immersive, emotionally enriching experience that seems to surround you. Hear music, dialogue and surround effects with greater clarity and separation, whatever you’re watching.

S-Force Front Surround
Processing audio signals to create an immersive listening experience. Direct multi-channel processing ensures realistically clear, powerful 360 ̊surround sound.

Clear Phase
Fine-tunes TV speakers’ frequency response for smoother, more balanced reproduction of all frequencies—lows, mids and highs.

Voice Zoom
Dialogue and speech are clearer and easier to understand, even when other background sounds are loud or distracting.

Short summary description Sony KDL-55W829B TV 55" Full HD Wi-Fi Black:
This short summary of the Sony KDL-55W829B TV 55" Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-55W829B, 55", 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Sony KDL-55W829B TV 55" Full HD Wi-Fi Black:
This is an auto-generated long summary of Sony KDL-55W829B TV 55" Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Sony KDL-55W829B. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Motion interpolation technology: Motionflow XR 800 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
55"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
Motionflow XR 800 Hz
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
54.7" (139 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart modes
Cinema, Game, Photo, Sports, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse
Sound modes
Music, Standard
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product color *
Black
VESA mounting *
Yes
LED indicators
Yes
Performance
Game mode
Yes
Video formats supported
AVC, AVCHD, MKV, MOV, MPEG1, MPEG2, WEBM, WMV, XVID
Audio formats supported
LPCM, MP3, WMA
Image formats supported
JPG, MPO
Ambient light sensor
Yes
Noise reduction *
Yes
24p support
Yes
Parental control
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Composite video in
1
Audio (L/R) in
2
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
BRAVIA Sync
CardBus PCMCIA slots quantity
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
30
On Screen Display (OSD) languages
Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek, Hebrew, Hungarian, Italian, KAZ, Latvian, Lithuanian, Norwegian, Polish, Portuguese, Romanian, Russian, SER, Slovak, Slovenian, Turkish, Ukrainian
On/Off timer
Yes
Power
Power consumption (typical) *
61 W
Power consumption (standby) *
0.5 W
Power consumption (max)
101 W
Weight & dimensions
Width (with stand)
48.6" (1234 mm)
Depth (with stand)
7.76" (197 mm)
Height (with stand)
30.1" (764 mm)
Width (without stand)
48.6" (1234 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
28.4" (722 mm)
Weight (without stand)
39.7 lbs (18 kg)
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
52.4" (1330 mm)
Package depth
6.93" (176 mm)
Package height
32.7" (831 mm)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
3D type
Active
Picture-and-Picture
Yes
Annual energy consumption
85 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A++
Panorama
Yes
Face detection
Yes
Supported file systems
exFAT, FAT16, FAT32, NTFS
Source Testseek summary Average rating
Reviews
Updated:
2015-03-27 11:33:12
Uk has collected 1 expert review for Sony KDL-55W829B and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2015-03-27 11:33:12
What is the Sony KDL-55W829? The 55W829 is a £999 55-inch TV from near the top of Sony's 2014 Full HD (as opposed to 4K) TV range. It comes with 3D on board, as well as Sony's latest Smart TV system, some pretty high-level picture processing and, hopefull...
Good Sensational 2D picture quality, Good Smart TV system overall, Good value for so much picture quality...
Bad 3D looks a little soft and crosstalky, No ITV Player or 4OD on Smart platform, Limited viewing angle...
Bottom line As an all-round package, with price, features and picture quality all taken into account, the 55W829 is one of 2014's brightest TV stars.Next, check out our range of over 50inch TV Reviews...
90%
stuff.tv
Updated:
2014-08-09 12:09:11
From the moment you clap your eyes on the W829B you'll be in love. It's sleek and slender, with metal edges and a bezel that's thinner than a pancake on a diet. That somehow makes the 50in screen look a lot smaller than it is, and draws your attention mor...
Good Superb picture, Well-stocked smart TV portal, Lovely looks...
Bad Whites could be punchier, Sound merely decent, No ITV Player or 4oD...
Bottom line VERDICT Open Gallery If you'd suggested two years ago that a TV this good would be available for less than a grand, you'd have been burnt as a witch. Or at least laughed at. The Sony KDL-50W829B excels in almost every regard, from its stylish de...
100%
whathifi.com
Updated:
2014-08-09 12:09:11
If the Sony KDL-50W829B is any indication of what 2014's TVs have in store for us, then we are very excited indeed. If first impressions were all it took, this Sony would be a winner the second we unboxed it. Sleek and slender with its metal edges, sli...
Good Remarkably clear and detailed picture, Natural colour balance, Smooth motion, Deep black levels, Decent sound, Smart interface is slick and intuitive, Remote is responsive and easy to use, Sleek design, Good connectivity and features...
Bad Whites could be a touch brighter and punchier, Hint of 3D image instability...
100%
whathifi.com
Updated:
2014-08-24 01:56:51
The Sony KDL-50W829B was the first 2014 TV we laid eyes on, and the natural detail and colours on its Full HD screen impressed us right away. It's a good looking set, too, with a wafer thin bezel making it look surprisingly small for a 50in screen – and...
Good Remarkably clear and detailed picture, Natural colour balance, Smooth motion, Deep black levels, Decent sound, Smart interface is slick and intuitive, Remote is responsive and easy to use, Sleek design, Good connectivity and features...
Bad Whites could be a touch brighter and punchier, Hint of 3D image instability, Reds could be more vivid, Rivals offer crisper detail...
Bottom line This screen represents a welcome return to form for Sony, which seems to have swept aside most of last year's troubling issues to present a confident picture that's good to watch.Overall though, the KDL-50W829B is no longer at the top of the pile with its...
80%
expertreviews.co.uk
Updated:
2015-03-27 11:33:11
The Sony W829 is one of the first 2014 TVs from Sony, reviewed here with a 50in screen size. It may not be the flagship model, but it has every feature we've come to expect from one, including a revised SEN smart TV interface and an incredibly minimal des...
Bottom line Fantastic picture quality for the price and (for a limited time only) a free soundbar if you buy from Currys...
100%
digitalmediaandit.com
Updated:
2015-07-05 08:05:55
Whilst this Sony offers 3D , delivers reasonable sound and has SMART functionality, these are merely the TV's second string jobs. Where it really earns it's corn is in serving up deliciously refined 2D HD pictures that are among the best big screen images...
Bottom line sThis TV does one thing extremely well, that is it delivers 2-D HD picture quality of the highest order. It also offers several other things such as reasonable sound, 3-D and Smart capabilities but these are not of the top tier . If you put a high value o...
80%
homecinemachoice.com
Updated:
2019-12-11 18:02:51
The temptation is to call 'time' already. If you want a superb 1080p LED connected TV, look no further. Buying conundrum solved – this Sony is all you need. Let's hit the izakaya. Of course, to be that presumptuous would be madness. This new W8 doesn't ev...
90%
T3.com
Updated:
2019-12-11 18:02:51
Sony may be fire fighting on the financial front, but it's red hot when it comes to recent TV launches. Having reclaimed its mojo in 2013 with its flagship Sony KDL-40W905A , the brand is upping the ante again with it intriguing new line of W8 1080p model...
Good Superb image quality, Fabulous motion handling, One Flick Discover content...
Bad Limited catch-up services, Flaky media server handling, Social View Twitter gimmick...
100%
avforums.com
Updated:
2019-12-11 18:02:51
The new TV Season for Sony kicked off with the slightly disappointing flagship W95, it simply wasn't what we'd come to expect from Sony's top drawer. So, the 50W829B is carrying the weight of expectation on its narrow frame when it comes to delivering the...
Good Excellent black levels, Great dynamic range, Superb screen uniformity, Almost perfect greyscale post calibration, Colours generally correct, Top notch video processing...
Bad Red can look visibly undersaturated, 3D performance leaves something to be desired, Menus are tiresome...
Bottom line The Sony W829 doesn't feature the new Wedge design of the top-end TVs but it does have a fairly bulbous bump at the back of the chassis where some decent speakers reside. From the front aspect, it looks like your average 2014 flat panel TV with a micro-th...
90%
pocket-lint.com
Updated:
2019-12-11 18:02:51
Sony is banking on its W8 flatscreen range to cut a swathe through the connected TV competition this year. While there are higher-spec Full HD models in the brand's own 2014 line-up, specifically the distinctive wedge-shaped W85 and W95 models, this trio...
Good Top class Full HD image quality with exceptional motion handling make this a screen a great all-rounder, new One-Flick search and recommendation engine works well, minimalist design is a crowd pleaser...
Bad Sony still lacks a full complement of catch-up TV services, the user interface is a little sluggish to navigate, new onscreen Social View Twitter app is somewhat antisocial...
Bottom line It's difficult not to be a little in awe of the Sony W8. From the KDL-50W829's contemporary design to its astonishingly accomplished picture, the screen barely puts a pixel wrong. The brand's new One-Flick search and recommendation tools are extreme...
100%
techadvisor.co.uk
Updated:
2019-12-11 18:02:51
The 2014 iteration of Sony's W8 TV range is significantly different from that of 2013. A change in panel supplier has led to some significant picture differences and the brand's Smart TV portal user interface has been completely overhauled. The end result...
Bottom line Overall, the Sony KDL-50W829 can be regarded as something of a star. The interface could be more responsive, although priced at less than a grand, it delivers an uncompromising picture performance, and well-rounded feature spec. Its Smart connected functi...
90%
techradar.com
Updated:
2019-12-11 18:02:51
The KDL-50W829 may seem an unglamorous mid-range offering from Sony, but with a full armoury of features including Smart connectivity, 3D compatibility and a picture processor that punches well above its weight (although you'd never guess it).Also availab...
Good Vivacious picture quality, Superb motion handling, Powerful content discovery engine, Tempting price point...
Bad Wobbly multimedia network playback, Active Shutter 3D crosstalk, Limited catch, up TV services, Sluggish UI...
Bottom line Offering imperious HD picture quality, the Sony W8 sets a high benchmark indeed. Nominally a mid-ranger, it outperforms expectations to such a huge extent that many buyers will be hard pressed to justify spending more. Connectivity is excellent, with fou...
90%
hdtvtest.co.uk
Updated:
2019-12-11 18:02:51
For some time now, the first new range of TVs to hit the market usually comes from Panasonic, but that's not the case in 2014, owing partly to the company's decision to finally pull the plug on its plasma television business. This year, the mantle has bee...
Bottom line This year's Sony W8 is a different beast to last year's Bravia W8, owing to a change in underlying LCD panel from IPS to VA which delivers much deeper blacks, resulting in a punchier and more alluring picture. Add accurate greyscale and 2.4 gamma to the m...
0%
trustedreviews.com
Updated:
2019-12-11 18:02:51
What is the Sony KDL-50W829? The Sony 50W829 is the first TV from Sony's 2014 TV range . Perhaps surprisingly under the circumstances it's not one of the brand's new flagship models, boasting neither native 4K resolution nor Sony's impressive Triluminos c...
Good Stunning 2D picture quality, Vastly improved Smart TV system, Space saving design...
Bad A more advanced remote would be nice, Some very rare clipping in bright skin tones, Occasional crosstalk and other background issues with 3D...
Bottom line The Sony 50W829 is a blisteringly brilliant TV that deserves to sell by the bucketload, and sets a mighty high bar for the rest of this year's incoming TVs to have to aim for.Plus, of course, the quality on show here has got us drooling at the prospect of...
90%
flatpanelshd.com
Updated:
2019-12-11 18:02:51
Sony has released a new line-up of 2014 TVs and if you were looking for TVs last year you might recognize the "W8". Sony had decided leave most models unchanged and instead include a "b" at the end of the model name to indicate a 2014 model. This W8 is on...
Good Value-for-money picture quality, Good black depth, HD picture quality, Low input lag...
Bad External power brick, Not HD 3D, Wall bracket solution...
Bottom line Sony W8 is a mid-range TV so you will not get all of Sony's latest and greatest Smart TV features. W8 has the new user interface and the new Discover feature, but new features such as integrated PlayStation Now are reserved for the high-end 4K TVs. If you...
55%
hdtvtest.co.uk
Updated:
2015-03-27 11:33:11
We calibrated our Sony KDL42W829BBU review unit using our profiled Klein K10-A meter, DVDO AVLab TPG signal generator , and SpectraCal's CalMAN 5.3 video calibration software.As per what we normally do on Sony Bravia flat-screen televisions in recent year...
Bottom line The Sony KDL-42W829 is an impressive HDTV with deep blacks and superb gaming responsiveness. That said, should you have the budget and space to accommodate a larger set, it's probably wiser to opt for the 50-inch Sony KDL50W829 which is equipped with blur...
0%