location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32EX700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32EX700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524645651
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Wi-Fi
  • - VESA mounting 200 x 200 mm
  • - 91 W
More>>>
Short summary description Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black:
This short summary of the Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32EX700, 32", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black:
This is an auto-generated long summary of Sony KDL-32EX700 TV 32" Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Sony KDL-32EX700. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi. Product color: Black

Display
Display diagonal *
32"
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080i, 1080p, 480p, 576i, 576p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Progressive scan
Yes
Native refresh rate
100 Hz
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Viewable size diagonal
31.5" (80 cm)
TV tuner
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Child lock
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
4
CardBus PCMCIA slots quantity
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
91 W
Power consumption (standby) *
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
31.9" (811 mm)
Depth (with stand)
9.84" (250 mm)
Height (with stand)
21.2" (539 mm)
Weight (with stand)
28 lbs (12.7 kg)
Width (without stand)
31.9" (811 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
20" (507 mm)
Weight (without stand)
23.6 lbs (10.7 kg)
Packaging data
Package width
35.5" (901 mm)
Package depth
7.17" (182 mm)
Package height
23.3" (593 mm)
Packaging content
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Backlight
Yes
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:41:17
Uk has collected 2 expert reviews for Sony KDL-32EX700 TV 81.3 cm (32") Full HD Wi-Fi Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
televisioninfo.com
Updated:
2011-10-04 05:41:16
The Sony KDL-32EX700 is the smallest of the models in the EX7 series, but still costs a steep $899. What you're paying for here is quality. The KDL-32EX700 had a great contrast ratio for an LCD, only had a few issues on our color tests, and offers to...
Bottom line The Sony KDL-32EX700 offers a lot of quality for its price. It has some solid picture quality all around, offering deep blacks, bright whites, a high contrast ratio and motion performance once CineMotion was enabled. On top of that, it provides acces...
0%
televisioninfo.com
Updated:
2011-10-04 05:41:29
The Sony KDL-46EX700 is the first of the 2010 models we've gotten in, and if it's any indication, this is going to be a good year for HDTVs. Not only does the set have access to Sony's amazing array of streaming content, it also has the option to con...
Bottom line The Sony KDL-46E700 looks great. By all accounts, it's one of the better HDTVs we've reviewed, with great picture quality and an incredible array of streaming options, thanks to Sony's suite of online content. The problem is, this is the first 2010 m...
0%
devhardware.com
Updated:
2011-10-04 06:33:10
The Sony Bravia KDL-52EX700 is a 52-inch edge-lit LED-based LCD television that has plenty to offer in the way of interactive features, picture settings, and more. Does it belong in your living room? Let's take a closer look.Its performance seems to he...
0%
hometheaterreview.com
Updated:
2011-10-04 06:33:10
Sony's new 2010 LCD models are starting to hit the shelves. Among them is the EX700 Series, which falls in the middle of Sony's lineup and includes screen sizes of 60, 52, 46, 40, and 32 inches. The 52-inch KDL-52EX700 lacks some options you'll find in...
Bottom line There's a lot to like about the KDL-52EX700--from its slim form factor to its generous connection panel to its media/Web features to its attractive HD picture. However, the brightness uniformity issue is a definite hindrance if you're looking for a the...
80%
televisioninfo.com
Updated:
2011-10-04 06:33:10
The Sony KDL-52EX700 ($1979) is among the largest of the new 2010 models in the EX7 series. Hallmarks of this series include a robust streaming content package and great video performance. The KDL-52EX700 isn't breaking new ground, but it's damn good...
Bottom line The Sony KDL-52EX700 offers a lot for the price. Sure it's not 3D, and no, it does not have the embedded WiFi like the , but for what it does do, it does it very well. The core performance stats are strong. The 52EX700 offers deep blacks, bright whit...
0%
lcdtvbuyingguide.com
Updated:
2011-10-04 06:33:10
The Sony KDL-52EX700 has its own private display in some prominent retail stores such as Best Buy. It's got the thin good looks Sony is counting on to impress with its great brightness on the showroom floor. In this review we delve deeply into the inne...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:06:18
The Sony BRAVIA KDL-40EX700 is a 40in LED television. Despite not being a premium model, it has Sony's BRAVIA Internet Video video-on-demand service, with access to Yahoo!7 television content, YouTube and ABC iView. Because it is an LED TV it has a slim chassis, making it a good option for wall-mounting.It may not be as drop-dead gorgeous as Sony's BRAVIA KDL-52NX800, but the BRAVIA KDL-40EX700 is still an attractive product. When we saw it in photos we were a little wary of the two-tone sil...
Good Inclusion of BRAVIA Internet Video is a huge plus, modern and thin chassis design, presence sensor works well, excellent power consumption levels...
Bad Wireless LAN is an optional extra, some backlight cloudiness at high brightness settings, occasional difficulty in high contrast scenes...
Bottom line We really like the inclusion of BRAVIA Internet Video in a low-to-mid range model like Sony’s BRAVIA KDL-40EX700. It’s offers 100Hz motion smoothing and a few nifty usability features, and it is only slightly let down by an inability to get the most o...
75%
tweaktown.com
Updated:
2014-03-22 02:32:20
You get the feeling that people feel that by owning a Sony product you've probably paid more than you need to. The bottom line is that like most companies, Sony have such a massive range in the Television department that they cater for every budget and ev...
Bottom line You get the feeling that people feel that by owning a Sony product you've probably paid more than you need to. The bottom line is that like most companies, Sony have such a massive range in the Television department that they cater for every budget a...
90%
televisioninfo.com
Updated:
2011-10-04 05:41:23
The Sony KDL-46EX700 is the first of the 2010 models we've gotten in, and if it's any indication, this is going to be a good year for HDTVs. Not only does the set have access to Sony's amazing array of streaming content, it also has the option to con...
Bottom line The Sony KDL-46E700 looks great. By all accounts, it's one of the better HDTVs we've reviewed, with great picture quality and an incredible array of streaming options, thanks to Sony's suite of online content. The problem is, this is the first 2010 m...
0%