location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26S2030
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 8 ms 1200:1
  • - PAL, SECAM
  • - 100 W
Long product name Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m² :
The short editorial description of Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²

26" HD Ready LCD TV with BRAVIA ENGINE and S-PVA Panel
More>>>
Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²:
The official marketing text of Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m² as supplied by the manufacturer

The HD Ready 26" S series is High Picture Quality Digital LCD TV, which can be realized by BRAVIA ENGINE and high performance LCD panel.

- 26" S-series BRAVIA LCD TV
- HD Ready
- Built-in Digital TV (MPEG 2) terrestrial tuner (also receives analogue)
- High Performance LCD panel
- Wide Viewing Angle 178 degrees
- BRAVIA ENGINE
- Fast Response Time 8ms
- High Contrast 1200:1
- SRS TruSurround XT for enhanced surrounding effect
- BBE technology for clear and easily audible sound
- High Aperture Ratio Speaker Cover
- Silent Start & Quiet Power On
- Light Sensor to Control Backlight for Optimum Picture Quality
- PIP Freeze to Pause Important Scenes on the Spot
- Swivel to Adjust Display to the Best Viewing Position
- High Definition Multimedia Interface (HDMI)
- PC Input for use as a PC monitor
- Non-Reflective coating on TV frames

Short summary description Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²:
This short summary of the Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV, 26", 1366 x 768 pixels, HD, LCD, Black

Long summary description Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m²:
This is an auto-generated long summary of Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 26" Black 450 cd/m² based on the first three specs of the first five spec groups.

Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
26"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Digital
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
PAL, SECAM
Audio
RMS rated power *
20 W
Audio system
NICAM
Design
Product color *
Black
Performance
Teletext function
Yes
Teletext
700 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Composite video in
1
PC Audio in
Yes
Ports & interfaces
RF ports quantity
1
HDMI ports quantity *
1
AV input
RCA
CardBus PCMCIA slots quantity
1
RGB ports quantity
2
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
25.9" (658 mm)
Depth (with stand)
8.62" (219 mm)
Height (with stand)
20.3" (516 mm)
Weight (with stand)
28.7 lbs (13 kg)
Width (without stand)
25.9" (658 mm)
Depth (without stand)
3.7" (94 mm)
Height (without stand)
18.5" (470 mm)
Weight (without stand)
24.3 lbs (11 kg)
Other features
Viewing angle
178°
AV output
RCA
Display panel size
66
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 21:47:15
Uk has collected 1 expert review for Sony KDL-26S2030 HD Ready 26" S High Picture Quality Digital LCD TV 66 cm (26") Black 450 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 46" HD Black Sony 46" BRAVIA S-Series LCD HDTV KDL-46S2030 46" HD Black
(show image)
KDL-46S2030E 46" BRAVIA S-Series LCD HDTV KDL-46S2030 0.00
(excl. VAT)
0 (incl. VAT)
Sony 40" HD Ready LCD TV with BRAVIA ENGINE 40" Black Sony 40" HD Ready LCD TV with BRAVIA ENGINE 40" Black
(show image)
KDL-40S2030E 40" HD Ready LCD TV with BRAVIA ENGINE 0.00
(excl. VAT)
0 (incl. VAT)