location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-26S2000E 26" HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-26S2000E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-26S2000 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-26S2000E 26" HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms
  • - NTSC 3.58, NTSC 4.43, PAL, SECAM
  • - VESA mounting
  • - 100 W
More>>>
Short summary description Sony KDL-26S2000E 26" HD Silver:
This short summary of the Sony KDL-26S2000E 26" HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-26S2000E, 26", 1366 x 768 pixels, HD, LCD, Silver

Long summary description Sony KDL-26S2000E 26" HD Silver:
This is an auto-generated long summary of Sony KDL-26S2000E 26" HD Silver based on the first three specs of the first five spec groups.

Sony KDL-26S2000E. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
26"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
1080i, 480p, 576i, 576p, 720p
Supported graphics resolutions
1366 x 768
Response time
8 ms
Contrast ratio (dynamic)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
Yes
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
26" (66 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC 3.58, NTSC 4.43, PAL, SECAM
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Silver
VESA mounting *
Yes
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
700 pages
Child lock
Yes
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) in
1
Audio (L/R) out
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
S-Video inputs quantity
1
HDMI ports quantity *
1
Card reader integrated
No
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
19
On Screen Display (OSD) languages
Bulgarian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Slovak, Swedish, Turkish
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
25.9" (658 mm)
Depth (with stand)
8.62" (219 mm)
Height (with stand)
20.3" (516 mm)
Weight (with stand)
28.7 lbs (13 kg)
Width (without stand)
25.9" (658 mm)
Depth (without stand)
3.7" (94 mm)
Height (without stand)
18.5" (470 mm)
Packaging data
Manual
Yes
Packaging content
Cables included
AC, Coaxial
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:17:29
Uk has collected 1 expert review for Sony KDL-26S2000E 66 cm (26") HD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-04 08:08:40
The Sony KDL-32S3000 is a set that has a sharp picture, is very good at standard-definition video processing ,and even offers a few extra bells and whistles that you normally dont find on entry-level models. However, this 32-inch set lacks a few featu...
Good Great price for a Sony model, headphone output, good sounding speakers...
Bad Not the thinnest bezel design, only 720p...
Bottom line The Sony KDL-32S3000 is a set that has a sharp picture, is very good at standard-definition video processing ,and even offers a few extra bells and whistles that you normally dont find on entry-level models. However, this 32-inch set lacks a few feat...
60%
lcdtvbuyingguide.com
Updated:
2016-11-14 23:18:14
As Sony left the plasma television market last year due to lack of control in its plasma panel production, many speculated that the home electronics juggernaut would forever lose its High Definition flat-panel television market share. Shortly thereaft...
0%
lcdtvbuyingguide.com
Updated:
2011-12-07 02:06:15
As Sony left the plasma television market last year due to lack of control in its plasma panel production, many speculated that the home electronics juggernaut would forever lose its High Definition flat-panel television market share. Shortly thereaft...
0%