location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SonyEricsson K500i 3.1 oz (88 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SonyEricsson K500i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K500I
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SonyEricsson K500i 3.1 oz (88 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Sony SonyEricsson K500i 3.1 oz (88 g) :
The short editorial description of Sony SonyEricsson K500i 3.1 oz (88 g)

SonyEricsson K500i
More>>>
Sony SonyEricsson K500i 3.1 oz (88 g):
The official marketing text of Sony SonyEricsson K500i 3.1 oz (88 g) as supplied by the manufacturer

Just for the fun of it
The K500i keeps fun in mind. With this thrill-packed phone, dull moments are simply non-existent. Just check out the cool desktop and get going. Play 3D games anywhere, everywhere, over and over again. Take and share fun pictures or video clips. Listen to music. Have the latest smash hit as your ringtone.

Life is fun. You know it. And the K500i knows it.
The image aspect
It feels good, it looks good. The 65,536-colour TFT screen gives excellent image quality. With the built-in camera you can snap pictures whenever, wherever - and even record video.

Short summary description Sony SonyEricsson K500i 3.1 oz (88 g):
This short summary of the Sony SonyEricsson K500i 3.1 oz (88 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SonyEricsson K500i, 128 x 160 pixels

Long summary description Sony SonyEricsson K500i 3.1 oz (88 g):
This is an auto-generated long summary of Sony SonyEricsson K500i 3.1 oz (88 g) based on the first three specs of the first five spec groups.

Sony SonyEricsson K500i. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 3.1 oz (88 g)

Display
Display resolution *
128 x 160 pixels
Display type
LCD
Panel type
LCD
Display number of colors
65536 colors
Memory
Internal memory
12 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
640 x 480 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Li-Ion
Talk time (2G) *
7 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
3.1 oz (88 g)
Width
4.02" (102 mm)
Depth
1.81" (46 mm)
Height
0.551" (14 mm)
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
GSM 1800, GSM 900, GSM 1900
Playback formats
MPEG3/MPEG4
Brand Image Article code product Stock Price from
Sony Z200 (frosty white) 3.47 oz (98.3 g) Sony Z200 (frosty white) 3.47 oz (98.3 g)
(show image)
DPY101266692 Z200 (frosty white) 0.00
(excl. VAT)
0 (incl. VAT)
Sony Z200 (velvet blue) 3.47 oz (98.3 g) Sony Z200 (velvet blue) 3.47 oz (98.3 g)
(show image)
Z200 Z200 (velvet blue) 0.00
(excl. VAT)
0 (incl. VAT)