location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony External Flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Flash
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F56AM show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:28:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony External Flash Black :
The short editorial description of Sony External Flash Black

External Flash
More>>>
Sony External Flash Black:
The official marketing text of Sony External Flash Black as supplied by the manufacturer

-High power output external flash unit with GN56 (85mm lens ISO 100・m);
-High accuracy ADI system in combination with D Lens (lens with built-in distance encoder);
-High-speed synchronization;
-Wireless TTL flash mode;
-Bounce light 90˚ up 180˚ left and 90˚ right (lockable) 10˚ downward for close-up shots;
-Built-in wide panel Covers wide angles of field up to 17 mm;
-Auto zoom Modeling flash Multiple flash emissions;
-Selectable light control;

Short summary description Sony External Flash Black:
This short summary of the Sony External Flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony External Flash, 13.1 oz (370 g)

Long summary description Sony External Flash Black:
This is an auto-generated long summary of Sony External Flash Black based on the first three specs of the first five spec groups.

Sony External Flash. Product color: Black, Color temperature: 5700 K, Shooting distance: 0.7 - 28 m. Battery type: AA. Weight: 13.1 oz (370 g), Dimensions (WxDxH): 3.05 x 3.92 x 5.2" (77.5 x 99.5 x 132 mm)

Features
Product color *
Black
Color temperature
5700 K
Shooting distance
0.7 - 28 m
Lighting angle (horizontal)
60°
Lighting angle (vertical)
45°
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
13.1 oz (370 g)
Dimensions (WxDxH)
3.05 x 3.92 x 5.2" (77.5 x 99.5 x 132 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Country Distributor
United Kingdom 1 distributor(s)