PJ340E Handycam® with a built-in projector, Exmor™ R CMOS sensor & Optical SteadyShot
Ready, Steady, Share
Put on a show anywhere with a built-in projector: throw a picture up to 100 inches onto any surface: the projector is bright to 13 lumens for vividly clear detail.
Get closer to your subject: 30x optical/60x Clear Image Zoom helps you pull a scene closer so you can capture it in perfect detail.
Iron out bumps with Optical SteadyShot: get moving and enjoy smoother footage when shooting handheld.
A smooth finish with Active Intelligent mode: turn your Optical SteadyShot to Active Intelligent mode, and every frame is analysed and corrected to deliver even smoother video.
Finer, faster shooting with BIONZ X processor: levels of noise are reduced with.
See the detail with Exmor™ R CMOS sensor: capture bright, clear images with striking Full HD detail, even when shooting in low light.
See smartphone and tablet videos as large as life: connect your mobile through the HDMI input and project films, photos, YouTube™ clips, and more from your mobile.
Fill the whole frame with a 26.8mm wide-angle lens: from group shots to stretching landscapes: never miss a thing, get everything in the shot.
Experience G Lens quality: get flawless quality and refined handling, every G Lens is made for the best possible performance for true detail in every frame.
Instant sharing with one-touch connection via NFC: simply place your camera against an NFC-enabled smartphone or tablet to quickly share photos and MP4 videos.
No cables or hook-ups with built-in Wi-Fi: send pictures and videos to your smartphone or tablet to upload on Facebook® or Twitter™.
Two movies in one with Dual Video Recording: record in two formats at the same time. Film in AVCHD for high-quality footage or MP4 for easy sharing online.
Capture the movement with Motion Shot Video: take a series of shots in continuous shooting mode: these frames are used to create one photo that shows every stage of the action.
Sony HDR-PJ340E, White
Sony HDR-PJ340E. Product color: White