location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX405 Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX405
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX405B.E35
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Sony
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony HDR-CX405 Black:
This short summary of the Sony HDR-CX405 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX405, Black

Long summary description Sony HDR-CX405 Black:
This is an auto-generated long summary of Sony HDR-CX405 Black based on the first three specs of the first five spec groups.

Sony HDR-CX405. Product color: Black

Design
Product color *
Black
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:23:42
Uk has collected 3 expert reviews for Sony HDR-CX405 Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-07-26 03:40:00
Camcorders have come on in leaps and bounds in the last decade, even with the plethora of smartphones with excellent cameras. Camcorder manufacturers have moved from devices based on tapes and hard disks to gadgets with solid-state flash memory. Some of t...
0%
lifewire.com
Updated:
2019-12-07 08:24:19
The Sony HDRCX405 Handycam is a pared down version of Sony's older CX330 that loses some features like Wi-Fi and NFC in exchange for a remarkably low price. This lightweight camcorder features a reversible LCD display, optical zoom, and even image stabili...
Good Good image stabilization, Very lightweight, User-friendly controls, Face detection...
Bad Lens cover isn't automatic, Autofocus is slow, No external mic port, No touchscreen controls...
Bottom line A lightweight camcorder that's priced right for kids and beginners.The Sony HDRCX405 Handycam is an aggressively priced little camcorder that's feather light and easy to use. It's a decent option for beginners, kids, and anyone who wants a competent video...
80%